SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Technical Standard | |
| This specification covers a dilute aluminum/TiB 2 metal matrix composite in the form of investment castings. | |
| This specification covers a dilute aluminum/TiB 2 metal matrix composite in the form of sand castings. | |
| This specification covers a discontinuously reinforced aluminum alloy (DRA) made by mechanical alloying 2124A aluminum powder and SiC particulate. It is produced in the form of extruded bar, rod, wire... | |
| This specification covers a discontinuously reinforced aluminum alloy (DRA) made by mechanical alloying 2124A aluminum powder and silicon carbide (SiC) particulate. It is produced in the form of extruded bar,... | |
| This specification covers a discontinuously reinforced aluminum alloy (DRA) made by mechanical alloying 2124A aluminum powder and silicon carbide particulate (SiC). It is produced in the form of extruded bar,... | |
| This specification covers a magnesium alloy in the form of castings. | |
| This specification covers a magnesium alloy in the form of die forgings, hand forgings, rolled rings, and forging stock. | |
| This specification covers a magnesium alloy in the form of direct chill strand cast round material up to 9.0 inch diameter and rectangular material up to 10 inch by 27.5... | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, and shapes. | |
| This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and shapes. | |
| This specification covers a magnesium alloy in the form of extrudedbars, rods, wire, and shapes. | |
| This specification covers a magnesium alloy in the form of investment castings. | |
| This specification covers a magnesium alloy in the form of plate. | |
| This specification covers a magnesium alloy in the form of rolled plate from 0.500 up to 6.0 inches (12.7 to 152.4 mm) inches inclusive (See 8.4 ). | |
| This specification covers a magnesium alloy in the form of rolled plate from 0.500 up to 6.0 inches (12.7 to 152.4 mm), inclusive (see 8.5 ). | |
| This specification covers a magnesium alloy in the form of rolled plate. | |
| This specification covers a magnesium alloy in the form of sand castings. Primarily for parts operating in service in the range 300 degrees - 500 degrees F (150 degrees -... | |
| This specification covers a magnesium alloy in the form of sand castings. | |
| This specification covers a magnesium alloy in the form of sand. | |
| This specification covers a magnesium alloy in the form of sheet and plate from 0.016 to 3.000 inches (0.41 to 76.20 mm), inclusive, in thickness (see 8.4 ). | |
| This specification covers a magnesium alloy in the form of sheet and plate from 0.016 to 3.000 inches (0.41 to 76.20 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers a magnesium alloy in the form of sheet and plate. | |
| This specification covers a magnesium alloy in the form of welding wire (see 8.5 ). | |
| This specification covers a magnesium alloy in the form of welding wire (see 8.6 ). | |
| This specification covers a magnesium alloy in the form of welding wire. | |
| This specification covers a magnesium-base alloy in the form of investment castings. | |
| This specification covers a magnesium-base alloy in the form of sand castings. | |
| This specification covers an aluminum alloy (See 8.5 ) in the form of centrifugal castings. | |
| This specification covers an aluminum alloy in the form of alclad coiled sheet from 0.010 to 0.128 inch (0.25 to 3.25 mm), inclusive, in thickness supplied in the -T4 temper... | |
| This specification covers an aluminum alloy in the form of alclad coiled sheet from 0.010 to 0.128 inches, incl (0.25 to 3.25 mm, incl) in thickness supplied in the -T4... | |
| This specification covers an aluminum alloy in the form of alclad coiled sheet supplied in the -T4 temper. | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate 0.008 to 1.000 inches (0.203 to 25.4 mm) supplied in the -T3/-T351 temper. | |
| This specification covers an aluminum alloy in the form of Alclad sheet and plate 0.010 to 0.499 inch (0.254 to 12.67 mm), inclusive in thickness, supplied in the -T81/-T851 temper... | |
| This specification covers an aluminum alloy in the form of Alclad sheet and plate 0.010 to 0.499 inch (0.254 to 12.67 mm), inclusive, in thickness, supplied in the -T81/-T851 temper... | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm) inclusive, in thickness, supplied in the -T361 temper... | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper... | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate supplied in the -T3/-T351 temper. | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate supplied in the -T361 temper. | |
| This specification covers an aluminum alloy in the form of Alclad sheet and plate supplied in the -T81/-T851 temper. | |
| This specification covers an aluminum alloy in the form of alclad sheet and plate supplied in the -T861 temper. | |
| This specification covers an aluminum alloy in the form of coiled sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, supplied in the -T4 temper (see 8.5... | |
| This specification covers an aluminum alloy in the form of coiled sheet 0.010 to 0.249 inch, incl (0.25 to 6.32 mm, incl) in thickness, supplied in the -T4 temper (see... | |
| This specification covers an aluminum alloy in the form of coiled sheet supplied in the -T4 temper. | |
| This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches (25 to 305 mm), inclusive, in nominal thickness at the time of heat treatment... | |
| This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches inclusive (25 to 305 mm) in nominal thickness at the time of heat treatment... | |
| This specification covers an aluminum alloy in the form of die forgings 12 inches (305 mm) and under in nominal thickness and of forging stock. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) from 0.375 to 1.300 inches (9.53 to 33.02 mm) in diameter or thickness, produced... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 22.5 square inches (145 cm 2x) maximum and... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles (shapes) and tubing. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles (shapes), and tubing 0.040 to 4.000 inches (1.00 to 100.00 mm) in nominal diameter, least... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum. | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross-sectional area of 32 square inches (206 cm 2x) maximum (see... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross-sectional area of 32 square inches (206 cm 2x), maximum (see... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches (127.00 mm), inclusive in nominal diameter or least thickness... | |
| This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing. | |
| This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.063 to 0.375 inch (1.6 to 10 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of extruded profiles (shapes). | |
| This specification covers an aluminum alloy in the form of extruded profiles with a maximum cross-sectional area of 25 in 2x (160.29 cm 2x) and nominal thicknesses from 0.250 to... | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 4.500 inches (1.02 to 114.30 mm), inclusive, in thickness produced with maximum... | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 55.5 in 2x (35 806 mm 2x)... | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 56.1 in 2x (36 193 mm 2x)... | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with thickness between 0.040 and 2.500 inches (1.02 to 38.10 mm) in thickness,... | |
| This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with thicknesses 0.040 to 2.500 inches (1.02 to 38.10 mm), inclusive, having a... | |
| This specification covers an aluminum alloy in the form of hand forgings 11 inches (280 mm) and under in nominal thickness, and of forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings 11.000 inches (280 mm) and under in nominal thickness and of forging stock of any size (see 8.6... | |
| This specification covers an aluminum alloy in the form of hand forgings 12 inches (305 mm) and under in nominal thickness and of forging stock. | |
| This specification covers an aluminum alloy in the form of hand forgings 12 inches (305 mm), inclusive, and under in nominal thickness and forging stock of any size (see 8.5... | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inch (12.7 to 38.1 mm) inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inch, incl (12.70 to 38.10 mm, incl) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.7 to 38.1 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 2.000 inch, incl (12.70 to 50.80 mm, incl) in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 2.000 inches (12.70 to 50.80 mm), inclusive, in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inch (12.70 to 57.15 mm) in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inches (12.70 to 57.15 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate 0.500 to 4.500 inch (12.7 to 114.3 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch (19.05 to 38.10 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch (19.05 to 38.10 mm), inclusive, in nominal thickness. | |
| This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch, incl ( 19.05 to 38.10 mm, incl) in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inch (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inch (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inches (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate 1.000 to 6.000 inches (25.40 to 152.40 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 3.000 to 7.000 inches (76.20 to 177.80 mm) in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 4.000 to 10.000 inch (101.6 to 254.0 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 4.000 to 10.000 inches (101.6 to 254.0 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate 4.001 to 10.000 inches (101.60 to 254.00 mm), inclusive, in nominal thickness. | |
| This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of plate from 3.000 to 8.000 inches (76.20 to 203.20 mm) in thickness (see 8.4 ). | |
| This specification covers an aluminum alloy in the form of plate from 3.000 to 8.000 inches (76.20 to 203.20 mm) in thickness (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate with nominal thickness from 1.000 to 5.000 inches (25.40 to 127.00 mm), inclusive (see 8.5 ). | |
| This specification covers an aluminum alloy in the form of plate. | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing from 0.025 to 0.500 inches (0.64 to 12.70 mm) in wall thickness (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing having a nominal wall thickness of 0.120 to 0.400 inch (3.00 to 10.00 mm) inclusive (see 8.4... | |
| This specification covers an aluminum alloy in the form of seamless, drawn tubing. | |
| This specification covers an aluminum alloy in the form of sheet 0.125 to 0.249 inch (3.20 to 6.30 mm) incl, in nominal thickness (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.750 inch (0.203 to 44.450 mm) thick, supplied in the annealed (O) condition (see 8.4... | |
| This specification covers an aluminum alloy in the form of sheet and plate supplied in the annealed (O) condition. When specified, product shall be supplied in the "as fabricated" (F)... | |
| This specification covers an aluminum alloy in the form of sheet and plate with a thickness of 0.125 to 0.499 inch (3.20 to 12.67 mm), inclusive (See 8.4 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate with a thickness of 0.125 to 0.499 inch (3.20 to 12.67 mm), inclusive (see 8.6 ). | |
| This specification covers an aluminum alloy in the form of sheet and plate. | |
| This specification covers an aluminum alloy in the form of sheet from 0.063 to 0.249 inches (1.60 to 6.30 mm) in nominal thickness (see 8.7 ). | |
| This specification covers an aluminum alloy in the form of sheet, clad on one side. | |
| This specification covers an aluminum alloy in the form of sheet, clad on two sides. | |
| This specification covers an aluminum alloy in the form of sheet. | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 7.75 in 2x (5 000 mm 2x). | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 7.75 in 2x (5,000 mm 2x). | |
| This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 7.75 square inches (5000 mm 2x). | |
| This specification covers an aluminum alloy procured in the form of sheet 0.078 to 0.197 inch (2.00 to 5.00 mm), inclusive, in nominal thickness, Alclad on both sides (see 8.5... | |
| This specification covers an aluminum alloy procured in the form of sheet Alclad on both sides. | |
| This specification covers an aluminum-lithium alloy in the form of extruded profiles 0.040 to 1.000 inch, incl in thickness (see 8.5 ). | |
| This specification covers an aluminum-lithium alloy in the form of extruded profiles with a maximum cross-sectional area of 19 in 2x (123 cm 2x) and a maximum circle size of... | |
| This specification covers an aluminum-lithium alloy in the form of extruded profiles with a maximum cross-sectional area of 19 square inches (123 cm 2x) and a maximum circle size of... | |
| This specification covers an aluminum-lithium alloy in the form of extruded profiles. | |
| This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inch (12.70 to 165.10 mm) inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see 8.5 ). | |
| This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see 8.6 ). | |
| This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ). | |
| This specification covers an aluminum-lithium alloy in the form of plate. | |
| This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) made by mechanical alloying of 6061B aluminum powder and SiC particulate, which is then consolidated by Hot Isostatic... | |
| This specification covers the specific requirements for 2017 aluminum alloy bar, rod and wire produced by rolling, drawing or cold finishing supplied in the annealed (O temper) condition (see 8.4... | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: LA141A UNS Number: M14141 | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: LA141A-T7 UNS Number: M14141 | |
| This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of July, 1991. |
| << Prev | Next >> |