This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a cross sectional area of 42 square inches (271 square centimeters) maximum and a circumscribing circle diameter (circle size) of 15 inches (38 cm) maximum (see 8.9 ). See 8.3 for definition of circumscribing circle size.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS4287B |
| Product Name | Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1 to 4% and Aged |