This specification covers an aluminum alloy procured in the form of extruded bars, rods, and profiles (shapes) with nominal thickness up to 3.000 inch (76.20 mm), inclusive, and having a cross-sectional area of 26.3 square inches (170 cm 2x) maximum and circle size of 15.3 inches (389 mm) maximum (see 8.7 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS4336C |
| Product Name | Aluminum Alloy, Extruded Rod, Bar, and Profiles (7055-T76511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged |