This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) with a maximum cross-sectional area of 25 in 2x (161 cm 2x), a maximum circle size of 12 inches (305 mm) and a nominal thickness up to 3.250 inch (82.54 mm), inclusive.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS4338B |
| Product Name | Aluminum Alloy, Extrusions 4.0Cu - 1.3Mg - 0.60Mn (2026-T3511) Solution Heat Treated and Stress Relieved by Stretching |