SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 70 80 90 100 112
Product Name Notes
No scope available.
Technical Standard
The product shall consist of 5-ply yarn having 720 continuous filaments per ply and a maximum of 4 turns per inch (25.4 mm).
This specification and its supplementary detail specifications cover an aromatic polyamide in the form of cord.
This specification and its supplementary detail specifications cover boron filaments in the form of tape impregnated with epoxy resin, the resin to be supplied in a "B" stage condition.
This specification and its supplementary detail specifications cover carbon (graphite) fibers in the form of continuous multifilament tow and yarn.
This specification and its supplementary detail specifications cover carbon fibers in the form of continuous multifilament tow and yarn.
This specification and its supplementary detail specifications cover carbon fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplied in a "B" stage...
This specification and its supplementary detail specifications cover carbon fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
This specification and its supplementary detail specifications cover continuous multifilament carbon tow woven into fabric and impregnated with uncured resin.
This specification and its supplementary detail specifications cover flame resistant cloth woven from various fibers.
This specification and its supplementary detail specifications cover glass cloth impregnated with a heat-reactive, thermosetting, addition-cure polyimide resin system, the resin to be supplied in a "B" stage condition.
This specification and its supplementary detail specifications cover graphite fibers in the form of continuous multifilament tow and yarn.
This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplied in a "B" stage...
This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplier in a "B" stage...
This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
This specification and its supplementary detail specifications cover interleaf carrier materials in the form of polyethylene film or coated paper tape or sheeting.
This specification and its supplementary detail specifications cover interleaf carrier materials in the form of resin-impregnated, fiber-reinforced tapes.
This specification and its supplementary detail specifications cover interleaf carrier materials used to support uncured, resin-impregnated, fiber-reinforced tapes.
This specification and its supplementary detail specifications cover organic fibers in the form of cloth impregnated with epoxy resin, the resin to be supplied in a "B" stage condition.
This specification and its supplementary detail specifications cover organic fibers in the form of continuous, multifilament yarn and roving.
This specification and its supplementary detail specifications cover tape and sheet fabricated using carbon fibers impregnated with epoxy resin.
This specification and its supplementary detail specifications cover two types of metallized nylon cloth.
This specification and its supplementary detail specifications covers organic fibers in the form of continuous, multifilament yarn and roving.
This specification cover glass cloth impregnated with a heat-reactive, thermosetting, addition-cure polyimide resin system, the resin to be supplied in a "B" stage condition.
This specification covers "E" glass in the form of woven cloth.
This specification covers "E" glass in the form of woven fabrics.
This specification covers "S" glass in one style of woven fabric with an HTS-904 finish.
This specification covers "S" glass in the form of woven fabric.
This specification covers a 95% alumina ceramic in the form of sheet glazed on one face.
This specification covers a 95% alumina-base ceramic in the form of sheet glazed on one face.
This specification covers a barium aluminum borosilicate glass in the form of sheet.
This specification covers a fire-retardant-treat ed cotton twill in the form of cloth.
This specification covers a glass cloth impregnated with a heat-curable epoxy resin system, the resin being processed to a "B" stage condition, and furnished in the form of continuous rolls.
This specification covers a kraft paper, coated on both sides and with different release characteristics on each side (i.e., differentially coated), supplied in the form of rolls of sheeting or...
This specification covers a nylon cloth in the form of tape.
This specification covers a paper, coated on both sides and with different release characteristics on each side (i.e., differentially coated), supplied in the form of rolls of sheeting or reels...
This specification covers a polyester and cotton blended broadcloth, chemically treated with a durable press finish and cured.
This specification covers a resin-coated, high-tenacity, continuous-filament nylon in the form of flat braid.
This specification covers a style 181 glass cloth impregnated with a heat-curable epoxy resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls.
This specification covers a style 181 glass cloth impregnated with a heat-curable polyester resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls.
This specification covers a style 7781 glass cloth impregnated with a heat-curable epoxy resin system, the resin being processed to a "B" stage condition, and furnished in the form of...
This specification covers a style 7781 glass cloth impregnated with a heat-curable polyester resin system, the resin being processed to a "B" stage condition, and furnished in the form of...
This specification covers a synthetic rubber-coated, high-tenacity, continuous-filament polyester in the form of flat braid.
This specification covers AMS 3894 epoxy-resin-impregna ted graphite-fiber broadgoods and tape in the form of multi-plied unidirectional layers constructed from the same or uniform fibers and supplied as broadgood rolls,...
This specification covers asbestos felting impregnated with phenolic resin, the resin being processed to a "B" stage condition, and furnished in continuous rolls.
This specification covers both woven and nonwoven absorbent materials supplied as either dry cloths or as presaturated cloths for solvent cleaning process applications.
This specification covers both woven and nonwoven absorbent materials supplied either as dry cloths or presaturated cloths for solvent cleaning process applications.
This specification covers both woven and nonwoven absorbent materials supplied in the form of cloths.
This specification covers cloth woven from high-modulus, continuous, multifilament yarn.
This specification covers cloths woven from high-modulus, continuous, multifilament yarn.
This specification covers continuous filaments consisting of boron deposited on a tungsten substrate by the hydrogen reduction of boron trichloride.
This specification covers continuous, multiple-strand, glass roving of Type "S" glass impregnated with a heat-curable epoxy resin matrix and processed to a "B" stage condition.
This specification covers continuous, multiple-strand, roving of Type "S" glass impregnated with a heat-curable epoxy resin matrix and processed to a "B" stage condition.
This specification covers continuous, multiple-strand, roving of Type "S-2" glass impregnated with a heat-curable epoxy resin matrix and processed to a "B" stage condition.
This specification covers dense, ultra-high alumina in the form of moldings and extrusions.
This specification covers epoxy-resin-impregna ted carbon-fiber broadgoods and tape in the form of multi-plied unidirectional layers constructed from the same or uniform fibers and supplied as broadgood rolls, tape, or...
This specification covers fabrics woven from high-modulus, continuous, multifilament yarn.
This specification covers filaments consisting of boron deposited on a tungsten substrate in continuous lengths.
This specification covers glass roving impregnated with epoxy resin, the resin being partially processed to a "B" stage condition.
This specification covers high-purity (99.90%) silica in the form of woven cloth.
This specification covers high-purity (99.95%) silica in the form of woven cloth.
This specification covers high-purity not less than (99.95%) silica in the form of woven cloth.
This specification covers high-purity silica (99.90%) in the form of woven cloth.
This specification covers high-purity silica in the form of woven cloth.
This specification covers one style of glass cloth impregnated with a polyester resin system, the resin being processed to a "B" stage condition.
This specification covers one type of aromatic polyamide in the form of cord.
This specification covers one type of asbestos fabric impregnated with polytetrafluoroethyl ene in the form of woven sheet or strip or of braided tubing.
This specification covers one type of carbon (graphite) fiber in the form of tow.
This specification covers one type of carbon fiber in the form of tow.
This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or...
This specification covers one type of continuous multifilament carbon fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn...
This specification covers one type of crystallized glass ceramic in the form of cast and pressed shapes.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0008 in. (0.20 mm) in diameter in the form of continuous tape supported on a glass fabric carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0008 in. (0.200 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0008 inch (0.203 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.004 in. (0.10 mm) in diameter in the form of continuous tape supported on a glass fabric carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.004 in. (0.100 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.004 inch (0.102 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0040 inch (0.102 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0056 in. (0.14 mm) in diameter in the form of continuous tape supported on a glass fabric carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0056 in. (0.140 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0056 inch (0.142 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0080 in. (0.200 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0080 inch (0.203 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
This specification covers one type of epoxy-resin-impregna ted carbon (graphite) fibers in the form of tape and sheet.
This specification covers one type of epoxy-resin-impregna ted carbon fibers in the form of eight harness satin fabric woven from continuous fiber tow.
This specification covers one type of epoxy-resin-impregna ted carbon fibers in the form of tape and sheet.
This specification covers one type of epoxy-resin-impregna ted graphite fibers in the form of tape and sheet.
This specification covers one type of epoxy-resin-impregna ted organic fibers in the form of woven cloth.
This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for high flow and...
This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for low flow and...
This specification covers one type of glass cloth impregnated with a heat-reactive, thermosetting, hot-melt, addition-type polyimide resin system, furnished in continuous rolls of full width material.
This specification covers one type of glass cloth impregnated with a heat-reactive, thermosetting, hot-melt, addition-type, polyimide resin system, furnished in continuous rolls of full width material.
This specification covers one type of glass cloth impregnated with a heat-reactive, thermosetting, solution-addition-ty pe PMR-15 polyimide resin system, supplied in the form of continuous rolls of full width cloth...
This specification covers one type of graphite fiber in the form of collimated yarn.
This specification covers one type of graphite fiber in the form of tow.
This specification covers one type of graphite fiber.
This specification covers one type of metallized nylon cloth.
This specification covers one type of nylon cloth coated with chloroprene (CR) rubber.
This specification covers one type of nylon cloth in the form of tape.
This specification covers one type of nylon coated with chloroprene (CR) rubber in the form of cloth.
This specification covers one type of organic fiber in the form of roving. The product shall be formed as five ends of 1420 denier (1580 d tex) yarn (AMS 3901/4)...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as five ends of 1420 denier (1580 d tex) yarn (AMS3901/4) collected...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as five ends of 1420 denier yarn (AMS 3901/4) collected into an...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as four ends of 1140 denier (1270 d tex) yarn (AMS 3901/3)...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as four ends of 1140 denier (1270 d tex) yarn (AMS3901/3) collected...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as four ends of 1140 denier yarn (AMS 3901/3) collected into an...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as three ends of 2450 denier yarn (AMS 3901/13) collected into an...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as three ends of 2450 denier yarn (AMS3901/13) collected into an approximately...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as three ends of 2840 (3160 d tex) denier yarn (AMS 3901/14)...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as three ends of 2840 (3160 d tex) denier yarn (AMS3901/14) collected...
This specification covers one type of organic fiber in the form of roving. The product shall be formed as three ends of 2840 denier yarn (AMS 3901/14) collected into an...
This specification covers one type of organic fiber in the form of yarn. The product shall be formed as a multiplicity of filaments drawn together and gathered into an approximately...
This specification covers one type of organic fiber in the form of yarn. The product shall be formed as a multiplicity of filaments drawn together into an approximately parallel arrangement.
This specification covers one type of paper coated on both sides with polyethylene film in the form of rolls of sheeting or reels of unperforated tape of the width specified.
This specification covers one type of paper in the form of perforated tape of the width specified herein.
This specification covers one type of paper, coated on both sides with polyethylene film, of the width specified herein.
This specification covers one type of parchment in the form of rolls of sheeting or reels of unperforated tape of the width specified.
This specification covers one type of polyethylene film in the form of rolls of sheeting or reels of imperforated tape of the width specified.
This specification covers one type of polyethylene film in the form of rolls of sheeting or reels of unperforated tape of the width specified.
This specification covers one type of quartz cloth impregnated with a heat-reactive, thermo-setting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls...
This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, hot-melt, addition-type, polyimide resin system, furnished in continuous rolls of full width material.
This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls...
This specification covers one type of thermoplastic, polysulfone resin-impregnated carbon fibers in the form of tape or sheet.
This specification covers one type of thermoplastic, polysulfone resin-impregnated graphite fibers in the form of tape or sheet.
This specification covers one type of thermoplastic, polysulfone-resin-im pregnated carbon fibers in the form of tape or sheet.
This specification covers one type of thermoplastic, polysulfone-resin-im pregnated graphite fibers in the form of tape or sheet.
This specification covers one type of toughened, high-impact epoxy-resin-impregna ted carbon fibers in the form of tape and sheet.
This specification covers one type of wire-reinforced asbestos fabric impregnated with polytetrafluoroethyl ene resin in the form of woven sheet or strip and braided tubing or strip.
This specification covers one type of woven glass cloth treated with a chrome-silane finish. a chrome-silane finish.
This specification covers one type of woven glass cloth treated with a chrome-silane finish.
This specification covers one type of woven glass fabric treated with a chrome-silane finish.
This specification covers one weight and one weave of aramid cloth.
This specification covers one weight and one weave of novoloid/aramid cloth.
This specification covers one weight and one weave of nylon cloth.
This specification covers organic fibers in the form of roving produced by gathering yarns into an approximately parallel arrangement without twist.
This specification covers polytetrafluoroethyl ene resin in the form of asbestos-fiber-reinf orced sheet. Primarily for gaskets requiring a minimum variation in thickness and compatibility with liquid oxygen. This product contains...
This specification covers polytetrafluoroethyl ene resin in the form of asbestos-fiber-reinf orced sheet.
This specification covers polytetrafluoroethyl ene resin in the form of sbestos-fiber-reinfo rced sheet.
This specification covers synthetic-rubber-coa ted nylon in the form of flat braid.
This specification covers two styles of glass cloth impregnated with a polyester resin system, the resin being processed to a "B" stage condition. Either style of glass may be used.
This specification covers wax-coated nylon in the form of flat braid.
This specification covers woven, nonwoven, and knit absorbent materials supplied either as dry cloths or presaturated cloths for solvent cleaning process applications.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of February 1996.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of January 1990.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of July, 1991.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of February 1996.
This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of June, 1996.
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of July, 1992.
This specification has been designated as "SUPERSEDED" by the Aerospace Materials Division, SAE, as of September 1991.
This specification is declared "CANCELLED" by the Aerospace Materials Division, SAE, as of 1-1-82. By this action, subject specification number and title will be deleted from the active specification index...
This specification was declared "NONCURRENT"^by the Aerospace Materials Division, SAE, as of 2-1-56. It was recommended that this specification not be specified for new designs. This cover sheet should be...

<< Prev Next >>