Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 351 352 353 354 355 356 357 358 359 360 361 362 363 370 380 390 400 410 420 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
Acceptance Inspection for Direct Connected Alternating Current Static Watt-Hour Meters for Active Energy (Classes 1 and 2)
Aerospace series - Blind bolt, 100\xb0 flush head, high strength
Aerospace series - Blind bolt, protruding head, high strength, pulltype
Aerospace series - Fitting end, 24\xb0 internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series -...
Aerospace series - Plug, protective, non-metallic, for NAS1760 fitting ends and AS33649 boss ports
Aerospace series \x96 Rod-end, with bearing per EN 6096, with self-lubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank \x96 Dimensions and loads \x96 Inch series...
Aerospace series \x97 Cap, protective, non-metallic for fitting ends = 3 000 PSI hydraulic systems
Aerospace series \x97 Cap, protective, nonmetallic, for EN 6123 fitting ends
Aerospace series \x97 Fitting end, 24\xb0 internal cone, external thread, flareless type \x97 Extra fine thread pitch \x97 Inch series \x97 Design standard
Aerospace series \x97 Plug, protective, nonmetallic, for EN 6123 fitting ends
Alternating Current Static Var-Hour Meters for Reactive Energy (Classes 2 and 3)
Aluminium-Clad Steel Wires for Electrical Purposes
Broadcast Video Tape Recorders - Methods of Measurement Part 1: Mechanical Measurements
Broadcast Video Tape Recorders - Methods of Measurement Part 3: Electrical Measurements for Analogue Component Video Signals
Broadcast Video Tape Recorders - Methods of Measurement Part 4: Analogue Audio Performance Measurements
Broadcast Video Tape Recorders Part 2: Electrical Measurements of Analogue Composite Video Signals
Calibration of Fibre Optic Power Meters
Capacitors for Microwave Ovens - Part 1: General
Ceramic Pressurized Hollow Insulators for High-Voltage Switchgear and Controlgear
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 1: Determination of the Entrance Field Size
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 2: Determination of the Conversion Factor
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 3: Determination of the Luminance Distribution and Luminance Non- Uniformity
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 4: Determination of the Image Distortion
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 5: Determination of the Detective Quantum Efficiency
Characteristics of Electro-Optical X-Ray Image Intensifiers for Medical Electrical Equipment Part 6: Determination of the Contrast Ratio and Veiling Glare Index
Characteristics of Electro-Optical X-Ray Imaging Intensifiers for Medical Electrical Equipment Part 7: Determination of the Modulation Transfer Function
Classification and designation of documents for plants, systems and equipment - Part 1: Rules and classification tables
Classification and Designation of Documents for Plants, Systems and Equipment
Compression and mechanical connectors for power cables for rated voltages up to 36 kV (Um = 42 kV) Part 1: Test methods and requirements
Conduit systems for cable management - Part 21: Particular requirements - Rigid conduit systems
Conduit systems for cable management - Part 22: Particular requirements - Pliable conduit systems
Conduit systems for cable management - Part 23: Particular requirements - Flexible conduit systems
Conduit systems for cable management - Part 25: Particular requirements - Conduit fixing devices
Conduit systems for cable management Part 1: General requirements
Conduit systems for cable management Part 21: Particular requirements Rigid conduit systems
Conduit systems for cable management Part 22: Particular requirements Pliable conduit systems
Conduit systems for cable management Part 23: Particular requirements Flexible conduit systems
Conduit systems for cable management Part 24: Particular requirements - Conduit systems buried underground
Convertor Transformers - Part 1: Transformers for Industrial Applications
Convertor Transformers - Part 2: Transformers for HVDC Applications
Deep-Fat Fryers for Household Use Methods for Measuring the Performance
Distribution Automation Using Distribution Line Carrier System Part 4: Data Communication Protocols Section 1: Reference Model of the Communication System
Distribution Automation Using Distribution Line Carrier System Part 4: Data Communication Protocols Section 32: Data Link Layer - Logical Link Control (LLC)
Distribution Automation Using Distribution Line Carrier System Part 4: Data Communication Protocols Section 42: Application Protocols - Application Layer
Distribution Automation Using Distribution Line Carrier Systems - Part 3-22: Mains Signalling Requirements - MV Phase-to-Earth and Screen-to-Earth Intrusive Coupling Devices
Distribution Automation Using Distribution Line Carrier Systems - Part 4-33: Data Communication Protocols - Data Link Layer - Connection Oriented Protocol
Distribution Automation Using Distribution Line Carrier Systems - Part 4-511: Data Communication Protocols - Systems Management - CIASE Protocol
Distribution Automation Using Distribution Line Carrier Systems - Part 4-512: Data Communication Protocols - System Management Using Profile 61334-5-1 - Management Information Base (MIB)
Distribution Automation Using Distribution Line Carrier Systems - Part 4-61: Data Communication Protocols - Network Layer - Connectionless Protocol
Distribution Automation Using Distribution Line Carrier Systems - Part 5-1: Lower Layer Profiles - The Spread Frequency Shift Keying (S-FSK) Profile.
Distribution Automation Using Distribution Line Carrier Systems - Part 6: A-XDR Encoding Rule
Distribution Automation Using Distribution Line Carrier Systems Part 3: Mains Signalling Requirements Section 21: MV Phase-to-Phase Isolated Capacitive Coupling Device
Distribution Automation Using Distribution Line Carrier Systems Part 4: Data Communication Protocols Section 41: Application Protocols Distribution Line Message Specification
Electric Shavers for Household Use Methods for Measuring the Performance
Electric Traction - Rolling Stock - Combined Testing of Inverter-Fed Alternating Current Motors and Their Control
Electrical Accessories - Cable Reels for Household and Similar Purposes
Electrical accessories \x97 Cable reels for household and similar purposes
Electrical apparatus for use in the presence of combustible dust - Part 0: General requirements
Electrical apparatus for use in the presence of combustible dust - Part 11: Protection by intrinsic safety \x93iD\x94
Electrical apparatus for use in the presence of combustible dust - Part 4: Type of protection \x93pD\x94
Electrical apparatus for use in the presence of combustible dust Part 10: Classification of areas where combustible dusts are or may be present
Electrical apparatus for use in the presence of combustible dust Part 14: Selection and installation
Electrical apparatus for use in the presence of combustible dust Part 17: Inspection and maintenance of electrical installations in hazardous areas (other than mines)
Electrical apparatus for use in the presence of combustible dust Part 18: Protection by encapsulation \x93mD\x94
Electrical apparatus for use in the presence of combustible dust Part 1: Protection by enclosures \x93tD\x94
Electrical Apparatus for Use in the Presence of Combustible Dust Part 2: Test Methods Section 2.2 : Method for Determining the Electrical Resistivity of Dust in Layers
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote...
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to...
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with interfaces according...
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 3-1: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) -...
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 3\x962: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) - Industrial...
Electrical Equipment for Measurement, Control and Laboratory Use - EMC Requirements
Electrical equipment for measurement, control and laboratory use EMC requirements Part 1: General requirements
Electrical equipment for measurement, control and laboratory use EMC requirements Part 2-1: Particular requirements Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected...
Electrical equipment for measurement, control and laboratory use EMC requirements Part 2-2: Particular requirements Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in...
Electrical equipment for measurement, control and laboratory use EMC requirements Part 2-6: Particular requirements In vitro diagnostic (IVD) medical equipment
Electrical Insulating Materials - Method to Evaluate the Resistance to Tracking and Erosion - Rotating Wheel Dip Test
Electrical Insulating Materials - Methods of Test for Hydrolytic Stability Part 2: Moulded Thermosets
Electrical insulating materials and systems \x97 A.C. voltage endurance evaluation
Electroacoustics - Octave-Band and Fractional-Octave-Ba nd Filters
Electroacoustics - Specifications for Personal Sound Exposure Meters
Electroacoustics \x96 Specifications for personal sound exposure meters
Electroacoustics \x97 Octave-band and fractional-octave-ba nd filters Part 1: Specifications
Electroacoustics \x97 Octave-band and fractional-octave-ba nd filters Part 2: Pattern-evaluation tests
Electroacoustics \x97 Octave-band and fractional-octave-ba nd filters Part 3: Periodic tests
Electroacoustics Instruments for Measurement of Aircraft Noise - Performance Requirements for Systems to Measure One-Third-Octave Band Sound Pressure Levels in Noise Certification of Transport-Category Aircraft
Electronic railway equipment - Train communication network (TCN) Part 1: General architecture
Electronic railway equipment - Train communication network (TCN) Part 2-1: Wire Train Bus (WTB)
Electronic railway equipment - Train communication network (TCN) Part 2-2: Wire Train Bus conformance testing
Electronic railway equipment - Train communication network (TCN) Part 2-3: TCN communication profile
Electronic railway equipment - Train communication network (TCN) Part 3-1: Multifunction Vehicle Bus (MVB)
Electronic railway equipment - Train communication network (TCN) Part 3-2: MVB (Multifunction Vehicle Bus) conformance testing
Electronic railway equipment - Train communication network (TCN) Part 3-3: CANopen Consist Network (CCN)
Electronic railway equipment \x97 Train communication network (TCN) Part 2-5: Ethernet train backbone
Electronic railway equipment \x97 Train communication network (TCN) Part 3-4: Ethernet Consist Network (ECN)
Electrostatics - Part 2-3: Methods of Test for Determining the Resistance and Resistivity of Solid Planar Materials Used to Avoid Electrostatic Charge Accumulation
Electrostatics - Part 3-1: Methods for Simulation of Electrostatic Effects - Human Body Model (HBM) - Component Testing
Electrostatics - Part 3-2: Methods for Simulation of Electrostatic Effects - Machine Model (MM) - Component Testing
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
Electrostatics - Part 4-3: Standard Test Methods for Specific Applications - Footwear
Electrostatics - Part 5-1: Protection of Electronic Devices from Electrostatic Phenomena - General Requirements
Electrostatics - Part 5-2: Protection of Electronic Devices from Electrostatic Phenomena - User Guide
Electrostatics Part 2-1: Measurement methods - Ability of materials and products to dissipate static electric charge
Electrostatics Part 2-1: Measurement methods Ability of materials and products to dissipate static electric charge
Electrostatics Part 4-1: Standard test methods for specific applications Electrical resistance of floor coverings and installed floors
Electrostatics Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
Electrostatics Part 4-4: Standard test methods for specific applications Electrostatic classification of flexible intermediate bulk containers (FIBC)
Electrostatics Part 4-5: Standard test methods for specific applications Methods for characterizing the electrostatic protection of footwear and flooring in combination with a person
Electrostatics Part 4-6: Standard test methods for specific applications - Wrist straps
Electrostatics Part 4-7: Standard test methods for specific applications - Ionization
Electrostatics Part 4-8: Standard test methods for specific applications \x97 Electrostatic discharge shielding \x97 Bags
Electrostatics Part 4-9: Standard test methods for specific applications \x97 Garments
Electrostatics Part 5-3: Protection of electronic devices from electrostatic phenomena - Properties and requirements classifications for packaging intended for electrostatic discharge sensitive devices
Evaluation and Routine Testing in Medical Imaging Departments - Part 2: Constancy Tests - Section 2.6: Method for X-Ray Equipment for Computed Tomography
Evaluation and Routine Testing in Medical Imaging Departments - Part 3-1: Acceptance Tests - Imaging Performance of X-Ray Equipment for Radiographic and Radioscopic Systems
Evaluation and Routine Testing in Medical Imaging Departments Part 2: Constancy Tests Section 2.4: Method for Hard Copy Cameras
Evaluation and Routine Testing in Medical Imaging Departments Part 2: Constancy Tests Section 2.5: Method for Image Display Devices
Evaluation and Routine Testing in Medical Imaging Departments Part 3-4: Acceptance Tests - Imaging Performances of Dental X-Ray Equipment
Evaluation and routine testing in medical imaging departments Part 3-5: Acceptance tests Imaging performance of computed tomography X-ray equipment
Evaluation and Routine Testing in Medical Imaging Departments Part 3: Acceptance Tests Section 3.2: Imaging Performance of Mammographic X-Ray Equipment
Evaluation and Routine Testing in Medical Imaging Departments Part 3: Acceptance Tests Section 3.3: Imaging Performance of X-Ray Equipment for Digital Subtraction Angiography (DSA)
Fibre Optic Adaptors Part 1-1: Blank Detail Specification
Fibre Optic Adaptors Part 1: Generic Specification
Fibre Optic Communication Subsystem Basic Test Procedures - Part 1-1: Test Procedures for General Communication Subsystems - Transmitter Output Optical Power Measurement for Single-Mode Optical Fibre Cable
Fibre Optic Communication Subsystem Basic Test Procedures - Part 1-3: Test Procedures for General Communication Subsystems - Central Wavelength and Spectral Width Measurement
Fibre Optic Communication Subsystem Basic Test Procedures - Part 2-1: Test Procedures for Digital Systems - Receiver Sensitivity and Overload Measurement
Fibre Optic Communication Subsystem Basic Test Procedures - Part 2-2: Test Procedures for Digital Systems - Optical Eye Pattern, Waveform, and Extinction Ratio
Fibre Optic Communication Subsystem Basic Test Procedures - Part 2-5: Test Procedures for Digital Systems - Jitter Transfer Function Measurement
Fibre Optic Communication Subsystem Basic Test Procedures - Part 2.4: Test Procedures for Digital Systems - Bit-Rate Tolerance Measurement
Fibre Optic Communication Subsystem Basic Test Procedures - Part 4-2: Fibre Optic Cable Plant - Single-Mode Fibre Optic Cable Plant Attenuation
Fibre optic communication subsystem test procedures - Digital systems - Part 2-8: Determination of low BER using Q-factor measurements
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
Fibre optic communication subsystem test procedures - Part 2-3: Digital systems - Jitter and wander measurements
Fibre optic communication subsystem test procedures - Part 2-9: Digital systems - Optical signal-to-noise ratio measurement for dense wavelength-division multiplexed systems
Fibre optic communication subsystem test procedures Part 2-10: Digital systems Time-resolved chirp and alpha-factor measurement of laser transmitters
Fibre optic communication subsystem test procedures Part 2-11: Digital systems Averaged Q-factor determination using amplitude histogram evaluation for optical signal quality monitoring
Fibre optic communication subsystem test procedures Part 2-12: Digital systems \x97 Measuring eye diagrams and Q-factor using a software triggering technique for transmission signal quality assessment
Fibre optic communication subsystem test procedures Part 4-4: Cable plants and links Polarization mode dispersion measurement for installed links
Fibre Optic Communication Subsystems - Part 1: Generic Specification
Fibre optic fan-outs - Part 1-1: Blank detail specification
Fibre Optic Interconnecing Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-31: Examinations and Measurements - Coupled Power Ratio Measurement for Fibre Optic Sources
Fibre optic interconnect devices and passive components - Basic test and measurement procedures Part 3-48: Examinations and measurements - Spring compression force of the coupling sleeve for rectangular ferrule multi-fibre...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-1: Tests - Vibration (Sinusoidal)
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-40: Tests - Screen Testing of Attenuation of Single-Mode Tuned Angles Optical Connectors
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-41: Tests - Screen Testing of Attenuation of Single-Mode Tuned Non-Angled Optical Fibre Connectors
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-42: Tests - Static Side Load for Connectors
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-43: Tests - Screen Testing of Return Loss of Single Mode PC Optical Fibre Connectors...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-45: Tests - Durability Test by Water Immersion
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-49: Tests - Connector installation test
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-51: Tests - Fibre optic connector test for transmission with applied tensile load - Singlemode...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-20: Examinations and Measurements - Directivity of Fibre Optic Branching Devices
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-21: Examinations and Measurements - Switching Time and Bounce Time
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-23: Examination and Measurements - Fibre Position Relative to Ferrule Endface
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-24: Examinations and Measurements - Keying Accuracy of Optical Connectors for Polarization Maintaining Fibre
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-36: Examinations and Measurements - Measurement Methods for the Inside and Outside Diameters of Fibre...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-37: Examinations and measurements - Endface angle of angle-polished optical fibres
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-40: Examinations and Measurements - Extinction Ratio of a Polarization Maintaining (pm) Fibre Pigtailed Connector...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-42: Examinations and measurements - Attenuation of single mode alignment sleeves and or adaptors with...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-4: Examination and Measurements - Attenuation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-5: Examinations and Measurements - Wavelength Dependence of Attenuation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-7: Examinations and Measurements - Wavelength Dependance of Attenuation and Return Loss
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3.33: Examinations and Measurements - Ferrule Withdrawal Force
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 1: General and Guidance
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-12: Tests - Impact
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-15: Tests - Torque Strength of Coupling Mechanisms
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-16: Tests - Mould Growth
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-17: Tests - Cold
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-2: Tests - Mating Durability
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-4: Tests - Fibre/Cable Retention
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-5: Tests - Torsion/Twist
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-6: Tests - Tensile Strength of Coupling Mechanism
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-7: Tests - Bending Moment
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-8: Tests - Bump
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-9: Tests - Shock
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.10: Tests - Crush Resistance
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.11: Tests - Axial Compression
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.13: Tests - Acceleration
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.18: Tests - Dry Heat - High Temperature Endurance
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.19: Tests - Damp Heat (Steady State)
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.20: Tests - Climatic Sequence
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.21: Tests - Composite Temperature-Humidity Cyclic Test
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.22: Tests - Change of Temperature
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.23: Tests - Sealing for Non-Pressurized Closures of Fibre Optic Devices
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.25: Tests - Sealing Endurance for Closures
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.26: Tests - Salt Mist
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.27: Tests - Dust - Laminar Flow
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.28: Tests - Industrial Atmosphere (Sulphur Dioxide)
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.29: Tests - Low Air Pressure
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.30: Tests - Solar Radiation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.31: Tests - Nuclear Radiation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.32: Tests - Water Vapour Permeation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.33: Tests - Assembly and Disassembly of Closures
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.34: Tests - Resistance to Solvents and Contaminating Fluids
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.35: Tests - Cable Nutation
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.36: Tests - Flammability (Fire Hazard)
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.37: Tests - Cable Bending for Closures
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2.38: Tests - Sealing for Pressurized Closures of Fibre Optic Devices
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2: Tests Section 14: Maximum Input Power
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2: Tests Section 39: Susceptibility to External Magnetic Fields
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-38: Examinations and measurements - Group delay, chromatic dispersion and phase ripple
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-45: Examinations and measurements - Attenuation of random mated multi-fibre connectors
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-46: Measurement - Bore diameter for guide pin in MT ferrules
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.10: Examinations and Measurements - Gauge Retention Force
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.11: Examinations and Measurements - Engagement and Separation Forces
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.13: Examinations and Measurements - Control Stability of a Fibre Optic Switch
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.14: Examinations and Measurements - Accuracy and Repeatability of the Attenuation Settings of a Variable Attenuator...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.15: Examinations and Measurements - Eccentricity of a Convex Polished Ferrule Endface
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.16: Examinations and Measurements - Endface Radius of Spherically Polished Ferrules
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.17: Examinations and Measurements - Endface Angle of Angle-Polished Ferrules
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.18: Examinations and Measurements - Keying Accuracy of an Angled Endface Connector
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.1: Examinations and Measurements - Visual Examination
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.2: Examinations and Measurements - Polarization Dependence of a Single-Mode Fibre Optic Device
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.34: Examinations and Measurements - Attenuation of Random Mated Connectors
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.39: Examinations and Measurements - PC Optical Connector Reference Plug Selection
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3.8: Examinations and Measurements - Ambient Ligt Susceptibility
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 12: Polarization Dependence of Attenuation of a Single-Mode Fibre Optic Component:...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 19: Polarization Dependence of Return Loss of a Single-Mode Fibre Optic...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 22: Ferrule Compression Force
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 25: Concentricity of the Ferrules and Ferrules with Fibre Installed
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 27: Measurement Method for the Hole Location of a Multiway Connector...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 3: Monitoring Change in Attenuation and in Return Loss (Multi Paths)...
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 6: Return Loss
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 9: Far-End Crosstalk
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 2-52: Tests \x97 Bending test for cords
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 2-55: Tests \x97 Strength of mounted adaptor
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-47: Examinations and measurements \x97 End face geometry of PC/APC spherically polished ferrules using interferometry
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-49: Examinations and measurements \x97 Guide pin retention force for rectangular ferrule multi-fibre connectors
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-50: Examinations and measurements \x97 Crosstalk for optical spatial switches
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-51: Examinations and measurements \x97 Pin gauge withdrawal force for rectangular ferrule multi-fibre connectors
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-52: Examinations and measurements \x97 Guide hole and alignment pin deformation constant, CD for 8 degree...
Fibre optic interconnecting devices and passive components \x97 Basic test and measurement procedures Part 3-53: Examinations and Measurements \x97 Encircled angular flux (EAF) measurement method based on two-dimensional far field...
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures - Part 2-24: Tests - Screeen Testing of Ceramic Alignment Split Sleeve by Stress Application
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-46: Tests Damp heat cyclic
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-47: Tests Thermal shocks
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-48: Tests Temperature-humidity cycling
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-26: Examinations and measurements Measurement of the angular misalignment between fibre and ferrule axes
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-28: Examinations and Measurements Transient Loss
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-29: Examinations and measurements Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM...
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-30: Examinations and measurements Polish angle and fibre position on single ferrule multifibre connectors
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-32: Examinations and measurements Polarization mode dispersion measurement for passive optical components
Fibre Optic Passive Components and Cable Assemblies Part 1: Capability Approval - Generic Specification
Fibre Optic Terminus Sets Part 1-1: Blank Detail Specification
Fibre Optic Terminus Sets Part 1: Generic Specification
Fibre-optic communication subsystem test procedures Part 4-1: Cable plant and links Multimode fibre-optic cable plant attenuation measurement
Filters Using Waveguide Type Dielectric Resonators Part 1: General Information, Standard Values and Test Conditions Section 1: General Information and Standard Values
Filters using waveguide type dielectric resonators Part 1: Generic specification
Filters using waveguide type dielectric resonators Part 2: Guide for use
Gas-Insulated Metal- Enclosed Switchgear for Rated Voltages 72,5 kV and Above - Requirements for Switching of Bus- Charging Currents by Disconnectors
Guide to Specification of Hydroturbine Control Systems
Harmonized System of Quality Assessment for Electronic Components Fibre Optic Fan-Outs Part 1: Generic Specification
Helical-Scan Digital Composite Video Cassette Recording System Using 12,65 mm (0,5 in) Magnetic Tape - Format D-3
High-Frequency Dielectric Heating Installations - Test Methods for the Determination of Power Output
High-Voltage/Low-Vol tage Prefabricated Substations
Household Electric Heating Pads - Methods for Measuring Performance
Household High-Fidelity Audio Equipment and Systems - Methods of Measuring and Specifying the Performance Part 1: General
Household High-Fidelity Audio Equipment and Systems - Methods of Measuring and Specifying the Performance Part 2: FM Radio Tuners
Household High-Fidelity Audio Equipment and Systems - Methods of Measuring and Specifying the Performance Part 3: Amplifiers
Household high-fidelity audio equipment and systems Methods of measuring and specifying the performance Part 5: Loudspeakers
Independent Gas-Fired Convection Heaters
Industrial Cable Reels
Industrial Microwave Heating Installations - Test Methods for the Determination of Power Output
Industrial Systems, Installations and Equipment - Structuring Principles and Reference Designations - Part 2: Classification of Objects and Codes for Classes
Industrial Systems, Installations and Equipment and Industrial Products Structuring Principles and Reference Designations Part 1: Basic Rules
Industrial-Process Control - Safety of Analyser Houses
Industrial-Process Control Systems - Classification of Adaptive Controllers for the Purpose of Evaluation
Information Technology - Coded Graphic Character Set for Use in the Preparation of Documents Used in Electrotechnology and for Information Interchange
Insulators for Overhead Lines with a Nominal Voltage above 1 000 V - Ceramic or Glass Insulator Units for D.C. Systems - Definitions, Test Methods and Acceptance Criteria
Interconnections of Satellite Receiving Equipment Part 1: Europe
International lamp coding system (ILCOS)
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
Lamp Controlgear - Part 1: General and Safety Requirements
Lamp Controlgear - Part 2-10: Particular Requirements for Electronic Invertors and Convertors for High-Frequency Operation of Cold Tubular Discharge Lamps (Neon Tubes)
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
Lamp Controlgear - Part 2-1: Particular Requirements for Starting Devices (Other Than Glow Starters)
Lamp Controlgear - Part 2-2: Particular Requirements for D.C> or A.C. Supplied Electronic Step-Down Convertors for Filament Lamps
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
Lamp Controlgear - Part 2-3: Particular Requirements for A.C. Supplied Electronic Ballasts for Fluorescent Lamps
Lamp Controlgear - Part 2-4: Particular Requirements for D.C. Supplied Electronic Ballasts for General Lighting
Lamp Controlgear - Part 2-5: Particular Requirements for D.C. Supplied Electronic Ballasts for Public Transport Lighting
Lamp Controlgear - Part 2-6: Particular Requirements for D.C. Supplied Electronic Ballasts for Aircraft Lighting
Lamp Controlgear - Part 2-7: Particular Requirements for D.C. Supplied Electronic Ballasts for Emergency Lighting
Lamp Controlgear - Part 2-8: Particular Requirements for Ballasts for Fluorescent Lamps
Lamp Controlgear - Part 2-9: Particular Requirements for Ballasts for Discharge Lamps (Excluding Fluorescent Lamps)
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Lamp controlgear Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
Lamp controlgear Part 2-7: Particular requirements for battery supplied electronic controlgear for emergency lighting (self-contained)
Lamp controlgear Part 2-7: Particular requirements for electric source for safety services (ESSS) supplied electronic controlgear for emergency lighting (self-contained)
Live working - Conformity assessment applicable to tools, devices and equipment
Live Working - Earthing or Earthing and Short-Circuiting Equipment Using Lances as a Short-Circuiting Device - Lance Earthing
Live working - Insulating hollow tubes for electrical purposes
Live Working - Portable Equipment for Earthing or Earthing and Short-Circuiting
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Live Working - Voltage Detectors - Part 3: Two-Pole Low Voltage Type
Live Working - Voltage Detectors - Part 5: Voltage Detecting Systems (VDS)
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
Live Working - Voltage Detectors Part 2: Resistive Type to be Used for Voltages of 1 kV to 36 kV A.C
Marking of Electrical Equipment with Ratings Related to Electrical Supply - Safety Requirements
Marking on U and E Ferrite Cores
Materials for Interconnection Structures Part 5: Sectional Specification Set for Conductive Foils and Films with and without Coatings Section 1: Copper Foils (for the Manufacture of Copper- Clad Base Materials)...
Materials for Interconnection Structures Part 5: Sectional Specification Set for Conductive Foils and Films with or without Coatings Section 4: Conductive Inks
Materials for Interconnection Structures Part 7: Sectional Specification Set for Restraining Core Materials Section 1: Copper/Invar/Copper
Materials for Interconnection Structures Part 8: Sectional Specification Set for Non-Conductive Films and Coatings Section 7: Marking Legend Inks
Materials for Interconnection Structures Part 8: Sectional Specification Set for Non-Conductive Films and Coatings Section 8: Temporary Polymer Coatings
Materials for Printed Boards and Other Interconnecting Structures - Part 2-12: Sectional Specification Set for Reinforced Base Materials, Clad and Unclad - Epoxide Non-Woven Aramid Laminate of Defined Flammability, Copper-Clad...
Materials for Printed Boards and Other Interconnecting Structures - Part 2-13: Sectional Specification Set for Reinforced Base Materials, Clad and Unclad - Cyanate Ester Non-Woven Aramid Laminate of Defined Flammability,...
Materials for Printed Boards and Other Interconnecting Structures - Part 2-18: Reinforced Base Materials, Clad and Unclad - Polyester Non-Woven Fibreglass Reinforced Laminated Sheet of Defined Flammability (Vertical Burning Test),...
Materials for Printed Boards and Other Interconnecting Structures - Part 2-19: Reinforced Base Materials, Clad and Unclad - Epoxide Cross-Plied Linear Fibreglass-Reinforce d Laminated Sheets of Defined Flammability (Vertical Burning...
Materials for printed boards and other interconnecting structures - Part 2-22: Reinforced base materials, clad and unclad - Modified non-halogenated epoxide woven E-glass laminated sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures - Part 2-26: Reinforced base materials, clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminated sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures - Part 2-35: Reinforced base materials, clad and unclad - Modified epoxide woven E-glass laminate sheets of defined flammability (vertical burning test),...
Materials for printed boards and other interconnecting structures - Part 2-36: Reinforced base materials, clad and unclad - Epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad...
Materials for printed boards and other interconnecting structures - Part 2-37: Reinforced base materials, clad and unclad - Modified non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures - Part 2-38: Reinforced base materials, clad and unclad - Non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning test),...
Materials for Printed Boards and Other Interconnecting Structures - Part 2-4: Reinforced Base Materials, Clad and Unclad - Polyester Non-Woven/Woven Fibreglass Laminated Sheet of Defined Flammability (Vertical Burning Test), Copper-Clad...
Materials for Printed Boards and Other Interconnecting Structures - Part 3-3: Sectional Specification Set for Unreinforced Base Materials, Clad and Unclad (Intended for Flexible Printed Boards) - Adhesive Coated Flexible...
Materials for Printed Boards and Other Interconnecting Structures - Part 3-4: Sectional Specification Set for Unreinforced Base Materials, Clad and Unclad (Intended for Flexible Printed Boards) - Adhesive Coated Flexible...
Materials for Printed Boards and Other Interconnecting Structures - Part 3-5: Sectional Specification Set for Unreinforced Base Materials, Clad and Unclad (Intended for Flexible Printed Boards) - Transfer Adhesive Films...
Materials for printed boards and other interconnecting structures - Part 4-11: Sectional specification set for prepreg materials, unclad - Non-halogenated epoxide, woven E-glass prepreg of defined flammability
Materials for printed boards and other interconnecting structures - Part 4-12: Sectional specification set for prepreg materials, unclad - Non-halogenated multifunctional epoxide woven E-glass prepreg of defined flammability
Materials for printed boards and other interconnecting structures - Part 4-14: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Epoxide woven E-glass prepreg of...
Materials for printed boards and other interconnecting structures - Part 4-15: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Multifunctional epoxide woven E-glass prepreg...
Materials for printed boards and other interconnecting structures - Part 4-16: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Multifunctional non-halogenated epoxide woven E-glass...
Materials for printed boards and other interconnecting structures - Part 4-17: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Non-halogenated epoxide woven E-glass prepreg...
Materials for printed boards and other interconnecting structures - Part 4-1: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Epoxide woven E-glass prepreg of...
Materials for printed boards and other interconnecting structures - Part 4-5: Sectional specification set for prepreg materials, unclad - Polyimide, modified or unmodified, woven E-glass prepreg of defined flammability
Materials for printed boards and other interconnecting structures Part 2-10: Reinforced base materials clad and unclad Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined...
Materials for printed boards and other interconnecting structures Part 2-11: Reinforced base materials, clad and unclad Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability...
Materials for printed boards and other interconnecting structures Part 2-1: Reinforced base materials, clad and unclad Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
Materials for printed boards and other interconnecting structures Part 2-21: Reinforced base materials, clad and unclad Non-halogenated epoxide woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad...
Materials for printed boards and other interconnecting structures Part 2-23: Reinforced base materials, clad and unclad Non-halogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper-clad
Materials for printed boards and other interconnecting structures Part 2-27: Reinforced base materials clad and unclad - Bismaleimide/triazin e modified with non-halogenated epoxide woven glass laminate sheets of defined flammability...
Materials for printed boards and other interconnecting structures Part 2-2: Reinforced base materials, clad and unclad Phenolic cellulose paper reinforced laminate sheets, high electrical grade, copper-clad
Materials for printed boards and other interconnecting structures Part 2-30: Reinforced base materials clad and unclad - Non-halogenated epoxide modified cyanate ester woven glass laminate of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures Part 2-39: Reinforced base materials clad and unclad - High performance epoxide and non-epoxide, woven E-glass laminate sheets of defined flammability (vertical...
Materials for printed boards and other interconnecting structures Part 2-40: Reinforced base materials clad and unclad - High performance, non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures Part 2-41: Reinforced base materials clad and unclad - Brominated epoxide cellulose paper/woven E-glass reinforced laminate sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures Part 2-42: Reinforced base materials clad and unclad - Brominated epoxide non-woven / woven E-glass reinforced laminate sheets of defined flammability (vertical...
Materials for printed boards and other interconnecting structures Part 2-43: Reinforced base materials clad and unclad \x97 Non-halogenated epoxide cellulose paper/woven E-glass reinforced laminate sheets of defined flammability (vertical burning...
Materials for printed boards and other interconnecting structures Part 2-44: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of defined flammability (vertical burning test),...
Materials for printed boards and other interconnecting structures Part 2-5: Reinforced base materials, clad and unclad Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability...
Materials for printed boards and other interconnecting structures Part 2-6: Reinforced base materials, clad and unclad Brominated epoxide non-woven/woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad...
Materials for Printed Boards and Other Interconnecting Structures Part 2-7: Reinforced Base Materials Clad and Unclad Epoxide Woven E-Glass Laminated Sheet of Defined Flammability (Vertical Burning Test), Copper-Clad
Materials for printed boards and other interconnecting structures Part 2-8: Reinforced base materials clad and unclad Modified brominated epoxide woven fibreglass reinforced laminated sheets of defined flammability (vertical burning test),...
Materials for printed boards and other interconnecting structures Part 2-9: Reinforced base materials clad and unclad Bismaleimide/triazin e, modified epoxide or unmodified, woven E-glass reinforced laminated sheets of defined flammability...
Materials for printed boards and other interconnecting structures Part 4-18: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) \x97 High performance epoxide woven E-glass prepreg...
Materials for printed boards and other interconnecting structures Part 4-19: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) \x97 High performance non-halogenated epoxide woven E-glass...
Materials for printed boards and other interconnecting structures Part 4-2: Sectional specification set for prepreg materials, unclad Multifunctional epoxide woven E-glass prepreg of defined flammability
Medical Electrical Equipment - Radionuclide Calibrators - Particular Methods for Describing Performance
Method of measurement of centre beam intensity and beam angle(s) of reflector lamps
Method of Measuring and Specifying the UV Radiation of Ultraviolet Lamps Used for Sun-Tanning
Method of Test for Hydrolytic Stability of Electrical Insulating Materials Part 1: Plastic Films
Nuclear power plants - Control rooms - Operator controls
Nuclear power plants - Instrumentation and control important to safety - Classification of instrumentation and control functions
Optical amplifier test methods Part 11-1: Polarization mode dispersion Jones matrix eigenanalysis method (JME)
Optical amplifiers - Part 5-2: Qualification specifications - Reliability qualification for optical fibre amplifiers
Optical amplifiers - Part 6-1: Interfaces - Command set
Optical amplifiers - Test methods - Part 10-4: Multichannel parameters - Interpolated source subtraction method using an optical spectrum analyzer
Optical amplifiers - Test methods - Part 11-2: Polarization mode dispersion parameter - Poincar\xe9 sphere analysis method
Optical amplifiers - Test methods - Part 3-1: Noise figure parameters - Optical spectrum analyzer method
Optical amplifiers - Test methods Part 1: Power and gain parameters
Optical amplifiers - Test methods Part 4-1: Gain transient parameters - Twowavelength method
Optical amplifiers - Test methods Part 4-2: Gain transient parameters - Broadband source method
Optical amplifiers \x97 Test methods Part 10-5: Multichannel parameters \x97 Distributed Raman amplifier gain and noise figure
Optical amplifiers \x97 Test methods Part 3-3: Noise figure parameters \x97 Signal power to total ASE power ratio
Optical amplifiers \x97 Test methods Part 4-3: Power transient parameters - Single channel optical amplifiers in output power control
Optical amplifiers Part 3-2: Test methods for noise figure parameters Electrical spectrum analyzer method
Optical amplifiers Part 4: Multichannel applications Performance specification template
Optical amplifiers Test methods Part 10-1: Multichannel parameters Pulse method using an optical switch and optical spectrum analyzer
Optical amplifiers Test methods Part 10-2: Multichannel parameters Pulse method using a gated optical spectrum analyzer
Optical amplifiers Test methods Part 10-3: Multichannel parameters Probe methods
Optical amplifiers Test methods Part 5-2: Reflectance parameters Electrical spectrum analyser method
Optical Fibre Amplifiers - Basic Specification - Part 1-1: Test Methods for Gain Parameters - Optical Spectrum Analyzer
Optical Fibre Amplifiers - Basic Specification - Part 1-2: Test Methods for Gain Parameters - Electrical Spectrum Analyzer
Optical Fibre Amplifiers - Basic Specification - Part 1-3: Test Methods for Gain Parameters - Optical Power Meter
Optical Fibre Amplifiers - Basic Specification - Part 2-1: Test Methods for Optical Power Parameters - Optical Spectrum Analyzer
Optical Fibre Amplifiers - Basic Specification - Part 2-2: Test Methods for Optical Power Parameters - Electrical Spectrum Analyzer
Optical Fibre Amplifiers - Basic Specification - Part 2-3: Test Methods for Optical Power Parameters - Optical Power Meter
Optical Fibre Amplifiers - Basic Specification - Part 3: Test Methods for Noise Figure Parameters
Optical Fibre Amplifiers - Basic Specification - Part 5-1: Test Methods for Reflectance Parameters - Optical Spectrum Analyser
Optical Fibre Amplifiers - Basic Specification - Part 5-3: Test Methods for Reflectance Parameters - Reflectance Tolerance Using an Electrical Spectrum Analyser
Optical Fibre Amplifiers - Basic Specification - Part 6-1: Test Methods for Pump Leakage Parameters - Optical Demultiplexer
Optical Fibre Amplifiers - Basic Specification - Part 7-1: Test Methods for Out-Of-Band Insertion Losses - Filtered Optical Power Meter
Optical Fibre Amplifiers - Generic Specification
Optical Fibre Amplifiers - Part 2: Digital Applications - Performance Specification Template
Overhead Electrical Conductors - Creep Test Procedures for Stranded Conductors
Overhead lines - Requirements for greases for aluminium, aluminium alloy and steel bare conductors
Overhead Lines Requirements and Tests for Fittings
Petroleum Products and Lubricants - Triaryl Phosphate Ester Turbine Control Fluids (Category ISO-L-TCD) - Specifications
Piezoelectric Devices - Preparation of Outline Drawings of Surface-Mounted Devices (SMD) for Frequency Control and Selection - General Rules
PM-Cores Made of Magnetic Oxides and Associated Parts - Dimensions
Process Measurement and Control Devices - General Methods and Procedures for Evaluating Performance Part 1: General Considerations
Process Measurement and Control Devices - General Methods and Procedures for Evaluating Performance Part 2: Tests Under Reference Conditions
Process Measurement and Control Devices - General Methods and Procedures for Evaluating Performance Part 3: Tests for the Effects of Influence Quantities
Process Measurement and Control Devices - General Methods and Procedures for Evaluating Performance Part 4: Evaluation Report Content
Protective devices against diagnostic medical X-radiation - Part 1: Method for determination of attenuation properties of sheet materials
Protective devices against diagnostic medical X-radiation - Part 2: Specification for protective glass plates
Protective Devices Against Diagnostic Medical X-Radiation - Part 3: Protective Clothing and Protective Devices for Gonads
Radiation Conditions for Use in the Determination of Characteristics for Medical Diagnostic X-Ray Equipment
Railway applications - Power convertors installed on board rolling stock - Part 1: Characteristics and test methods
Railway applications - Rolling stock - Combined testing - Part 2: Chopper-fed direct current traction motors and their control
Railway applications - Rolling stock - Part 3: Combined testing of alternating current motors, fed by an indirect convertor, and their control system
Railway Applications - Rolling Stock Equipment - Shock and Vibration Tests
Railway applications Rolling stock Part 1: Combined testing of inverter-fed alternating current motors and their control system
Rigid Protective Covers for Live Working on a.c. Installations
Saddles, pole clamps (stick clamps) and accessories for live working
Safety of machinery - Ergonomic design principles - Part 1: Terminology and general principles
Safety of Machinery - Ergonomic Design Principles Part 1: Terminology and General Principles
Safety of Machinery - Indication, Marking and Actuation - Part 3: Requirements for the Location and Operation of Actuators
Safety of Machinery - Indication, Marking and Actuation Part 1: Requirements for Visual, Auditory and Tactile Signals
Safety of Machinery - Indication, Marking and Actuation Part 2: Requirements for Marking
Soft Ferrite Material Classification
Sound System Equipment - Methods of Measuring and Specifying the Performance of Sounders (Electroacoustic Transducers for Tone Production)
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 1: Definitions - Principles and Methods
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 4: Data Element Type Definitions
Standard data element types with associated classification scheme for electric components Part 5: Extensions to the EXPRESS dictionary schema
Standard data element types with associated classification scheme for electric components Part 6: IEC Common Data Dictionary (IEC CDD) quality guidelines
Terrestial Photovoltaic (PV) Power Generating Systems - General and Guide
Tracked Changes (Redline) - Conduit systems for cable management Part 1: General requirements
Tracked Changes (Redline) - Electroacoustics - Octave-band and fractional-octave-ba nd filters Part 3: Periodic tests
Tracked Changes (Redline) - Electrostatics Part 2-1: Measurement methods - Ability of materials and products to dissipate static electric charge
Tracked Changes (Redline) - Electrostatics Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
Tracked Changes (Redline) - Electrostatics Part 5-1: Protection of electronic devices from electrostatic phenomena \x97 General requirements
Tracked Changes (Redline) - Electrostatics Part 5-3: Protection of electronic devices from electrostatic phenomena - Properties and requirements classification for packaging intended for electrostatic discharge sensitive devices
Tracked Changes (Redline) - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance
Tracked Changes (Redline) - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-47: Tests - Thermal shocks
Tracked Changes (Redline) - Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
Tracked Changes (Redline) - Industrial-process control - Safety of analyzer houses
Tracked Changes (Redline) - Lamp controlgear Part 2-7: Particular requirements for battery supplied electronic controlgear for emergency lighting (self-contained)
Tracked Changes (Redline) - Standard data element types with associated classification scheme Part 1: Definitions \x97 Principles and methods
Tracked Changes (Redline) - Wind energy generation systems Part 25-1: Communications for monitoring and control of wind power plants \x97 Overall description of principles and models
Tracked Changes (Redline) - Wind energy generation systems Part 25-5: Communications for monitoring and control of wind power plants - Compliance testing
Tracked Changes (Redline) - Wind energy generation systems Part 25-6: Communications for monitoring and control of wind power plants - Logical node classes and data classes for condition monitoring
Tracked Changes (Redline) - Wind turbines Part 25-2: Communications for monitoring and control of wind power plants \x97 Information models
Tracked Changes (Redline) - Wind turbines Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 1: General Specification
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 2: Sectional Specification for Signal Transformers on the Basis of the Capability Approval Procedure
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 3: Sectional Specification for Power Transformers on the Basis of the Capability Approval Procedure
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 4: Sectional Specification for Power Transformers for Switched Mode Power Supplies (SMPS) on the Basis of the Capability Approval...
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 5: Sectional Specification for Pulse Transformers on the Basis of the Capability Approval Procedure
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 6: Sectional Specification for Inductors on the Basis of the Capability Approval Procedure
Transformers and Inductors for Use in Electronic and Telecommunication Equipment Part 7: Sectional Specification for High-Frequency Inductors and Intermediate Transformers on the Basis of the Capability Approval Procedure
Ultrasonics - Fields - Guidance for the Measurement and Characterization of Ultrasonic Fields Generated by Medical Ultrasonic Equipment Using Hydrophones in the Frequency Range 0.5 MHz to 15 MHz
Ultrasonics - Pulse-echo scanners - Part 1: Techniques for calibrating spatial measurement systems and measurement of system point-spread function response
Ultrasonics - Pulse-echo scanners Part 1: Techniques for calibrating spatial measurement systems and measurement of system point-spread function response
Ultrasonics - Pulse-echo scanners Part 2: Measurement of maximum depth of penetration and local dynamic range
Ultrasonics Hand-Held Probe Doppler Foetal Heartbeat Detectors Performance Requirements and Methods of Measurement and Reporting
UV Test for Photovoltaic (PV) Modules
Waveguide Type Dielectric Resonators - Part 1-3: General Information and Test Conditions - Measurement Method of Complex Relative Permittivity for Dielectric Resonator Materials at Microwave Frequency test conditions - Measurement...
Waveguide type dielectric resonators Part 1-4: General information and test conditions Measurement method of complex relative permittivity for dielectric resonator materials at millimetre-wave frequency
Waveguide type dielectric resonators Part 1-5: General information and test conditions - Measurement method of conductivity at interface between conductor layer and dielectric substrate at microwave frequency
Waveguide type dielectric resonators Part 1: Generic specification
Waveguide type dielectric resonators Part 2: Guidelines for oscillator and filter applications
Waveguide type dielectric resonators Part 4-1: Blank detail specification
Waveguide type dielectric resonators Part 4: Sectional specification
Wind Turbine Generator Systems - Part 11: Acoustic Noise Measurement Techniques
Wind Turbine Generator Systems - Part 12: Wind Turbine Power Perfomance Testing
Wind turbine generator systems Part 1: Safety requirements
Wind turbine generator systems Part 21: Measurement and assessment of power quality characteristics of grid connected wind turbines
Wind Turbine Generator Systems Part 2: Safety of Small Wind Turbines
Wind turbines - Part 12-1: Power performance measurements of electricity producing wind turbines
Wind turbines - Part 25-1: Communications for monitoring and control of wind power plants - Overall description of principles and models
Wind turbines - Part 25-2: Communications for monitoring and control of wind power plants - Information models
Wind turbines - Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
Wind turbines - Part 25-4: Communications for monitoring and control of wind power plants - Mapping to communication profile
Wind turbines - Part 25-5: Communications for monitoring and control of wind power plants - Conformance testing
Wind turbines - Part 3: Design requirements for offshore wind turbines
Wind turbines Part 11: Acoustic noise measurement techniques
Wind turbines Part 12-2: Power performance of electricity-producin g wind turbines based on nacelle anemometry
Wind turbines Part 13: Measurement of mechanical loads
Wind turbines Part 1: Design requirements
Wind turbines Part 22: Conformity testing and certification
Wind turbines Part 23: Full-scale structural testing of rotor blades
Wind turbines Part 24: Lightning protection
Wind turbines Part 25-6: Communications for monitoring and control of wind power plants - Logical node classes and data classes for condition monitoring
Wind Turbines Part 27-1: Electrical simulation models \x97 Wind turbines
Wind turbines Part 4: Design requirements for wind turbine gearboxes

<< Prev Next >>