Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
350
351
352
353
354
355
356
357
358
359
360
361
362
370
380
390
400
410
420
450
500
550
600
650
700
1000
1500
1620
| Product Name | Notes |
|---|---|
| Absolute Calibration of Hydrophones Using the Planar Scanning Technique in the Frequency Range 0.5 MHz to 15 MHz | |
| Acceptance Tests for Steam Turbine Speed Control Systems | |
| Acoustics - Measurement of Airborne Noise Emitted by Steam Turbines and Driven Machinery | |
| Aerial devices with insulating boom used for live working exceeding 1 kV a.c. | |
| Aerospace series - Ethylene-propylene elastomer (EPM/EPDM) - Hardness 80 IRHD for static seal elements in hydraulic systems for long-term application - Material standard | |
| Aerospace series - Pure aluminium IVD coating for fasteners | |
| Aerospace series - Static seal elements elastomer, moulded, phosphate ester resistant - Technical specification | |
| Aerospace series \x97 Circuit breaker, connecting and attachment hardware | |
| Aerospace series \x97 Stud with shoulder | |
| Alkaline Secondary Cells and Batteries - Sealed Nickel-Cadmium Rechargeable Monobloc Batteries in Button Cell Design | |
| Alternating Current Earthing Switches - Induced Current Switching | |
| Alternating Current Static Watt-Hour Meters for Active Energy (Classes 1 and 2) | |
| Analogue Audio Recording on Video Tape - Polarity of Magnetization | |
| Application of Markov techniques | |
| Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications | |
| Attachment Materials for Electronic Assembly Part 1-1: Requirements for Soldering Fluxes for High-Quality Interconnections in Electronics Assembly | |
| Attachment Materials for Electronic Assembly Part 1-2: Requirements for Solder Pastes for High-Quality Interconnections in Electronic Assembly | |
| Attachment Materials for Electronic Assembly Part 1-3: Requirements for Electronic Grade Solder Alloys and Fluxed and Non-Fluxed Solid Solders for Electronic Soldering Applications | |
| Auxiliaries for lamps Capacitors for use in tubular fluorescent and other discharge lamp circuits General and safety requirements | |
| Bayonet Lampholders | |
| Cables for Portable Earthing and Short-Circuiting Equipment | |
| Capacitors for power electronics | |
| Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - General and Safety Requirements | |
| Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - Performance Requirements | |
| Characteristic Parameters of Stand- Alone Photovoltaic (PV) Systems | |
| Classification of Insulating Liquids According to Fire Point and Net Calorific Value | |
| Classification of insulating liquids | |
| Coatings for Loaded Printed Wire Boards (Conformal Coatings) Part 1: Definitions, Classification and General Requirements | |
| Coatings for loaded printed wire boards (conformal coatings) Part 3-1: Specifications for individual materials Coatings for general purpose (Class 1), high reliability (class 2) and aerospace (Class 3) | |
| Coaxial communication cables Part 10-1: Blank detail specification for semi-rigid cables with polytetrafluoroethyl ene (PTFE) dielectric | |
| Coaxial communication cables Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethyl ene (PTFE) dielectric | |
| Coaxial communication cables Part 4: Sectional specification for radiating cables | |
| Compact Disc Video System - 12 cm CD-V | |
| Connecting Devices - Flat Quick-Connect Terminations for Electrical Copper Conductors - Safety Requirements | |
| Connectors for electrical and electronic equipment - Product requirements Part 3-122: Detail specification for 8-way, shielded, free and fixed connectors for I/O and Gigabit Ethernet applications in harsh environments | |
| Connectors for electronic equipment - Part 4-108: Printed board connectors with assessed quality - Detail specification for cable-to-board connectors, with a modular pitch of 25 mm and integrated shielding function,... | |
| Connectors for Electronic Equipment - Part 4-110: Printed Board Connectors with Assessed Quality - Detail Specification for Latched Cable Connector System Having a Basic Grid of 2,0 mm Including Full... | |
| Connectors for electronic equipment - Product requi rements Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP... | |
| Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking | |
| Connectors for electronic equipment - Product requirements - Part 2-105: Circular connectors - Detail specification for M5 connectors with screw-locking | |
| Connectors for electronic equipment - Product requirements - Part 3-106: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating... | |
| Connectors for electronic equipment - Product requirements - Part 3-110: Rectangular connectors - Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000... | |
| Connectors for electronic equipment - Product requirements - Part 3-114: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to... | |
| Connectors for electronic equipment - Product requirements - Part 3-116: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to... | |
| Connectors for electronic equipment - Product requirements - Part 3-117: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating... | |
| Connectors for electronic equipment - Product requirements - Part 7-100: Cable outlet accessories - Detail specification for a metric cable sealing consisting of an integrated part of heavy-duty rectangular or... | |
| Connectors for electronic equipment - Product requirements Part 1: Generic specification | |
| Connectors for electronic equipment - Product requirements Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking | |
| Connectors for electronic equipment - Product requirements Part 2-113: Circular connectors - Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with frequency... | |
| Connectors for electronic equipment - Product requirements Part 3-115: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600... | |
| Connectors for electronic equipment - Product requirements Part 3-118: Rectangular connectors - Detail specification for a 4 pole + PE power connector with push-pull coupling | |
| Connectors for electronic equipment - Product requirements Part 4-116: Printed board connectors- Detail specification for a high-speed two-part connector with integrated shielding function | |
| Connectors for electronic equipment - Product requirements Part 4-116: Printed board connectors: Detail specification for a high-speed two-part connector with integrated shielding function | |
| Connectors for electronic equipment \x97 Part 4-115: Printed board connectors \x97 Backplane connector for InfiniBand equipment | |
| Connectors for electronic equipment \x97 Product requirements Part 2-109: Circular connectors \x97 Detail specification for connectors with M 12 \xd7 1 screw-locking, for data transmission frequencies up to 500 MHz... | |
| Connectors for electronic equipment \x97 Product requirements Part 3-120: Rectangular connectors \x97 Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and rated... | |
| Connectors for Electronic Equipment Part 2-001: Circular Connectors - Blank Detail Specification | |
| Connectors for electronic equipment Part 2-101: Circular connectors Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications | |
| Connectors for Electronic Equipment Part 2-102: Circular Connectors with Assessed Quality Detail Specification for Plugs and Jacks for External Low Voltage Power Supply | |
| Connectors for electronic equipment Part 2-103: Circular connectors Detail specification for a range of multipole connectors (type \x93XLR\x94) | |
| Connectors for electronic equipment Part 3-103: Rectangular connectors Detail specification for single row connectors with non-removable ribbon cable contacts on 1,25 mm pitch used for high speed serial data (HSSDC)... | |
| Connectors for electronic equipment Part 3-112: Rectangular connectors Detail specification for rectangular connectors with four contacts for high performance serial bus for consumer audio/video equipment | |
| Connectors for Electronic Equipment Part 4-101: Printed Board Connectors with Assessed Quality - Detail Specification for Two-Part Connector Modules, Having a Basic Grid of 2,0 mm for Printed Boards and... | |
| Connectors for Electronic Equipment Part 4-111: Printed Board Connectors with Assessed Quality Detail Specification for Two-Part Power Connector Modules, for Printed Boards and Backplanes Having Early Mating Features, and Having... | |
| Connectors for electronic equipment Part 4-114: Printed board connectors Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm | |
| Connectors for electronic equipment Part 6: Loose part contacts Sectional specification | |
| Connectors for electronic equipment Part 7-001: Cable outlet accessories Blank detail specification | |
| Connectors for electronic equipment Printed board connectors Part 4-113: Detail specification for two-part connectors having 5 rows with a grid of 2,54 mm for printed boards and backplanes in bus... | |
| Connectors for electronic equipment. Part 2-101: Circular connectors. Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications | |
| Connectors for Use in d.c. Low-Frequency Analogue and Digital High Speed Data Applications - Part 4-103: Printed Board Connectors with Assesed Quality - Detail Specification for Two-Part Connectors with Shielding... | |
| Connectors for Use in d.c. Low-Frequency Analogue and Digital High-Speed Data Applications - Part 2: Circular Connectors with Assessed Quality - Sectional Specification | |
| Connectors for Use in d.c. Low-Frequency Analogue and Digital High-Speed Data Applications - Part 4-104: Printed Board Connectors with Assessed Quality - Detail Specification for Two-Part Modular Connectors, Basic Grid... | |
| Connectors for Use in d.c., Low-Frequency Analogue and Digital High Speed Data Applications - Part 7: Cable Outlet Accessories with Assessed Quality, Including Qualification and Capability Approval - Sectional Specification... | |
| Connectors for use in d.c., low-frequency analogue and digital high speed data applications Part 3-100: Rectangular connectors with assessed quality Detail specification for a range of shielded connectors with trapezoidal-shaped... | |
| Connectors for Use in d.c., Low-Frequency Analogue and Digital High-Speed Data Applications - Part 3-001: Rectangular Connectors with Assessed Quality - Blank Detail Specification | |
| Connectors for Use in d.c., Low-Frequency Analogue and Digital High-Speed Data Applications - Part 5: In-Line Sockets with Assessed Quality - Sectional Specification | |
| Connectors with Assessed Quality, for Use in d.c., Low Frequency Analogue and in Digital High Speed Data Applications Part 1: Generic Specification | |
| Connectors with Assessed Quality, for Use in d.c., Low Frequency Analogue and in Digital High Speed Data Applications Part 4: Sectional Specification - Printed Board Connectors | |
| Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High Speed Data Applications Part 4: Printed Board Connectors Section 102: Detail Specification for Two-Part Single-Pole Connectors,... | |
| Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications. Part 3-104: Rectangular connectors. Detail specification for 8-way, shielded free and fixed connectors... | |
| Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications. Part 3: Rectangular connectors with assessed quality. Sectional specification | |
| Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High-Speed Data Applications - Part 4: Printed Board Connectors - Section 100: Detail Specification for Two-Part Connector... | |
| Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High-Speed Data Applications - Part 4: Printed Board Connectors - Section 105: Detail Specification for 9 mm... | |
| Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High-Speed Data Applications Part 3: Rectangular Connectors Section 101: Detail Specification for a Range of Shielded Connectors... | |
| Connectors with Assessed Quality, for Use in d.c., Low-Frequency Analogue and in Digital High-Speed Data Applications Part 4: Printed Board Connectors Section 001: Blank Detail Specification | |
| Crystalline Silicon Terrestrial Photovoltaic (PV) Modules Design Qualification and Type Approval | |
| D.C. or a.c. Supplied Electronic Step-Down Convertors for Filament Lamps - General and Safety Requirements | |
| D.C. or a.c. Supplied Electronic Step-Down Convertors for Filament Lamps Performance Requirements | |
| Data Exchange for Meter Reading, Tariff and Load Control - Direct Local Data Exchange | |
| Data Exchange for Meter Reading, Tariff and Load Control - Local Bus Data Exchange | |
| Decca Navigator System: Receivers for Ships Minimum Performance Standards - Methods of Testing and Required Test Results | |
| Design review | |
| Designations for Signals and Connections | |
| Digital Audio Tape Cassette System (DAT) Part 1: Dimensions and Characteristics | |
| Digital Audio Tape Cassette System (DAT) Part 2: DAT Calibration Tape | |
| Digital Audio Tape Cassette System (DAT) Part 3: DAT Tape Properties | |
| Digital Audio Tape Cassette System (DAT) Part 5: DAT for Professional Use | |
| Digital Audio Tape Cassette System (DAT) Part 6: Serial Copy Management System | |
| Digital Audio Tape Recorder Reel to Reel System, Using 6.3 mm Magnetic Tape, for Professional Use Part 1: General Requirements | |
| Digital Audio Tape Recorder Reel to Reel System, Using 6.3 mm Magnetic Tape, for Professional Use Part 2: Format A | |
| Digital Audio Tape Recorder Reel to Reel System, Using 6.3 mm Magnetic Tape, for Professional Use Part 3: Format B | |
| Digital Audio Tape Recorder Reel-to-Reel System, Using 6.3 mm Magnetic Tape, for Professional Use Part 4: Magnetic Tape Properties: Definitions and Methods of Measurement | |
| Digital Audio Tape Recorder Reel-to-Reel System, Using 6.3 mm Magnetic Tape, for Professional Use Part 5: Reels | |
| Digital data communication for measurement and control Fieldbus for use in industrial control systems Part 4: Data link protocol specification | |
| Digital data communications for measurement and control Fieldbus for use in industrial control systems Part 3: Data link service definition | |
| Digital data communications for measurement and control Fieldbus for use in industrial control systems Part 5: Application layer service definition | |
| Digital data communications for measurement and control. Fieldbus for use in industrial control systems. Application layer protocol specification | |
| Digital recorders for measurements in high-voltage impulse tests - Part 1: Requirements for digital recorders | |
| Digital recorders for measurements in high-voltage impulse tests - Part 2: Evaluation of software used for the determination of the parameters of impulse waveforms | |
| Double-capped fluorescent lamps - Safety specifications | |
| Double-Capped Fluorescent Lamps Safety Specifications | |
| Eaves Gutters and Rainwater Down-Pipes of Metal Sheet - Definitions, Classifications and Requirements | |
| Electrical and Electronic Measuring Equipment - Documentation | |
| Electrical Measuring Instruments - X-t Recorders Part 1: Definitions and Requirements | |
| Electrical Measuring Instruments - X-t Recorders Part 2: Recommended Additional Test Methods | |
| Electroacoustics - Instruments for the Measurement of Sound Intensity - Measurement with Pairs of Pressure Sensing Microphones | |
| Electroacoustics - Measurement Microphones Part 8: Methods for free-field calibration of working standard microphones by comparison | |
| Electroacoustics \x97 Measurement microphones Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique | |
| Electroacoustics Random-incidence and Diffuse-Field Calibration of Sound Level Meters | |
| Electromechanical Contactors for Household and Similar Purposes | |
| Electromechanical Equipment Guide for Small Hydroelectric Installations | |
| Electronic Ripple Control Receivers for Tariff and Load Control | |
| Expression of Performance of Gas Analyzers Part 1: General | |
| Expression of Performance of Gas Analyzers Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors) | |
| Expression of Performance of Gas Analyzers Part 6: Photometric Analyzers | |
| Expression of performance of gas analyzers Part 7: Tuneable semiconductor laser gas analyzers | |
| Expression of Performance of Sample Handling Systems for Process Analyzers | |
| Fibre Optic Isolators - Part 1: Generic Specification | |
| Gas analyzers - Expression of performance - Part 3: Paramagnetic oxygen analyzers | |
| Glass and Glass Polyester Fibre Woven Tapes Part 1: Definitions, Classification and General Requirements | |
| Glass and Glass Polyester Fibre Woven Tapes Part 2: Methods of Test | |
| Glass and Glass Polyester Fibre Woven Tapes Part 3: Specifications for Individual Materials Sheet 1: Type 1, 2 and 3 Tapes | |
| Global Maritime Distress and Safety System (GMDSS) - Part 1: Radar Transponder - Marine Search and Rescue (SART) - Operational and Performance Requirements, Methods of Testing and Required Test Results... | |
| Global maritime distress and safety system (GMDSS) Part 14: AIS search and rescue transmitter (AIS-SART) - Operational and performance requirements, methods of testing and required test results | |
| Global Navigation Satellite Systems (GNSS) Part 1: Global Positioning System (GPS) - Receiver Equipment - Performance Standards, Methods of Testing and Required Test Results | |
| Guide to Co-Ordinates, Movements and Scales Used for Radiotherapy Equipment | |
| Guide to High-voltage test techniques for low-voltage equipment - Part 1: Definitions, test and procedure requirements | |
| Hand-Held Electric Mains Voltage Operated Circular Saws - Methods for Measuring the Performance | |
| Harmonized System of Quality Assessment for Electronic Components Radio-Frequency Connectors Part 1: Generic Specification - General Requirements and Measuring Methods | |
| Helical-Scan Digital Composite Video Cassette Recording System Using 19 mm Magnetic Tape, Format D2 (NTSC, PAL, PAL-M) | |
| Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type VHS - Compact VHS Video Cassette | |
| Helical-scan video tape cassette system using 12,65 mm(0,5 in) magnetic tape on type VHS - FM audio recording | |
| Helical-Scan Video Tape Cassette System Using 12.65 mm (0.5 in) Magnetic Tape - Type M2 | |
| High-Voltage Alternating Current Circuit-Breakers Guide for Seismic Qualification of High-Voltage Alternating Current Circuit-Breakers | |
| High-voltage test techniques for low-voltage equipment \x97 Definitions, test and procedure requirements, test equipment | |
| High-Voltage Test Techniques for Low-Voltage Equipment Part 2: Test Equipment | |
| Impregnated Insulating Materials - Application of Dissolved Gas Analysis (DGA) to Factory Tests on Electrical Equipment | |
| Industrial communication networks - Fieldbus specifications - Part 3-11: Data-link layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-12: Data-link layer service definition - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-13: Data-link layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-16: Data-link layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-17: Data-link layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-18: Data-link layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-19: Data-link layer service definition - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-1: Data-link layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-2: Data-link layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-3: Data-link layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-4: Data-link layer service definition - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-7: Data-link layer service definition - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 3-8: Data-link layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-13: Data-link layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-14: Data-link layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-16: Data-link layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-17: Data-link layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-18: Data-link layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-19: Data-link layer protocol specification - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-1: Data-link layer protocol specification - Type 1 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-2: Data-link layer protocol specification - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-3: Data-link layer protocol specification - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-4: Data-link layer protocol specification - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-7: Data-link layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 4-8: Data-link layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-10: Application layer service definition - Type 10 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-11: Application layer service definition - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-12: Application layer service definition - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-13: Application layer service definition - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-14: Application layer service definition - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-16: Application layer service definition - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-17: Application layer service definition - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-18: Application layer service definition - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-19: Application layer service definition - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-20: Application layer service definition - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-21: Application layer service definition - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-2: Application layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-5: Application layer service definition - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-7: Application layer service definition - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-8: Application layer service definition - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 5-9: Application layer service definition - Type 9 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-11: Application layer protocol specification - Type 11 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-12: Application layer protocol specification - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-13: Application layer protocol specification - Type 13 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-14: Application layer protocol specification - Type 14 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-16: Application layer protocol specification - Type 16 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-17: Application layer protocol specification - Type 17 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements | |
| Industrial Communication Networks - Fieldbus Specifications - Part 6-21: Application layer protocol specification - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-2: Application layer protocol specification - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-3: Application layer protocol specification - Type 3 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-5: Application layer protocol specification - Type 5 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-7: Application layer protocol specification - Type 7 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-8: Application layer protocol specification - Type 8 elements | |
| Industrial communication networks - Fieldbus specifications - Part 6-9: Application layer protocol specification - Type 9 elements | |
| Industrial communication networks - Fieldbus specifications Data-link layer protocol specification - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series | |
| Industrial communication networks - Fieldbus specifications Part 2: Physical layer specification and service definition | |
| Industrial communication networks - Fieldbus specifications Part 3-21: Data-link layer service definition - Type 21 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-22: Data-link layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 3-2: Data-link layer service definition - Type 2 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-12: Data-link layer protocol specification - Type 12 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-20: Data-link layer protocol specification - Type 20 elements | |
| Industrial communication networks - Fieldbus specifications Part 4-22: Data-link layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-22: Application layer service definition - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 5-23: Application layer service definition - Type 23 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-22: Application layer protocol specification - Type 22 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-23: Application layer protocol specification - Type 23 elements | |
| Industrial communication networks - Fieldbus specifications Part 6-24: Application layer protocol specification - Type-24 Elements | |
| Industrial communication networks \x97 Fieldbus specifications Part 3-20: Data-link layer service definition \x97 Type 20 elements | |
| Industrial communication networks \x97 Fieldbus specifications Part 3-24: Data-link layer service definition \x97 Type-24 elements | |
| Industrial communication networks \x97 Fieldbus specifications Part 4-24: Data-link layer protocol specification \x97 Type 24 elements | |
| Industrial communication networks \x97 Fieldbus specifications Part 5-24: Application layer service definition \x97 Type-24 elements | |
| Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes - Part 1: General Requirements | |
| Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes Part 2: Methods of Test | |
| Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 1: Round Laminated Rolled Tubes | |
| Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 2: Round Laminated Moulded Tubes | |
| Industrial Rigid Round Laminated Tubes and Rods Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 3: Round Laminated Moulded Rods | |
| Industrial systems, installations and equipment and industrial products \x97 Designation of signals Part 1: Basic rules | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 1: General Considerations and Methodology | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 2: Assessment Methodology | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 3: Assessment of System Functionality | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 4: Assessment of System Performance | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 5: Assessment of System Dependability | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 6: Assessment of System Operability | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 7: Assessment of System Safety | |
| Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 8: Assessment of Non-Task Related System Properties | |
| Insulating Liquids - Linear Flame Propagation - Test Method Using a Glass-Fibre Tape | |
| Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria | |
| Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V Impulse puncture testing in air | |
| Live working - Electrical insulating blankets | |
| Live working - Electrical insulating matting | |
| Loran-C receivers for ships - Minimum performance standards - Methods of testing and required test results | |
| Low Voltage Power Supplies, D.C. Output - Part 3: Electromagnetic Compatibility (EMC) | |
| Low-voltage power supplies, d.c. output Part 7: Safety requirements | |
| Low-Voltage Power Supplies, DC Output - Part 6: Requirements for Low-Voltage Power Supplies of Assessed Performance | |
| Low-Voltage Power Supply Devices, d.c. Output Performance Characteristics and Safety Requirements | |
| Magnetic Oxide Cores (ETD-Cores) Intended for Use in Power Supply Applications - Dimensions | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 2: Single Talker and Multiple Listeners, High-Speed Transmission | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 400: Multiple Talkers and Multiple Listeners - Ship Systems Interconnection - Introduction and General Principles | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 401: Multiple Talkers and Multiple Listeners - Ship Systems Interconnection - Application Profile | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 410: Multiple Talkers and Multiple Listeners - Ship Systems Interconnection - Transport Profile Requirements and Basic Transport Profile... | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 420: Multiple Talkers and Multiple Listeners - Ship Systems Interconnection - Companion Standard Requirements and Basic Companion Standards... | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces Part 1: Single Talker and Multiple Listeners | |
| Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 450: Multiple talkers and multiple listeners - Ethernet interconnection | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Electronic Chart Display and Information System (ECDIS) - Operational and Performance Requirements, Methods of Testing and Required Test Results | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Global Navigation Satellite Systems (GNSS) - Part 2: Global Navigation Satellite Systems (GLONASS) - Receiver Equipment - Performance Standards, Methods of Testing... | |
| Maritime navigation and radiocommunication equipment and systems - Global navigation satellite systems (GNSS) Part 3: Galileo receiver equipment - Performance requirements, methods of testing and required test results | |
| Maritime Navigation and Radiocommunication Equipment and Systems - Integrated Bridge Systems (IBS) - Operational and Performance Requirements, Methods of Testing and Required Test Results | |
| Maritime navigation and radiocommunication equipment and systems \x97 Digital interfaces Part 460: Multiple talkers and multiple listeners \x97 Ethernet interconnection \x97 Safety and security | |
| Maritime navigation and radiocommunication equipment and systems Digital interfaces Part 402: Multiple talkers and multiple listeners Ship systems interconnection Documentation and test requirements | |
| Maritime navigation and radiocommunication equipment and systems Global navigation satellite systems (GNSS) Part 4: Shipborne DGPS and DGLONASS maritime radio beacon receiver equipment Performance requirements, methods of testing and required... | |
| Measurement and Characterisation of Ultrasonic Fields Using Hydrophones in the Frequency Range 0.5 MHz to 15 MHz | |
| Measurement Microphones - Part 5: Methods for Pressure Calibration of Working Standard Microphones by Comparison | |
| Measurement Microphones Part 1: Specifications for Laboratory Standard Microphones | |
| Measurement Microphones Part 2: Primary Method for Pressure Calibration of Laboratory Standard Microphones by the Reciprocity Technique | |
| Measurement Microphones Part 4: Specifications for Working Standard Microphones | |
| Measurement microphones Part 6: Electrostatic actuators for determination of frequency response | |
| Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus | |
| Measurement of smoke density of cables burning under defined conditions - Part 2: Test procedure and requirements | |
| Measurement of smoke density of cables burning under defined conditions Part 2: Test procedure and requirements | |
| Mechanical Splices and Fusion Splice Protectors for Optical Fibres and Cables - Part 1: Generic Specification | |
| Medical Electrical Equipment Part 3: Particular Requirements for Performance Section 3.129: Methods of Declaring Functional Performance Characteristics of Radiotherapy Simulators | |
| Metal halide lamps - Performance specification | |
| Metal Halide Lamps | |
| Method for Evaluating the Low Temperature Flow Properties of Mineral Insulating Oils After Aging | |
| Method for Measuring the Performance of Tumbler Dryers for Household Use | |
| Method of Test for Determination of Heats and Temperatures of Melting and Crystallization of Electrical Insulating Materials by Differential Scanning Calorimetry | |
| Methods of Measurement Non-Broadcast Video Tape Recorders Part 2: Video Characteristics Chrominance SECAM | |
| Methods of Measurement Non-Broadcast Video Tape Recorders Part 4: Calibration Tape (NTSC/PAL/SECAM) | |
| Methods of Measurement Non-Broadcast Video Tape Recorders Part 5: High-Band Video Tape Recorders, Including Those Equipped with Y/C Video Connectors (NTSC/PAL) | |
| Methods of Measurement on Receivers for Satellite Broadcast Transmissions in the 12 GHz Band Part 1: Radio-Frequency Measurements on Outdoor Units | |
| Methods of Measurement on Receivers for Satellite Broadcast Transmissions in the 12 GHz Band Part 2: Electrical Measurements on DBS Tuner Units | |
| Methods of Measurement on Receivers for Satellite Broadcast Transmissions in the 12 GHz Band Part 3: Electrical Measurements of Overall Performance of Receiver Systems Comprising an Outdoor Unit and a... | |
| Methods of Measurement on Receivers for Satellite Broadcast Transmissions in the 12 GHz Band Part 5: Electrical Measurements on Decoder Units for MAC/Packet Systems | |
| Methods of Measurement on Receiving Antennas for Satellite Broadcast Transmission in the 11/12 GHz Band Part 2: Mechanical and Environmental Tests on Individual and Collective Receiving Antennas | |
| Methods of Measurement on Receiving Antennas for Satellite Broadcast Transmissions in the 12 GHz Band Part 1: Electrical Measurements on DBS Receiving Antennas | |
| Methods of Measuring the Characteristics of Reproducing Equipment for Digital Audio Compact Discs | |
| Mineral Insulating Oils - Methods for the Determination of 2-Furfural and Related Compounds | |
| Mineral oil-filled electrical equipment - Application of dissolved gas analysis (DGA) to factory tests on electrical equipment | |
| Non-Broadcast Video Tape Recorders - Methods of Measurement Part 1. General Video (NTSC/PAL) and Audio (Longitudinal) Characteristics | |
| Non-Broadcast Video Tape Recorders - Methods of Measurement Part 3: Audio Characteristics for FM Recording | |
| Non-Impregnated Densified Laminated Wood for Electrical Purposes - Part 1: Definitions, Designations and General Requirements | |
| Non-Impregnated Densified Laminated Wood for Electrical Purposes - Part 3: Specifications for Individual Materials - Sheet 1: Sheets Produced from Beech Veneer | |
| Opportunity-Charging of Lead-Acid Traction Batteries | |
| Overvoltage Protection for Photovoltaic (PV) Power Generating Systems - Guide | |
| Polyester Fibre Woven Tapes Part 1: Definitions, Designation and General Requirements | |
| Polyester Fibre Woven Tapes Part 2: Methods of Test | |
| Polyester Fibre Woven Tapes Part 3: Specifications for Individual Materials Sheet 1: Tapes Woven on Conventional or Shuttleless Looms | |
| Portable Lead-Acid Cells and Batteries (Valve-Regulated Types) Part 1: General Requirements, Functional Characteristics - Methods of Test | |
| Portable Lead-Acid Cells and Batteries - Valve Regulated Types Part 2: Dimensions, Terminals and Markings | |
| Power and Energy Measuring Detectors, Instruments and Equipment for Laser Radiation | |
| Power Electronic Capacitors Part 1: General | |
| Power Electronic Capacitors Part 2: Requirements for Disconnecting Test on Fuses, Destruction Test, Self Healing Test and Endurance Test | |
| Preparation of Documents Used in Electrotechnology Part 1: General Requirements | |
| Preparation of Documents Used in Electrotechnology Part 2: Function-Oriented Diagrams | |
| Preparation of documents used in electrotechnology Part 3: Connection diagrams, tables and lists | |
| Preparation of documents used in electrotechnology Part 4: Location and installation documents | |
| Printed Board Assemblies - Part 1: Generic Specification - Requirements for Soldered Electrical and Electronic Assemblies Using Surface Mount and Related Assembly Technologies | |
| Printed Board Assemblies - Part 2: Sectional Specification - Requirements for Surface Mount Soldered Assemblies | |
| Printed Board Assemblies - Part 3: Sectional Specification - Requirements for Through-Hole Mount Soldered Assemblies | |
| Printed Board Assemblies - Part 4: Sectional Specification - Requirements for Terminal Soldered Assemblies | |
| Printed board assemblies Part 6: Evaluation criteria for voids in soldered joints of BGA and LGA and measurement methods | |
| Printed board assembly products - Manufacturing description data and transfer methodology Part 2-2: Sectional requirements for implementation of printed board fabrication data description | |
| Printed Boards and Assemblies - Design and Use Part 1: Generic Requirements Section 1: Flatness Considerations for Electronic Assemblies | |
| Printed Boards and Printed Board Assemblies - Design and Use - Part 1-2: Generic Requirements - Controlled Impedance | |
| Printed boards and printed board assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements | |
| Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides | |
| Printed boards and printed board assemblies - Design and use - Part 5-4: Attachment (land/joint) considerations - Components with J leads on two sides | |
| Printed boards and printed board assemblies - Design and use - Part 5-5: Attachment (land/joint) considerations - Components with gull-wing leads on four sides | |
| Printed boards and printed board assemblies - Design and use - Part 5-8: Attachment (land/joint) considerations - Area array components (BGA, FBGA, CGA, LGA) | |
| Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction | |
| Printed boards and printed board assemblies Design and use Part 5-2: Attachment (land/joint) considerations Discrete components | |
| Printed boards and printed board assemblies Design and use Part 5-6: Attachment (land/joint) considerations Chip carriers with J-leads on four sides | |
| Programmable Controllers - Part 5: Communications | |
| Programmable Controllers - Part 7: Fuzzy Control Programming | |
| Programmable Controllers Part 1: General Information | |
| Programmable Controllers Part 2: Equipment Requirements and Tests | |
| Programmable Controllers Part 3: Programming Languages | |
| Programmable controllers Part 6: Functional safety | |
| Programmable controllers Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI) | |
| Protection Against Electric Shock - Common Aspects for Installation and Equipment | |
| Protection of Persons and Equipment by Enclosures - Probes for Verification | |
| Quality Assessment Systems - Part 1: Registration and Analysis of Defects on Printed Board Assemblies | |
| Quality assessment systems - Part 2: Selection and use of sampling plans for inspection of electronic components and packages | |
| Quality assessment systems Part 3: Selection and use of sampling plans for printed board and laminate end-product and in-process auditing | |
| Radiation protection instrumentation - Installed personnel surface contamination monitoring assemblies | |
| Radio Frequency Cables - Part 3: Sectional Specification for Coaxial Cables for Local Area Networks | |
| Radio Frequency Cables Part 3.2: Coaxial Cables for Digital Communication in Horizontal Floor Wiring - Detail Specification for Coaxial Cables with Solid Dielectric for Local Area Networks of 185 m... | |
| Radio Frequency Cables Part 3.3: Coaxial Cables for Digital Communication in Horizontal Floor Wiring - Detail Specification for Coaxial Cables with Foamed Dielectric for Local Area Networks of 185 m... | |
| Radio Frequency Connectors - Part 2: Sectional Specification - Radio Frequency Coaxial Connectors of Type 9,52 | |
| Radio-Frequency Cables - Specifications Part 2: Semi-Rigid Radio-Frequency and Coaxial Cables with Polytetrafluoroethyl ene (PTFE) Insulation - Sectional Specification | |
| Radio-frequency cables. Specifications. Sectional specification for coaxial cables for local area networks | |
| Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristic impedance 50 ohms (75... | |
| Radio-Frequency Connectors - Part 24: Sectional Specification - Radio Frequency Coaxial Connectors with Screw Coupling, Typically for Use in 75 OHM Cable Distribution Systems (Type F) | |
| Radio-frequency connectors - Part 29: Sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type... | |
| Radio-Frequency Connectors - Part 31: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,0 mm (0,039in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,0) | |
| Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85) | |
| Radio-frequency connectors - Part 37: Sectional specification for STWX8 R.F connectors | |
| Radio-frequency connectors - Part 38: Sectional specification - Radio frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 ohms (type TMA) - 50 ohms applications | |
| Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick) | |
| Radio-frequency connectors - Part 8: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 50 ohms (type... | |
| Radio-Frequency Connectors Part 1-1: Single, Multi-Series, Dual-Language Blank Detail Specification | |
| Radio-frequency connectors Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - Characteristic impedance 50 O (Type 4,1-9,5) | |
| Radio-frequency connectors Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12) | |
| Radio-frequency connectors Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA | |
| Radio-frequency connectors Part 19: Sectional specification - Radio frequency coaxial connectors of type SSMB | |
| Radio-frequency connectors Part 26: Sectional specification for TNCA series RF coaxial connectors | |
| Radio-Frequency Connectors Part 33: Sectional Specification for Series BMA r.f. Connectors | |
| Radio-frequency connectors Part 35: Sectional specification for 2,92 series RF connectors | |
| Radio-Frequency Connectors Part 36: Microminiature r.f. Coaxial Connectors with Snap-on Coupling - Characteristic Impedance 50 Omega (Type MCX) | |
| Radio-frequency connectors Part 39: Sectional specification for CQM series quick lock RF connectors | |
| Radio-frequency connectors Part 40: Sectional specification for 2.4 series RF connectors | |
| Radio-frequency connectors Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors | |
| Radio-frequency connectors Part 42: Sectional specification for CQN series quick lock RF coaxial connectors | |
| Radio-frequency connectors Part 43: Sectional specification for RBMA series blind mating RF coaxil connectors | |
| Radio-frequency connectors Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors | |
| Radio-frequency connectors Part 45: Sectional specification for series SQMA series quick lock RF coaxial connectors | |
| Radio-frequency connectors Part 48: Sectional specification for series BMP R.F. coaxial connectors | |
| Radio-frequency connectors Part 49: Sectional specification for SMAA series R.F connectors | |
| Radio-frequency connectors Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system \x97 Characteristic impedance 50 Ohm (type QMA) | |
| Radio-frequency connectors Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock \x97 Characteristic impedance 50 O (type QLI) | |
| Radio-Frequency Connectors Part 52: Sectional specification for series MMCX RF coaxial connectors | |
| Radio-frequency connectors Part 53: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 16 mm with screw lock - Characteristic impedance 50 O (Type S7-16) | |
| Radio-frequency connectors Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 O, series 4,3-10 | |
| Radio-frequency connectors Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 O (type SBMA) | |
| Radio-frequency connectors Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors | |
| Radiotherapy equipment - Coordinates, movements and scales | |
| Reference Tapes for Video Tape Recorder Systems | |
| Reliability growth - Statistical test and estimation methods | |
| Reliability of Systems, Equipment and Components Part 9: Guide to the Block Diagram Technique | |
| Reliability stress screening - Part 1: Repairable assemblies manufactured in lots | |
| Reliability testing - Compliance tests for constant failure rate and constant failure intensity | |
| Requirements for the Declaration of the Acoustic Output of Medical Diagnostic Ultrasonic Equipment | |
| Safety of transportable motor-operated electric tools - Part 1: General requirements | |
| Safety of transportable motor-operated electric tools - Part 2-11: Particular requirements for combined mitre and bench saws | |
| Safety of transportable motor-operated electric tools - Part 2-3: Particular requirements for planers and thicknessers | |
| Safety of transportable motor-operated electric tools Part 2-10: Particular requirements for cutting-off grinders | |
| Safety of transportable motor-operated electric tools Part 2-11: Particular requirements for combined mitre and bench saws | |
| Safety of transportable motor-operated electric tools Part 2-12: Particular requirements for threading machines | |
| Safety of transportable motor-operated electric tools Part 2-1: Particular requirements for circular saw benches | |
| Safety of transportable motor-operated electric tools Part 2-4: Particular requirements for bench grinders | |
| Safety of Transportable Motor-Operated Electric Tools Part 2-5: Particular Requirements for Band Saws | |
| Safety of transportable motor-operated electric tools Part 2-6: Particular requirements for diamond drills with water supply | |
| Safety of transportable motor-operated electric tools Part 2-9: Particular requirements for mitre saws | |
| Safety of transportable motor-operated electric tools Part 2: Particular requirements for single spindle vertical moulders | |
| Safety of Transportable Motor-Operated Tools Part 1: General Requirements | |
| Semiconductor Power Convertors - Adjustable Speed Electric Drive Systems - General Requirements - Part 1: Rating Specifications, Particularly for d.c. Motor Drives | |
| Single-Capped Fluorescent Lamps - Safety Specifications | |
| Specification for Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test | |
| Specification for Dimensions of Metal-Sheathed Thermometer Elements | |
| Specification for Domestic Digital Bus (D2B) for audio, video and audiovisual systems | |
| Specification for Electrical measuring instruments - X-Y recorders | |
| Specification for Measurement Microphones Part 3: Primary Method for Free-Field Calibration of Laboratory Standard Microphones by the Reciprocity Technique | |
| Specification for non-impregnated, densified laminated wood for electrical purposes - Part 2: Methods of test | |
| Standard means for the reporting of the acoustic output of medical diagnostic ultrasonic equipment | |
| Still Video Floppy Disk Magnetic Recording System | |
| Switches for appliances - Part 1: General requirements | |
| Switches for appliances Part 1-1: Requirements for mechanical switches | |
| Switches for appliances Part 1-2: Requirements for electronic switches | |
| Switches for Appliances Part 1: General Requirements | |
| Switches for appliances Part 2-4: Particular requirements for independently mounted switches | |
| Switches for appliances Part 2-6: Particular requirements for switches used in electric motor-operated hand-held tools, transportable tools and lawn and garden machinery | |
| Switches for Appliances Part 2: Particular Requirements Section 2.1: Cord Switches | |
| Switches for Appliances Part 2: Particular Requirements Section 2.5: Change-over Selectors | |
| Synthetic Organic Esters for Electrical Purposes - Guide for Maintenance of Transformer Esters in Equipment | |
| System Omega and Differential Omega Receivers for Ships - Operational and Performance Requirements - Methods of Testing and Required Test Results | |
| Terminal markings for valve device stacks and assemblies and for power conversion equipment | |
| Terrestrial photovoltaic (PV) modules \x96 Design qualification and type approval Part 1-2: Special requirements for testing of thin-film Cadmium Telluride (CdTe) based photovoltaic (PV) modules | |
| Terrestrial photovoltaic (PV) modules \x96 Design qualification and type approval Part 1-4: Special requirements for testing of thin-film Cu(In,Ga)(S,Se)2 based photovoltaic (PV) modules | |
| Terrestrial photovoltaic (PV) modules \x97 Design qualification and type approval Part 1-1: Special requirements for testing of crystalline silicon photovoltaic (PV) modules | |
| Terrestrial photovoltaic (PV) modules \x97 Design qualification and type approval Part 1-3: Special requirements for testing of thin-film amorphous silicon based photovoltaic (PV) modules | |
| Terrestrial photovoltaic (PV) modules \x97 Design qualification and type approval Part 1: Test requirements | |
| Terrestrial photovoltaic (PV) modules \x97 Design qualification and type approval Part 2: Test procedures | |
| Test Method for the Determination of Oxygen Index of Insulating Liquids | |
| Test methods for electrical materials, interconnection structures and assemblies - Part 5: Test methods for printed board assemblies | |
| Test Methods for Electrical Materials, Interconnection Structures and Assemblies Part 1: General Test Methods and Methodology | |
| Test Methods for Electrical Materials, Interconnection Structures and Assemblies Part 2: Test Methods for Materials for Interconnection Structures | |
| Test Methods for Electrical Materials, Interconnection Structures and Assemblies Part 3: Test Methods for Interconnection Structures (Printed Boards) | |
| Test methods for electrical materials, interconnection structures and assemblies Part 6: Test methods for materials used in manufacturing electronic assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 11: Measurement of melting temperature or melting temperature ranges of solder alloys | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 2-719: Test methods for materials for interconnection structures \x97 Relative permittivity and loss tangent (500 MHz... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 2-721: Test methods for materials for interconnection structures \x97 Measurement of relative permittivity and loss tangent... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 3-719: Test methods for interconnection structures (printed boards) \x97 Monitoring of single plated-through hole (PTH) resistance... | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-1: General test methods for materials and assemblies \x97 Guidance for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-2: General test methods for materials and assemblies \x97 Soldering flux for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-3: General test methods for materials and assemblies \x97 Soldering paste for printed board assemblies | |
| Test methods for electrical materials, printed boards and other interconnection structures and assemblies Part 5-4: General test methods for materials and assemblies \x97 Solder alloys and fluxed and non-fluxed solid... | |
| Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate | |
| Time Switches for Tariff and Load Control | |
| Tin and Tin Alloys - Pewter and Pewterware Part 1: Pewter | |
| Tin and Tin Alloys - Pewter and Pewterware Part 2: Pewterware | |
| Tracked Changes (Redline) - Bayonet lampholders | |
| Tracked Changes (Redline) - Connectors for electronic equipment \x96 Product requirements Part 1: Generic specification (IEC 61076-1:2006) | |
| Tracked Changes (Redline) - Electroacoustics - Measurement microphones Part 5: Methods for pressure calibration of working standard microphones by comparison | |
| Tracked Changes (Redline) - Expression of performance of gas analyzers Part 6: Photometric analyzers | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 5: Assessment of system dependability | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 7: Assessment of system safety | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation \x97 Evaluation of system properties for the purpose of system assessment Part 1: Terminology and basic concepts | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation \x97 Evaluation of system properties for the purpose of system assessment Part 2: Assessment methodology | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation \x97 Evaluation of system properties for the purpose of system assessment Part 3: Assessment of system functionality | |
| Tracked Changes (Redline) - Industrial-process measurement, control and automation \x97 Evaluation of system properties for the purpose of system assessment Part 6: Assessment of system operability | |
| Tracked Changes (Redline) - Maritime navigation and radiocommunication equipment and systems - Electronic chart display and information system (ECDIS) - Operational and performance requirements, methods of testing and required test... | |
| Tracked Changes (Redline) - Maritime navigation and radiocommunication equipment and systems \x97 Digital interfaces Part 1: Single talker and multiple listeners | |
| Tracked Changes (Redline) - Preparation of documents used in electrotechnology Part 1: Rules | |
| Tracked Changes (Redline) - Printed board assemblies Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies | |
| Tracked Changes (Redline) - Reliability block diagrams | |
| Tracked Changes (Redline) \x96 Protection against electric shock \x97 Common aspects for installation and equipment | |
| Transformers for Tubular Discharge Lamps Having a No-Load Output Voltage Exceeding 1000 V (Generally Called Neon- Transformers) General and Safety Requirements | |
| Tumble dryers for household use - Methods for measuring the performance | |
| Tumble dryers for household use \x97 Methods for measuring the performance | |
| Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz | |
| Ultrasonics - Dental Descaler Systems - Measurement and Declaration of the Output Characteristics | |
| Ultrasonics Continuous-Wave Doppler Systems Test Procedures | |
| Unused Hydrocarbon-Based Insulating Liquids - Test Methods for Evaluating the Oxidation Stability | |
| Unused Synthetic Organic Esters for Electrical Purposes | |
| Varistors for use in electronic equipment - Part 1: Generic specification | |
| Video Cameras (PAL/SECAM/NTSC) - Methods of Measurement Part 1: Non-Broadcast Single-Sensor Cameras | |
| Video Cameras (PAL/SECAM/NTSC) - Methods of Measurement Part 2: Two- and Three-Sensor Professional Cameras | |
| Video Cameras (PAL/SECAM/NTSC) - Methods of Measurement Part 3: Non-Broadcast Camera-Recorders | |
| Video cameras (PAL/SECAM/NTSC) Methods of measurement Part 4: Automatic functions of video cameras and camera-recorders | |
| Videodisks Methods of Measurement for Parameters | |
| Workmanship requirements for soldered electronic assemblies - Part 2: Surface-mount assemblies | |
| Workmanship requirements for soldered electronic assemblies - Part 5: Rework, modification and repair of soldered electronic assemblies | |
| Workmanship requirements for soldered electronic assemblies \x97 Part 4: Terminal assemblies | |
| Workmanship requirements for soldered electronic assemblies Part 1: General | |
| Workmanship requirements for soldered electronic assemblies Part 3: Through-hole mount assemblies |
| << Prev | Next >> |