Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1423
1430
1440
1450
1460
1470
1480
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADHESIVE, FLEXIBLE UNICELLULAR-PLASTIC THERMAL INSULATION | |
| AURAL PROTECTOR, SOUND | |
| BATTERY CELLS AND ELEMENTS, LEAD-ACID, LEAD-ANTIMONY, MAIN STORAGE, SUBMARINE; GENERAL SPECIFICATION FOR (METRIC) | |
| BOLT, SELF-RETAINING, POSITIVE LOCK | |
| CABLE, ELECTRICAL, SPECIAL PURPOSE, FOR SHIPBOARD USE | |
| CEMENT, EPOXY, METAL REPAIR AND HULL SMOOTHING (METRIC) | |
| CHARGER, BATTERY, AUTOMATIC, PORTABLE, RECTIFIER TYPE | |
| CONNECTOR ASSEMBLIES, PLUGS AND RECEPTACLES, ELECTRIC POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, GENERAL SPECIFICATION FOR | |
| Connectors, Electric, Rectangular, Nonenvironmental, Miniature, Polarized Shell, Rack and Panel, General Specification for | |
| CONVERTERS, SYNCHRO SIGNAL (PANEL MOUNTED), GENERAL SPECIFICATION FOR | |
| COUPLINGS, SEGMENTED, AND SPLIT CLAMPS REATTACHABLE, 2 1/2-, 4-, 6- AND 7-INCH, FOR REFUELING-AT-SEA HOSE | |
| DIFFERENTIAL PRESSURE TRANSDUCER EQUIPMENT (ELECTRICAL) (NAVAL SHIPBOARD USE) | |
| ELECTRIC POWER MONITORS, EXTERNAL, AIRCRAFT | |
| ELECTRODES AND RODS - WELDING, BARE, SOLID AND ALLOYED CORED, GENERAL SPECIFICATION FOR | |
| ELECTRODES, WELDING, BARE, SOLID NICKEL MANGANESE CHROMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY 130 WELDMENTS FOR ASWELDED APPLICATIONS | |
| Electrodes, Welding, Bare, Solid, Nickel-Manganese-Chr omium Molybdenum Alloy Steel for Producing HY-130 Weldments for as Welded Applications | |
| ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHR OMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS | |
| ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHR OMIUM-MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS | |
| FIRE EXTINGUISHING AGENT, AQUEOUS FILM-FORMING FOAM (AFFF) LIQUID CONCENTRATE, FOR FRESH AND SEA WATER | |
| FITTINGS, BUTT WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 DEG. F | |
| GAGE, DEPTH, HYDROGRAPHIC, NON-MAGNETIC SELF-LUMINOUS DIAL | |
| Grease, Aircraft and Instrument, Gear and Actuator Screw | |
| GREASE, MULTIPURPOSE, WATER RESISTANT | |
| HEATERS, LUBRICATING OIL AND FUEL, ELECTRIC, NAVAL SHIPBOARD | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES GENERAL SPECIFICATION FOR | |
| Indicator, Frost Point Dew Point, Self Cooling, Semi Portable | |
| INDICATOR, MS17264, AIRSPEED AND MACH NUMBER, INTEGRALLY LIGHTED, PITOT-STATIC, 80 TO 850 KNOTS | |
| INDICATOR, MULTI-VOLTAGE, MULTI-FREQUENCY AND POLARITY, HAND, PORTABLE | |
| INDICATORS, FROST-POINT/DEW-POIN T, SELF-COOLING, SEMI-PORTABLE | |
| INSULATING VARNISHES AND SOLVENTLESS RESINS FOR APPLICATION BY THE DIP PROCESS | |
| INSULATION, ELECTRICAL, HIGH TEMPERATURE, BONDED, SYNTHETIC FIBER PAPER | |
| LIFE PRESERVER, VEST TYPE, U.S. NAVY, MARK I | |
| LIFE PRESERVER, YOKE TYPE, SCUBA, U.S. NAVY MARK 3 | |
| LIQUID LEVEL INDICATING EQUIPMENT (ELECTRICAL) (NAVAL SHIPBOARD USE) | |
| LOUDSPEAKER, PRESSURE PROOF, TYPE LS-450( )/B | |
| LUBRICANT, COLLOIDAL GRAPHITE IN ISOPROPANOL | |
| Lubricating Oil, Aircraft Turbine Engine, Synthetic Base, NATO Code Numbers: O-152, O-154, O-156, and O-167 | |
| MOLDING AND POTTING COMPOUND, CHEMICALLY CURED, POLYURETHANE | |
| MOLDING MATERIAL, PLASTIC, EPOXY COMPOUNDS THERMOSETTING | |
| MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C., 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE) | |
| MONITOR, FREQUENCY, 60 HERTZ, ELECTRICAL (NAVAL SHIPBOARD USE) | |
| MONITOR, REVERSE POWER, ELECTRICAL POWER (NAVAL SHIPBOARD USE) | |
| MONITORS, FROST-POINT/DEW-POIN T, COMPRESSED AIR, SEMI-PORTABLE | |
| MONITORS, VOLTAGE AND FREQUENCY, 400 CYCLES A.C., ELECTRIC POWER (NAVAL SHIPBOARD USE) | |
| PLASTIC MATERIAL, CELLULAR POLYURETHANE, RIGID, VOID FILLER, FOAM-IN-PLACE, LARGE SCALE AND INSTALLATION OF | |
| PLASTIC SHEETS, LAMINATED, THERMOSETTING, ELECTRICAL INSULATING SHEET, GLASS-MAT | |
| PLASTIC TILES, VIBRATION DAMPING | |
| PRESSURE TRANSDUCER EQUIPMENT (ELECTRICAL) | |
| RADIACMETERS, QUARTZ-FIBER SELF-INDICATING GENERAL SPECIFICATION | |
| RATE INTEGRATING GYRO MS3391 | |
| RECEIVER-COMPARATOR R-1407( )/URQ | |
| REFERENCE CELL, SILVER-SILVER CHLORIDE \x96 IMPRESSED CURRENT CATHODIC PROTECTION (ICCP) | |
| Reference Cell, Silver-Silver Chloride-Impressed Current Cathodic Protection (ICCP) | |
| REGULATOR, AIR, DEMAND, SINGLE HOSE, NONMAGNETIC, DIVER'S | |
| REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT, DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR | |
| REGULATORS, VOLTAGE, AND CONTROL PANELS, AIRCRAFT, DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR | |
| SCALING AND CHIPPING TOOL, ROTARY, PORTABLE, PNEUMATIC WITH CUTTER BUNDLES GENERAL SPECIFICATION FOR | |
| SEALING COMPOUND, DECK, POLYURETHANE (POLYETHER BASE) | |
| SHIELD, RETAINER (BASES), AND ADAPTERS, ELECTRON TUBE, HEAT DISSIPATING, GENERAL SPECIFICATION FOR | |
| SPRAYABLE VIBRATION DAMPING MATERIAL FOR SURFACE VESSELS | |
| SWITCH ASSEMBLIES, LINEAR MOVEMENT MANUAL AND REMOTE OPERATION, GENERAL SPECIFICATION FOR | |
| SWITCH, MULTISTATION, PUSHBUTTON (ILLUMINATED AND NON-ILLUMINATED), GENERAL SPECIFICATION FOR | |
| SWITCHES, THERMOSTATIC (METALLIC AND BIMETALLIC), GENERAL SPECIFICATION FOR | |
| SYNTACTIC BUOYANCY MATERIAL FOR HIGH HYDROSTATIC PRESSURES | |
| SYNTHETIC RESIN MATERIAL, CELLULAR POLYURETHANE, RIGID, VOID-FILLING, FOAM-IN-PLACE, LARGE-SCALE INSTALLATION OF | |
| TEMPERATURE MEASUREMENT EQUIPMENT SIGNAL CONDITIONER AND POWER SUPPLY (ELECTRICAL) (NAVAL SHIPBOARD USE) | |
| TEMPERATURE MEASUREMENT EQUIPMENT SIGNAL CONDITIONER AND POWER SUPPLY (ELECTRICAL) NAVAL SHIPBOARD USE | |
| TRANSMISSION, POWER, CONSTANT SPEED, FOR USE ON A-4E/F AIRCRAFT | |
| VALVE, BALL, NAVAL SHIPBOARD, WATER SERVICE | |
| VALVE, GLOBE, ANGLE, QUICK CHANGE CARTRIDGE TRIM, HIGH PRESSURE (H-P.) HYDRAULIC AND PNEUMATIC (SIZES 1/8- 1 1/4 INCHES) | |
| VALVES, COMBINED VENT-CHECK FOR SUBMARINE MBT BLOW LINES (SIZES 1-1/2 TO 2-1/2 INCHES) | |
| VALVES, COMBINED VENT-CHECK FOR SUBMARINE MBT BLOW LINES | |
| VALVES, GLOBE, ANGLE, FLANGED BONNET, QUICK CHANGE TRIM, MANUALLY OPERATED (SIZES 2 INCHES AND BELOW) | |
| VALVES, GLOBE, ANGLE, QUICK CHANGE CARTRIDGE TRIM, HIGH PRESSURE (H.P.) HYDRAULIC AND PNEUMATIC (SIZES 1/8 - 1-1/4 INCHES) | |
| VALVES, PNEUMATIC, 4-WAY, 2-POSITION MANUALLY OPERATED | |
| WELDING MACHINE, ARC, DIRECT-CURRENT, VARIABLE VOLTAGE, PORTABLE, (SHIPBOARD USE) |
| << Prev | Next >> |