Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1406 1407 1408 1409 1410 1411 1412 1413 1414 1415 1416 1417 1418 1420 1430 1440 1450 1460 1470 1500 1550 1600 1620
Product Name Notes
ADHESIVE, HIGH INITIAL BOND
BEARING COMPONENTS, BONDED SYNTHETIC RUBBER, WATER LUBRICATED
BEARING, BALL, ANNULAR, FOR QUIET OPERATION
BOAT, LANDING, INFLATABLE, CO2, 10-PERSON CAPACITY
CALKING COMPOUND, SYNTHETIC RUBBER BASE, WOODEN DECK SEAM APPLICATION
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
CLEANING AND POLISHING COMPOUND, TRANSPARENT-PLASTIC AIRCRAFT MATERIALS
Connectors, Electrical, Aircraft Storage Battery General Specification for
Cord Assembly, Electrical: P/O H-87B/U
Cord, P/O H-87B/U
CORD: P/O H-87B/U
DECK COVERING MAGNESIA AGGREGATE MIXTURE
DISTILLATION UNITS, WATER, STEAM, OR FLASHED VAPOR OPERATED, OR HOT FRESH WATER HEATED, LOW PRESSURE, NAVAL SHIPBOARD
Distillation Units, Water: Steam or Flashed Vapor Operated, or Hot Fresh Water Heated, Low Pressure, Naval Shipboard, General Specification for
DISTILLATION UNITS, WATER: STEAM, OR FLASHED VAPOR OPERATED, OR HOT FRESH WATER HEATED, LOW PRESSURE, NAVAL SHIPBOARD
EARPHONE H-87B/U
ELECTRODE, WELDING, MINERAL COVERED, LOW HYDROGEN, MEDIUM AND HIGH TENSILE STEEL AS WELDED OR STRESS-RELIEVED WELD APPLICATION
FANS, VANEAXIAL AND TUBEAXIAL, VENTILATION AND AIR CONDITIONING, NAVAL SHIPBOARD
FANS, VANEAXIAL, FORCED DRAFT, STEAM TURBINE DRIVEN
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
FILTER, HIGH PASS, LOW PASS, BAND PASS, BAND SUPPRESSION, AND DUAL FUNCTIONING, GENERAL SPECIFICATION FOR
FITTING, HOSE END, DETACHABLE (FOR SELF SEALING FUEL HOSE)
FITTINGS, FLARELESS, TUBE, FLUID CONNECTION
FLIGHT DECK COMPOUND, NONSLIP, LIGHTWEIGHT, ABRASIVE FILLED SYNTHETIC BINDER TYPE
GENERATOR, ALTERNATING CURRENT, SYNCHRONIZING ENGINE ANALYZER, 2 POLE
GOVERNORS, STEAM DRIVEN PUMP, PRESSURE REGULATING, NAVAL SHIPBOARD
GREASE, BALL AND ROLLER BEARING
GREASE, WIRE ROPE - EXPOSED GEAR
GREASE, WIRE ROPE-EXPOSED GEAR
HAMMERS, HAND, NONSPARKING AND NONMAGNETIC
HOSE AND HOSE ASSEMBLIES, AIRCRAFT, SELF-SEALING, AROMATIC FUEL
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES F. MAXIMUM STEAM SERVICE RATING
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES FAHRENHEIT MAXIMUM STEAM SERVICE RATING
HOSE ASSEMBLY, AIR DUCT, LOW PRESSURE, FABRIC, WIRE STIFFENED, RETRACTABLE, NAVAL SHIPBOARD PORTABLE VENTILATING SET USE
INDICATOR, ANGLE OF ATTACK
Indicator, Vertical Speed, 0 - 6000 FPM, 2 Inch
INDICATOR, VERTICAL SPEED, 0-6000 FPM, 2-INCH
INDICATORS, DIAL AND ACCESSORIES
INFLATION EQUIPMENT, INDIVIDUAL LIFE RAFT
LAMP, MERCURY XENON VAPOR, SEARCHLIGHT
LIFE RAFTS, INFLATABLE, MULTI-PLACE
PACKING, ASBESTOS, WATER JACKET
PLASTIC MATERIAL, LAMINATED PHENOLIC, FOR BEARINGS (WATER OR GREASE LUBRICATION)
PLASTIC SHEET, LAMINATED, THERMOSETTING, GLASS FIBER BASE, EPOXY-RESIN
PLUGS, ELECTRIC, AIRCRAFT STORAGE BATTERY
PLYWOOD, SHIP AND BOAT CONSTRUCTION
PUMP, CENTRIFUGAL, SUBMARINE TRIM AND DRAIN
PUMP, ROTARY, HAND DRIVEN, AND MOTOR, HYDRAULIC-REMOTE VALVE OPERATION NAVAL SHIPBOARD USE
PUMPS, CENTRIFUGAL, CARGO OIL SERVICE, NAVAL SHIPBOARD USE
PUMPS, CENTRIFUGAL, CONDENSATE, FEED BOOSTER AND DISTILLING PLANT
PUMPS, CENTRIFUGAL, MAIN CONDENSER CIRCULATING, NAVAL SHIPBOARD
PUMPS, POSITIVE DISPLACEMENT, MAIN/PORT USE, MAIN BOILER FUEL SERVICE, NAVAL SHIPBOARD USE
PUMPS, ROTARY, FUEL OIL TRANSFER, POWER DRIVEN
PUMPS, ROTARY, POWER DRIVEN, NAVAL SHIPBOARD MAIN LUBRICATING OIL SERVICE
RECTIFIER, METALLIC, SELENIUM, COPPER OXIDE, AND MAGNESIUM-COPPER SULFIDE TYPES, NAVAL SHIPBOARD USE
REGULATOR, OXYGEN, AUTOMATIC POSITIVE PRESSURE AND COMPOSITE DILUTER DEMAND
REMOVER, PAINT, NONFLAMMABLE, WATER RINSABLE, USABLE IN CONTACT WITH SYNTHETIC RUBBER
REPAIR KITS, METALLIC PIPE AND GENERAL PURPOSE, DAMAGE CONTROL
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
SEA MARKER, FLUORESCEIN, DYE, SODIUM SALT TYPE, LIFE PRESERVER PACKET
SWITCHES, METER AND CONTROL, NAVAL SHIPBOARD
TILE, PLASTIC, FIRE RETARDANT
TORCHES, WELDING, HAND, OXYACETYLENE, AND OXYHYDROGEN GASES, LIGHT DUTY
TORCHES, WELDING; AND TORCHES, CUTTING-HAND, COMMERCIAL OXYACETYLENE AND OXYHYDROGEN GASES
VACUUM PUMPS, POWER DRIVEN, CENTRIFUGAL PUMP PRIMING SERVICE NAVAL SHIPBOARD
VALVES, GATE TYPE, STEEL (SIZES 2-1/2 INCHES TO 16 INCHES)
VALVES, GATE TYPE, STEEL, (SIZES 2-1/2 INCHES TO 16 INCHES)
Valves, Gate, Cast or Forged Steel and Alloy Steel, Outside Screw and Yoke (Sizes 2-1/2 Inches and Larger)
VALVES, GATE, STEEL AND ALLOY STEEL, OUTSIDE SCREW AND YOKE, FLANGED AND WELDING ENDS
WAX, AIRCRAFT, WATERPROOF, SOLVENT TYPE
WHEEL, ABRASIVE, PRECISION
WIRE ROPE, FLEXIBLE, CORROSION-RESISTING, NONMAGNETIC, FOR AIRCRAFT CONTROL
WRENCH, OPEN-END ADJUSTABLE, AND WRENCH, MONKEY; NONSPARKING AND NONMAGNETIC

<< Prev Next >>