Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1409 1410 1411 1412 1413 1414 1415 1416 1417 1418 1419 1420 1421 1430 1440 1450 1460 1470 1480 1500 1550 1600 1620
Product Name Notes
Abrasive Blasting Media Ship Hull Blast Cleaning
ADHESIVE, PHENOL AND RESORCINOL RESIN BASE (FOR MARINE SERVICE USE)
AMPLIFIER, COMPASS, SERVO (TYPE MF-1 COMPASS)
AMPLIFIER, DISTRIBUTION AM-2123(V)/U
ARRESTER, FLASH, MAIN STORAGE BATTERY, (SUBMARINE USE), GENERAL SPECIFICATION FOR
BARRIER MATERIALS, TRANSPARENT, FLEXIBLE, HEAT SEALABLE
BARRIER MATERIALS, TRANSPARENT, FLEXIBLE, SEALABLE, VOLATILE CORROSION INHIBITOR TREATED
BEARINGS, BALL, ANNULAR, GENERATOR AND MOTOR-GENERATOR
BRIDLE AND PENDANT ASSEMBLIES, AIRCRAFT LAUNCHING
CABLE ASSEMBLIES, AIRCRAFT AUDIO, GENERAL SPECIFICATION FOR
CABLE ASSEMBLY, SPECIAL PURPOSE, ELECTRICAL CX-4831/AR
CABLE, POWER AND CONTROL, REDUCED DIAMETER TYPES (SHIPBOARD USE)
CARTRIDGE, GREASE, 14 OUNCE (FOR CARTRIDGE TYPE GREASE GUN)
CATALYST, CARBON MONOXIDE AND HYDROCARBON OXYDIZING (FOR USE IN AN AIR PURIFYING DEVICE ABOARD SUBMARINES)
CLEANING COMPOUND, HIGH PRESSURE CLEANER LIQUID
COMPOUND, SILICONE, SOFT FILM
CONNECTORS, PLUG AND RECEPTACLE-ELECTRICA L, RECTANGULAR, POLARIZED SHELL, MINIATURE TYPE, GENERAL SPECIFICATION FOR
Contactors and Controllers, Electric Motor AC or DC, and Associated Switching Devices
CONTACTORS AND CONTROLLERS, ELECTRICAL, ENGINE STARTING, (NAVAL SHIPBOARD)
CONTROLLER, COMPASS, ROLL STABILIZED (TYPE MF-1 COMPASS)
CONTROLLER, DIRECT CURRENT, NAVAL SHIPBOARD
CONTROLLER, ROLL STABILIZED (TYPE MF-1 COMPASS)
CRIMPING TOOL, CONTACT, ELECTRIC, HAND GENERAL SPECIFICATION FOR
CRIMPING TOOLS, CONTACT, ELECTRIC, HAND GENERAL SPECIFICATION FOR
CRIMPING TOOLS, CONTACT, ELECTRIC, HAND, GENERAL SPECIFICATION FOR
CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION GENERAL SPECIFICATION FOR
CRIMPING TOOLS, WIRE TERMINATION, GENERAL SPECIFICATION FOR
DECK COVERING, LATEX CONCRETE
ELECTRODES AND RODS-WELDING, BARE, NICKEL ALLOY
Electrodes, Welding, Covered: General Specification for
EXTINGUISHER, FIRE, CARBON-DIOXIDE (HOSE REEL) SYSTEM (NAVAL SHIPBOARD USE)
FERRULE, SHIELD TERMINATING, CRIMP STYLE
GASKET, HIGH TEMPERATURE, LIGHTING FIXTURE
GASKETS, HEAT EXCHANGER, VARIOUS CROSS SECTION RING, SYNTHETIC RUBBER
GROMMET, PLASTIC
GYRO, DIRECTIONAL, ROLL STABILIZED (TYPE MF-1 COMPASS)
HEADSET, H-173B/AIC
HOOKPOINT, AIRCRAFT ARRESTING
HOSE ASSEMBLIES, METAL, LIQUID OXYGEN
HYDRAULIC FLUID, CATAPULT NATO CODE NUMBER H-579
HYDRAULIC FLUID, CATAPULT, NATO CODE NUMBER H-579
IMPREGNATED WADDING, METAL POLISH
INDICATOR, BEARING-DISTANCE-HEA DING ID 663D/U
INDICATOR, BEARING-DISTANCE-HEA DING ID-663D/U
INDICATOR, COMPASS REPEATER, ROTATING DIAL, TYPE MW-2
INDICATOR, TORQUEMETER, ENGINE, TURBOPROP
INHIBITORS, CORROSION, VOLATILE, CRYSTALLINE POWDER
INSTRUMENTS, ELECTRICAL-MEASURING , HYDROGEN-GAS-INDICAT ING, NONPORTABLE (SUBMARINE USE)
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, GLASS FIBER, VINYL TREATED
INSULATION TUBING, ELECTRICAL, NONRIGID, VINYL, VERY LOW TEMPERATURE GRADE
INTERCONNECTING BOX, J-1013A/AIC
INTERCONNECTING UNIT, COMPASS, ROLL STABILIZED (TYPE MF-1 COMPASS)
LIGHT, BEACON, ANTI-COLLISION, AIRCRAFT
MICROPHONE, CARBON, OXYGEN MASK, ANB-M-C1, GENERAL SPECIFICATION FOR
MICROPHONE, DYNAMIC M-96B/A
MICROPHONE, DYNAMIC, OXYGEN MASK, M-94B/A, GENERAL SPECIFICATION FOR
MOLDING PLASTIC AND MOLDED PLASTIC PARTS, ASBESTOS-FIBER FILLED, ARC- AND FLAME-RESIST PHENOLIC RESIN
MOUNT, RESILIENT, TYPE 5M10,000-H
PAINT SYSTEM, FLUORESCENT, FOR AIRCRAFT APPLICATION
Paint System, Fluorescent, For Aircraft Applications
PAINT SYSTEM, FLUORESCENT, REMOVABLE, FOR AIRCRAFT APPLICATION
PAINT, PRIMING, EXTERIOR AND INTERIOR (FOR AMMUNITION)
PLASTIC, LAMINATED, THERMOSETTING, PAPER-BASE, EPOXY-RESIN
PUMP, CENTRIFUGAL, GAS TURBINE DRIVEN, PORTABLE, FIRE FIGHTING SERVICE
PUMP, POSITIVE DISPLACEMENT, MOTOR DRIVEN, NUCLEAR PLANT SERVICE
PUMPS, CENTRIFUGAL, BOILER FEED, SINGLE STAGE
PURIFIERS, CENTRIFUGAL, JET FUEL, NAVAL SHIPBOARD
RESINS, POLYESTER, LOW PRESSURE LAMINATING, FIRE-RETARDANT
Resistors, Fixed, Film (Insulated) General Specification for
RESISTORS, FIXED, FILM (INSULATED), GENERAL SPECIFICATION FOR
RESISTORS, VARIABLE (WIRE WOUND, POWER TYPE), GENERAL SPECIFICATION FOR
Resistors, Variable, (Wirewound, Power Type), General Specification for
RESISTORS, VARIABLE, NONWIRE WOUND (ADJUSTMENT TYPE), GENERAL SPECIFICATION FOR
Resistors, Variable, Nonwire Wound, (Adjustment Type), General Specification for
SERVOMOTOR, TYPE 15SM4C
SERVOMOTOR, TYPE 15SM4D
SERVOMOTOR, TYPE 18SM4C
SERVOMOTOR, TYPE 26V-08SM4D
STARTER, AIR TURBINE, ACCESSORY DRIVE COMBINATION, AIRCRAFT ENGINE, GENERAL SPECIFICATION FOR
SWITCHES, ROTARY, MULTIPOLE AND SELECTOR GENERAL SPECIFICATION FOR
Switches, Rotary, Multipole and Selector, General Specification for
Switches, Rotary, Multipole and Selector; General Specification for
TAPE, PRESSURE SENSITIVE ADHESIVE, PAPER, MASKING, NON-STAINING
TAPES, PRESSURE-SENSITIVE, ADHESIVE, PRESERVATION AND SEALING
TRANSMITTER, RATE OF FLOW, FUEL; TRU-26/A (300 TO 10,000 PPH)
VALVE, CHECK, OXYGEN MASK, INLET
VALVE, STOP AND STOP CHECK, GLOBE, ANGLE, AND Y PATTERN, CAST OR FORGED CARBON OR ALLOY STEEL, OUTSIDE SCREW AND YOKE (SIZES 2-1/2 INCHES AND LARGER)
VALVES, BUTTERFLY WORKING PRESSURE UP TO 200 P.S.I, 150 DEG. F. MAXIMUM (FOR SHIPBOARD USE)
VALVES, BUTTERFLY WORKING PRESSURE UP TO 200 P.S.I, 180 DEG. F. MAXIMUM ( FOR SHIPBOARD USE)
VALVES, BUTTERFLY WORKING PRESSURE UP TO 200 P.S.I.150 DEG. F. MAX. (FOR SHIPBOARD USE)
VALVES, RESILIENT AND METAL SEATED, BUTTERFLY WORKING PRESSURE UP TO 200 PSI, 180 DEG. F. MAXIMUM (SHIPBOARD USE)
VISOR, NEODYMIUM LASER, PROTECTIVE FOR AIRCREWMAN'S HELMET
WATCH, WRIST, SUBMERSIBLE (400 FOOT, NON-MAGNETIC)

<< Prev Next >>