Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1405 1406 1407 1408 1409 1410 1411 1412 1413 1414 1415 1416 1417 1420 1430 1440 1450 1460 1470 1500 1550 1600 1620
Product Name Notes
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SWITCHBOARD
ARMOR, FRAGMENT, NON-METALLIC
ASBESTOS SHEET COMPRESSED (PACKING MATERIAL)
ASBESTOS SHEET, COMPRESSED (GASKET MATERIAL)
BOAT, LANDING, INFLATABLE C02, 7-PERSON CAPACITY
CABLES, RADIO FREQUENCY, FLEXIBLE AND SEMIRIGID, GENERAL SPECIFICATION FOR
CASES; BASES, MOUNTING; AND MOUNTS, VIBRATION (FOR USE WITH ELECTRONIC EQUIPMENT IN AIRCRAFT)
Circuit Breaker Types AQB/NQB, Air, Electric, Low Voltage, Insulated Housing (Shipboard Use), General Specification for
Circuit Breakers (Automatic - ALB-1) and Switch, Toggle (Circuit Breaker, Non-Automatic - NLB-1) Air, Insulated Housing, 125 Volts and Below A.C. and D.C., (Naval Shipboard Use)
CIRCUIT BREAKERS (AUTOMATIC - ALB-1) AND SWITCH, TOGGLE (CIRCUIT BREAKER, NON-AUTOMATIC - NLB-1) AIR, INSULATED HOUSING, 125 VOLTS AND BELOW, A.C. AND D.C., (NAVAL SHIPBOARD USE)
Circuit Breakers, ACB, Low Voltage, Electric Power, Air, Removable Construction, General Specification for
CIRCUIT BREAKERS, LOW VOLTAGE, ELECTRIC POWER, AIR, OPEN FRAME, REMOVABLE CONSTRUCTION
CIRCUIT-BREAKERS, AIR, ELECTRIC, INSULATED HOUSING (SHIPBOARD USE)
COMPASS, MAGNETIC, CARD, POCKET, TYPE MC-1
CONTROL ASSEMBLY, MOTOR DRIVEN RHEOSTAT, DEGAUSSING, AND RHEOSTAT, MOTOR DRIVEN
FLUID, POWER TRANSMISSION
GAGES, PRESSURE, DIAL INDICATING COMPRESSED GAS APPLICATION
HEATERS, FLUID, INDUSTRIAL (LUBRICATING OIL) (FOR NAVAL SHIPBOARD USE)
HOSE, METAL, CORRUGATED BRONZE, HIGH PRESSURE AIR SERVICE
HYDRAULIC FLUID, PETROLEUM, INHIBITED
IMPREGNANTS FOR CAST OR POWDER METAL COMPONENTS
INDICATOR, SHIP'S DISTANCE-SPEED
INDICATOR, TEMPERATURE, DIRECT READING, BIMETALLIC, (3 AND 5 INCH DIAL)
LIFEBOAT, INFLATABLE, CO, MARK 2, 7-PERSON CAPACITY
LOUDSPEAKERS, PERMANENT MAGNET FOR SHIPBOARD ENTERTAINMENT SYSTEMS
LUBRICATING GREASE, SEMI-FLUID (FOR ORDNANCE USE)
LUBRICATING OIL, STEAM TURBINE AND GEAR, MODERATE SERVICE
METER, ELECTRICAL INDICATING, DIRECT CURRENT, 1 INCH, GENERAL SPECIFICATION FOR
MOUNT, RESILENT, PORTSMOUTH BONDED SPOOL TYPE
MOUNTS, RESILIENT, PORTSMOUTH BONDED SPOOL TYPE
MOUNTS, RESILIENT: TYPES 6E100, 6E150, 7E450, 6E900, 6E2000, 5E3500, 6E100BB, 6E150BB, 7E450BB AND 6E900BB
MOUNTS, RESILIENT: TYPES 6E100, 6E150, 7E450, 6E900, 6E2000, 5E3500, 6E100BB, 6E150BB, 7E450BB, AND 6E900BB
Mounts, Resilient; Portsmouth Bonded Spool Type
PACKING MATERIAL, ASBESTOS, ROD, BRAIDED
PACKING MATERIAL, METALLIC, FLEXIBLE (SYMBOL 1430)
PACKING MATERIAL, METALLIC, FLEXIBLE, SYMBOL 1430
PACKING MATERIAL, METALLIC, FLEXIBLE
PACKING MATERIAL, PLASTIC (FOR DOGS FOR WATERTIGHT CLOSURES) (SYMBOL 1425)
PACKING MATERIAL, ROD, HIGH-PRESSURE, ASBESTOS
PACKING MATERIAL, SEMIMETALLIC (SYMBOL 1400)
PACKING MATERIALS, PLASTIC METALLIC AND PLASTIC NONMETALLIC
PRESSURE SUIT, OXYGEN REGULATOR
PUMP, CENTRIFUGAL, BOILER FEED, (MULTI STAGE)
PUMP, CENTRIFUGAL, CLOSE-COUPLED, NAVY STANDARD
PUMP, CENTRIFUGAL, PORTABLE, SUBMERSIBLE
PUMPS AND MOTORS, HYDRAULIC (NAVAL SHIPBOARD USE)
PUMPS AND MOTORS, POWER, OIL HYDRAULIC (NAVAL SHIPBOARD USE)
PUMPS, CENTRIFUGAL, BOILER FEED, (MULTI-STAGE)
PUMPS, CENTRIFUGAL, MISCELLANEOUS SERVICE, NAVAL SHIPBOARD USE
REPAIR KITS, METALLIC PIPE AND GENERAL PURPOSE, DAMAGE CONTROL
SHIP CONTROL CONSOLES AND COMBINATION EQUIPMENTS (NAVAL SHIPBOARD USE)
SHIP CONTROL ORDER AND INDICATING EQUIPMENT - SELF-SYNCHRONOUS (NAVAL SHIPBOARD USE)
SWITCHES, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC AND MANUAL (METRIC)
SWITCHES, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC AND MANUAL
SWITCHING EQUIPMENT, COMBAT SYSTEM, COMMAND AND CONTROL, FIRE CONTROL, AND INTERIOR COMMUNICATION, GENERAL SPECIFICATION FOR
TIP, TORCH, CUTTING, AND TIP, TORCH, WELDING (REPLACEMENT)
Transformers, Power, Distribution, Single Phase, 400 Hertz, Insulation System Class 220 DEG. C, Dry (Air Cooler), (Naval Shipboard Use)
TRANSFORMERS, POWER, DISTRIBUTION; SINGLE PHASE, 400 HERTZ, INSULATION SYSTEM CLASS 220 DEG. C, DRY (AIR COOLED), (NAVAL SHIPBOARD USE)
Transformers, Power, Distribution; Single Phase, 400 Hertz, Insulation System Class 220C, Dry (Air Cooled), (Naval Shipboard Use)
TUBE AND FLUE CLEANER, BOILER, INTERNAL AIR MOTOR DRIVEN
VALVE, SAFETY, BOILER (SHIPBOARD USE)
VALVES, CYLINDER, GAS, CARBON DIOXIDE FIRE EXTINGUISHER
VALVES, GLOBE, HYDRAULICALLY OPERATED, PISTON AND DIAPHRAGM TYPE, MAGAZINE AND HANGAR DECK SPRINKLING
VALVES, PRESSURE-REDUCING, STEAM SERVICE
WHEEL, ABRASIVE, MOUNTED (POINTS)
WOOD LAMINATES, PRESSURE-TREATED OAK, SHIP AND BOAT USE

<< Prev Next >>