Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1408 1409 1410 1411 1412 1413 1414 1415 1416 1417 1418 1419 1420 1430 1440 1450 1460 1470 1480 1500 1550 1600 1620
Product Name Notes
ADHESIVE, RESILIENT DECK COVERING
ANNOUNCING-EQUIPMENT , SHIPBOARD
Capacitor Fixed, Ceramic Dielectric (Temperature Compensating), Established Reliability and Non-Established Reliability, General Specification for
CAPACITOR, FIXED, CERAMIC DIELECTRIC (TEMPERATURE COMPENSATING), ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, PLASTIC (OR PAPER-PLASTIC) DIELECTRIC (HERMETICALLY SEALED IN METAL, CERAMIC, OR GLASS CASES), ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Capacitors, Fixed, Plastic (or Paper-Plastic), Dielectric (Hermetically Sealed in Metal, Ceramic, or Glass Cases), Established and Non-Established Reliability, General Specification for
CARBON REMOVING COMPOUND (FOR USE IN AGITATED TANK)
CHISELS, COLD, HAND, NONSPARKING AND NONMAGNETIC
COMPASS, DIRECTIONAL REFERENCE SYSTEM: MAGNETIC SLAVED GYRO, ROLL STABILIZED, 3 DEG./HR, TYPE MF-1
CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD, GENERAL PURPOSE GENERAL SPECIFICATION FOR
Connectors, Electrical, Printed Wiring Board, General Purpose, General Specification for
CORE MATERIAL, METALLIC HEAT RESISTING, FOR STRUCTURAL SANDWICH CONSTRUCTION
COUPLING ASSEMBLIES, QUICK DISCONNECT, AIRCRAFT LIQUID OXYGEN SYSTEMS
CRUCIBLES AND COVERS, METAL MELTING
ELECTRODES AND RODS - WELDING, BARE, CHROMIUM AND CHROMIUM-NICKEL STEELS
EMERGENCY GENERATOR, ALTERNATING CURRENT, 3.0 KVA, F-4 AIRCRAFT
FILTER ASSEMBLY AND FILTER ELEMENTS, FLUID, PRESSURE (FOR ENGINES WITH LIQUID FUEL INJECTION SYSTEMS)
GASKET MATERIAL, WOOL FELT, IMPREGNATED ADHESIVE, PRESSURE-SENSITIVE
GASKETS, METALLIC-ASBESTOS, SPIRAL WOUND (FOR ASA COMMERCIAL FLANGED JOINTS IN PIPING SYSTEMS)
GENERATOR SYSTEM, 10 KVA, 400 CYCLE, ALTERNATING CURRENT, INTEGRALLY EXCITED BRUSHLESS TYPE
GENERATOR SYSTEM, 40 KVA, CH-46 AIRCRAFT
GENERATOR SYSTEM, 400 HERTZ, ALTERNATING CURRENT AIRCRAFT, GENERAL SPECIFICATION FOR
Generator System, Electric Power, 400 Hertz, Alternating Current, Aircraft; General Specification for
GREASE, MOLYBDENUM DISULFIDE, FOR LOW AND HIGH TEMPERATURE NATO CODE NUMBER G-353
Grease, Molybdenum Disulfide, for Low and High Temperature NAYO Code Number G-353
KEY, SOCKET HEAD SCREW, HEXAGON, NONSPARKING AND NONMAGNETIC
LEADS; SHIELDED, DETACHABLE IGNITION
LITHIUM HYDROXIDE (LIOH), TECHNICAL
LUBRICATING OIL, GEAR, MULTIPURPOSE
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, COMBAT/TACTICAL SERVICE
Lubricating Oil, Internal Combustion Engine, Preservative and Break-In
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, PRESERVATIVE BREAK-IN
METER, FUEL-OIL (SHIPBOARD USE)
MICROPHONE, DYNAMIC M-92C/U
MOLDING PLASTIC AND MOLDED PLASTIC PARTS, ASBESTOS-FIBER FILLED, ARC- AND FLAME-RESIST PHENOLIC RESIN
Mount, Resilient, Type 5B5000H
MOUNT, RESILIENT; TYPE 5B5000H
PACKING ASSEMBLY, HYDRAULIC CONICAL AND V TYPES FIRE RESISTANT TYPE HYDRAULIC FLUIDS
PLASTIC, PLASTISOL, MOLDING, EXTRUDING, COATING AND DIPPING COMPOUND
PLATE, IDENTIFICATION, METAL FOIL, ADHESIVE BACKED, GENERAL SPECIFICATION FOR
PUMPS, CENTRIFUGAL, SUBMARINE TRIM AND DRAIN (SERIES TYPE ONLY)
PURIFIERS, CENTRIFUGAL, FUEL AND LUBE OIL
RECORDER-REPRODUCER SET, SOUND AN/UNQ-7
RELAYS FOR NAVAL SHIPBOARD ELECTRICAL SERVICE
SCALING AND CHIPPING TOOL, ROTARY, PORTABLE, ELECTRIC, FUNCTIONAL OR DOUBLE INSULATED, AND CUTTER BUNDLES
SCRAPER, SHIP, NONSPARKING AND NONMAGNETIC
SCREWDRIVERS: FLAT TIP, OFFSET, AND CROSSTIP-NONSPARKING AND NONMAGNETIC
SYNCHRO RECEIVER TRANSMITTER, TYPE 37TRX6A
SYNCHRO, CONTROL DIFFERENTIAL TRANSMITTER, TYPE 15CDX6C
SYNCHRO, CONTROL DIFFERENTIAL TRANSMITTER, TYPE 18CDX4C
SYNCHRO, CONTROL DIFFERENTIAL TRANSMITTER, TYPE 18CDX6D
SYNCHRO, CONTROL DIFFERENTIAL TRANSMITTER, TYPE 23CDX4C
SYNCHRO, CONTROL DIFFERENTIAL TRANSMITTER, TYPE 23CDX6C
SYNCHRO, CONTROL TRANSFORMER, TYPE 15CT6D
SYNCHRO, CONTROL TRANSFORMER, TYPE 18CT4C
SYNCHRO, CONTROL TRANSFORMER, TYPE 23CT4C
SYNCHRO, CONTROL TRANSFORMER, TYPE 26V-05CT4A
SYNCHRO, CONTROL TRANSMITTER, TYPE 15CX4D
SYNCHRO, CONTROL TRANSMITTER, TYPE 15CX6C
SYNCHRO, CONTROL TRANSMITTER, TYPE 18CX4D
SYNCHRO, CONTROL TRANSMITTER, TYPE 18CX6C
SYNCHRO, CONTROL TRANSMITTER, TYPE 23CX6D
SYNCHRO, DIFFERENTIAL TRANSMITTER, TYPE 26V-05CDX4A
SYNCHRO, RECEIVER TRANSMITTER, TYPE 15TRX6A
SYNCHRO, RECEIVER TRANSMITTER, TYPE 23TRX4A
SYNCHRO, RECEIVER TRANSMITTER, TYPE 23TRX6B
SYNCHRO, RECEIVER TRANSMITTER, TYPE 31TRX4A
SYNCHRO, RECEIVER TRANSMITTER, TYPE 31TRX6A
SYNCHRO, RECEIVER TRANSMITTER, TYPE 37TRX4A
SYNCHRO, TORQUE DIFFERENTIAL TRANSMITTER, TYPE 15TDX4C
SYNCHRO, TORQUE DIFFERENTIAL TRANSMITTER, TYPE 23TDX4C
SYNCHRO, TORQUE DIFFERENTIAL TRANSMITTER, TYPE 31TDX6C
SYNCHRO, TORQUE RECEIVER TRANSMITTER, TYPE 18TRX4A
SYNCHRO, TORQUE RECEIVER TRANSMITTER, TYPE 18TRX6B
SYNCHRO, TORQUE TRANSMITTER, TYPE 26V-11TX4C
SYNCHRO, TORQUE, DIFFERENTIAL TRANSMITTER, TYPE 23TDX6C
SYNCHRO, TRANSMITTER TYPE 23CX4D
SYNCHRO, TRANSMITTER, TYPE 26V-05CX4A
SYNCHROS, GENERAL SPECIFICATION FOR
TRANSFORMERS, PULSE, LOW POWER, GENERAL SPECIFICATION FOR
TRANSMITTER, RATE OF FLOW, FUEL; TRU-12-A (300-500-15000 PPH)
VALVES, REDUCING, WATER SERVICE, FOR NAVAL SHIPBOARD USE
WAX, DESENSITIZING
WRENCHES, BOX AND OPEN-END, FIXED, NONSPARKING AND NONMAGNETIC

<< Prev Next >>