Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1407
1408
1409
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1430
1440
1450
1460
1470
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ANALYZER, ENGINE, AIRBORNE AND PORTABLE | |
| BEDDING COMPOUND, THERMAL INSULATION PIPE COVERING | |
| Coating Compound, Thermal Insulation, Fire-and Water-Resistant, Vapor-Barrier | |
| COATING COMPOUNDS, THERMAL INSULATION, FIRE- AND WATER-RESISTANT, VAPOR-BARRIER | |
| COMPRESSORS, CENTRIFUGAL DISPLACEMENT TYPE, MOTOR DRIVEN, OIL-FREE AIR FOR NAVAL SHIPBOARD LOW PRESSURE AIR SERVICE | |
| COMPRESSORS, RECIPROCATING, ELECTRIC MOTOR DRIVEN, NAVAL SHIPBOARD LOW PRESSURE AIR SERVICE | |
| CONNECTOR, OXYGEN MASK HOSE, TYPE MC-3A | |
| CONVERTER, LIQUID OXYGEN, 10-LITER GCU-24A/A | |
| Converter, Liquid Oxygen, 10-Liter, CGU-24A/A | |
| Converter, Liquid Oxygen, 10-Liter, GCU-24A/A | |
| CONVERTER, LIQUID OXYGEN, 5 LITER, MB-5A | |
| Costing Compounds, Thermal Insulation, Fire- and Water-Resistant, Vapor-Barrier | |
| COUPLING ASSEMBLY, QUICK DISCONNECT, FUEL | |
| ELECTRODES, WELDING, BARE, HIGH-YIELD STEEL | |
| ELECTRODES, WELDING, SURFACING, IRON BASE ALLOY | |
| FANS, CENTRIFUGAL, FIXED AND PORTABLE, VENTILATION, NAVAL SHIPBOARD | |
| FANS, VANEAXIAL AND TUBEAXIAL, VENTILATION AND AIR CONDITIONING, NAVAL SHIPBOARD | |
| FITTING, HOSE, REUSABLE, MEDIUM AND HIGH PRESSURE | |
| FUSEHOLDERS, EXTRACTOR POST TYPE BLOWN FUSE INDICATING AND NONINDICATING, GENERAL SPECIFICATION FOR | |
| Fuseholders, Extractor Post Type, Blown Fuse Indicating and Nonindicating, General Specification for | |
| GAGE, PRESSURE, DIAL INDICATING, BOURDON TUBE | |
| HARNESS, INTEGRATED PARACHUTE | |
| HARNESSES, INTEGRATED PARACHUTE | |
| HYDRAULIC FLUID, FIRE RESISTANT | |
| ICE MAKING MACHINE, TUBE AND CELL, MECHANICALLY REFRIGERATED, SELF-CONTAINED, AUTOMATIC, NAVAL SHIPBOARD | |
| INDICATOR, AIRSPEED AND MACH NUMBER, PITOT STATIC, 80 TO 850 KNOTS | |
| INDICATOR, TACHOMETER, ELECTRIC HERMETICALLY SEALED TYPE ERU-7/A | |
| INSULATION TAPE, ELECTRICAL, HIGH-TEMPERATURE, GLASS FIBER, PRESSURE-SENSITIVE | |
| LIFEBOAT, CO2 INFLATABLE, MARK 5 MOD 1, 15-PERSON CAPACITY | |
| LUBRICANT, ALL-WEATHER, SEMI-FLUID, FOR AIRCRAFT ORDNANCE | |
| LUMBER AND PLYWOOD, FIRE-RETARDANT TREATED GENERAL SPECIFICATION FOR | |
| Lumber and Plywood, Fire-Retardant Treated | |
| MASK, ASSEMBLIES, OXYGEN AND SMOKE, FULL FACE | |
| METER, POWER FACTOR 4-1/2 INCH, SWITCHBOARD TYPE | |
| MOLDING PLASTIC AND MOLDED PLASTIC PARTS, GLASS FIBER FILLED, DIALLYL PHTHALATE RESIN | |
| MOUNTS, RESILIENT, MARE ISLAND TYPES 11M15, 11M25 AND 10M50 | |
| Mounts, Resilient, Mare Island Types 11M15, 11M25, and 10M50 | |
| PACKINGS, HYDRAULIC, HIGH PRESSURE (FOR HYDROPNEUMATIC COUNTER-RECOIL SYSTEMS OF GUN MOUNTS) | |
| PLASTIC RODS, POLYTETRAFLUOROETHYL ENE, MOLDED AND EXTRUDED | |
| PLASTIC SHEET, LAMINATED, GLASS CLOTH POLYTETRAFLUOROETHYL ENE RESIN | |
| PLATE, IDENTIFICATION, METAL FOIL, ADHESIVE BACKED, GENERAL SPECIFICATION FOR | |
| PLIERS, NONSPARKING AND NONMAGNETIC | |
| PUMP, RECIPROCATING, DIRECT ACTING AND POWER DRIVEN | |
| PUMPS, ROTARY, POWER DRIVEN, MISCELLANEOUS | |
| REGULATORS, PRESSURE, COMPRESSED GAS | |
| RELAY, CONTROLS | |
| RELAY, TIME DELAY, THERMAL GENERAL SPECIFICATION FOR | |
| RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR | |
| RESISTORS, ADJUSTABLE, WIREWOUND, POWER | |
| Resistors, Adjustable, Wirewound | |
| SEALING COMPOUND (WOOD BEDDING) FORTIFIED | |
| SEMICONDUCTOR DEVICES, GENERAL SPECIFICATION FOR | |
| STARTER, AIRCRAFT ENGINE, AIR TURBINE | |
| STARTER: AIRCRAFT ENGINE, AIR TURBINE | |
| TELEPHONE EQUIPMENT, DIAL (SHIPBOARD USE) | |
| THERMOMETERS, REMOTE READING, SELF-INDICATING DIAL, GAS ACTUATED | |
| TRANSMITTER; REMOTE COMPASS, THIN WING, ML-1 (UNSTABILIZED) | |
| Valve, Check, Hydraulic, Aircraft, Type II Systems | |
| VALVES, CHECK, CONTROLLABLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS | |
| VALVES, CHECK, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS | |
| VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS | |
| VALVES, TEMPERATURE REGULATING, AUTOMATIC, NAVAL SHIPBOARD | |
| WATTMETERS, SWITCHBOARD TYPE, 4-1/2-INCH | |
| WELDING MACHINES, ARC DIRECT-CURRENT, VARIABLE VOLTAGE TRANSFORMER - RECTIFIER TYPE | |
| WRENCH, PIPE, NONSPARKING AND NONMAGNETIC |
| << Prev | Next >> |