Victaulic Co. of America Datasheets for Slotting Machines
Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries.
Slotting Machines: Learn more
| Product Name | Notes |
|---|---|
| Designed for cut grooving 8 – 36” HDPE (DR7 – DR21) pipe. Provides the only grooved joining solution for large diameter HDPE pipe Faces and cuts parallel grooves into the... | |
| Designed for manual or power cut grooving Supplied with a ratchet handle for manual operation Drive Requirements: Manual or external drive, min. ½ hp | 0.37 kw External power drives... | |
| Features a high speed, router-type tool bit which cuts a radial groove, to full depth, in one manual rotation of the tool around the pipe Rotation Drive: Manual (clockwise) Power... | |
| PVC 1120 Type 1, grade 1 (class 12454) conforming to ASTM D-1784 and ASTM D-2241 Sizes from 2 -- 12″ | 50 -- 300 mm Pressures up to 350 psi... | |
| Specifically designed for field closure pieces (not suitable for production grooving) External mounting and drive action is particularly suited to cement lined ductile iron pipe grooving Hinged frame design allows... | |
| VG28GD produces a single OGS cut groove for unlined piping systems. VG28GD-ABR produces a single OGS cut groove that allows for lining of the pipe for abrasive services VG26GD-COR produces... | |
| VG824 produces a single OGS cut groove for unlined piping systems VG824-ABR produces a single OGC cut groove that allows for lining of the pipe for abrasive services VG824DG produced... | |
| VG828 will produce a single AGS cut groove The VG828 is designed to be driven by the Power Mule II Drive Requirements: External drive, min. 1½ hp | 1.12 kw... |