Milwaukee Electric Tool Corporation Datasheets for Chisels

Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more

Product Name Notes
COLD TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER...
COLD TYPE HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER...
COLD, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS FLAT END SHAPE SHANK TYPE SDS-MAX SLOTTED USED ON...
COLD, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS FLAT END SHAPE SHANK TYPE SDS-MAX SLOTTED USED ON...
HIGH GRADE STEEL MATERIAL 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS FLAT END SHAPE USED ON DEMOLITION HAMMER
HIGH GRADE STEEL MATERIAL 20-1/2 INCH OVERALL LENGTH 3 INCH BLADE WIDTH HEX SHANK TYPE 1-1/8 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
NARROW TYPE HIGH GRADE STEEL MATERIAL 20-1/2 INCH OVERALL LENGTH 1-1/8 INCH BLADE WIDTH HEX SHANK TYPE 1-1/8 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
SCALING TYPE HIGH GRADE STEEL MATERIAL 10 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH FORGED PROCESS SHANK TYPE SDS-PLUS SLOTTED USED ON DEMOLITION HAMMER
SCALING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
SCALING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 2 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
SCALING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 3 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 2 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 3 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
SCRAPING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 2 INCH BLADE WIDTH HEX SHANK TYPE 3/4 INCH SHANK SIZE FORGED PROCESS USED ON DEMOLITION HAMMER
SLOTTING TYPE HIGH GRADE STEEL MATERIAL 10 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH FORGED PROCESS FLAT END SHAPE SHANK TYPE SDS SLOTTED USED ON DEMOLITION HAMMER
TILE TYPE 9-3/4 INCH OVERALL LENGTH 2 INCH BLADE WIDTH SDS-PLUS[R] BRAND SHANK TYPE SDS-PLUS SLOTTED USED ON DEMOLITION HAMMER