Chromalox Datasheets for Load Centers
Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
Load Centers: Learn more
| Product Name | Notes |
|---|---|
| 1 and 2 Circuit Models 22 Amps per Circuit when using on branch lines SSR Control 100 - 277 VAC, 50/60 Hz UL Approved for Freeze Protection of Fire Sprinkler... | |
| 1 and 2 Circuit Models 40 Amps per Circuit, SSR Control SSR Control 100 - 277 VAC, 50/60 Hz Hazardous (Class I, Division 2) or Non Hazardous Areas Soft Start... | |
| 1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C... | |
| 10” (25.4 cm) Touch Screen HMI 2 Loops to 72 Loops Customizable Sensor Mapping | |
| 10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing... | |
| 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing... | |
| 10” or 7” Touch Screen HMI. -EXT panels have no HMI. 40 Amps/Loop @ 100 – 600 VAC 2 Circuits to 72 Circuits NEMA 4 or NEMA 4X Enclosure SCR... | |
| Automatic Control for Heat Tracing and Freeze Protection Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Optional Up to 30A & | |
| Class I, Division 2 Hazardous Environments - Groups A,B,C,D 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC SCR Control – PID, On/Off or Manual Control... | |
| Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control... | |
| Consolidates Multiple Temperature Sensor Signals into a Single Enclosure Facilitates 1-252 Sensor Inputs Fully Integrated Package Works Seamlessly with ITAS & ITLS Heat Trace Control Systems Ordinary and Hazardous Locations... | |
| Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options:... | |
| Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information Third-party certifications:... | |
| Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers See... |