AMETEK Programmable Power Datasheets for LXI Products
LXI products use LAN extension for instrumentation (LXI), a networking platform designed for the management of instruments in industrial environments. LXI is based on Ethernet technology and usable across a local area network (LAN).
LXI Products: Learn more
| Product Name | Notes |
|---|---|
| ½ rack, 1U, 2-slot ,mainframe Internal 5-wire bus routes directly to optional full featured 6.5 digit DMM Modules plug in from the front – minimizes system wiring LXI communication interface... | |
| 1U, 6-slot ,mainframe Internal 5-wire bus routes directly to optional full featured 6.5 digit DMM Modules plug in from the front – minimizes system wiring LXI communication interface eliminates platform... | |
| 3U, 16-slot ,mainframe Internal 5-wire bus routes directly to optional full featured 6.5 digit DMM Modules plug in from the front – minimizes system wiring LXI communication interface eliminates platform... | |
| 4 independent, isolated 16-bit D/A converters per instrument Ideal for simulating thermocouples and other sensor outputs ± 1, 2, 5, 10 and 20 V output ranges ±20 mA, ±10 mA,... | |
| 4x128 1-wire configuration Capable of switching 250 VAC/220 VDC, 1 A - highest in its class at this density Connect rows to internal analog bus to construct larger matrices without... | |
| 5 Channel, 1.3 GHz, RF Switch 50 W maximum switching power Can be mixed and matched to create application specific configurations Ideal for general purpose RF switching with high signal... | |
| 8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable... | |
| 8 frequency counter channels, 16 isolated digital I/O channels, 2 isolated DAC channels in a single card Single frequency measurement range that works from 0.05 Hz to 1 MHz Very... | |
| 8 independent, isolated 16-bit D/A converters per instrument Ideal for simulating thermocouples and other sensor outputs ± 1, 2, 5, 10 and 20 V output ranges ±20 mA, ±10 mA,... | |
| Built in Self-Test to verify health of relays and isolate failures Switch signals up to 1000 VDC Extensive signal shielding employed on-board for excellent signal fidelity Ideal for applications where... | |
| Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300 V (AC/DC) or 2 A Can be used to switch a... | |
| Combine up to 12 fail-safe building blocks, dual SPDT, SP4T, SP6T, or transfer switch in a compact 1U footprint Front “pluggable” relays facilitate field maintenance Embedded web interface provides interactive... | |
| Combine up to 16 SPDT or 8 multiport, high-performance relays in a 2U footprint Latching/Terminated options (EX7204L) LXI/LAN and USB command and control options Embedded web interface provides interactive utility... | |
| Combine up to 6 SPDT and 6 multiport high-performance building blocks in a 2U footprint Extended life and self-terminating options provide maximum design flexibility Embedded web interface provides interactive utility... | |
| Configure as (2x64) under program control Bypass configuration makes this ideal for cable harness testing Switch up to 300 V, 2A - highest at this density in its class Extensive... | |
| Configure as (2x64) under program control Switch up to 300 V, 2A - highest at this density in its class Extensive signal shielding employed on PCBs for excellent signal fidelity... | |
| Configure as (8x16) or (4x32) under program control Switch up to 300 V, 2A - highest at this density in its class Highest-performance matrix in its class - 45 MHz... | |
| Eight channel, universal, 2-/4-wire RTD simulator Fast, monotonic, glitch-free resistance value programming Suitable for simulating resistors, platinum/copper/nick el RTDs Suitable for pulsed and continuous excitation inputs Direct temperature value programming... | |
| Eight ports of 8 I/O bits each High current capability for control of external relays, 300 mA sink Simulate and receive digital data at up to 2 MHz sample rates... | |
| Greater than 250 MHz bandwidth Very high-density (two 1x16 muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other... | |
| High-density 300 V/2 A multiplexing (up to 384 two-wire channels in 1U footprint) Maximum reconfigurability - 16 (1x4) blocks individually combinable under program control Configure as 2- or 4-wire multiplexers... | |
| High-density 300 V/2 a multiplexing scanning (up to 432 two-wire channels in 1U footprint) Two individual (1x36) 2-wire multiplexer banks programmably combinable to form a 1x72 multiplexer Configure as 2-... | |
| High-density multiplexing/scannin g (up to 288 two-wire channels in a 1U footprint) High current bank available for current measurement up to 3 A Two individual (1x24) 2-wire multiplexer banks programmable... | |
| High-density multiplexing/scannin g (up to 384 two-wire channels in a 1U footprint) Configure as 1-, 2-, or 4-wire multiplexers under program control Supports thermocouple, RTD, and thermistor measurements with optional... | |
| High-density solid-state multiplexer (up to 288 two-wire channels in a 1U footprint) On/off switching < 500 μs Switch up to 250 VAC / 250 VDC, highest for a solid state... | |
| High-density, high-voltage multiplexer/scanner (1x180 in 1U size) Ideal for hipot, cable breakdown, source measure unit and power supply switching Extensive signal shielding employed on-board for excellent signal fidelity Break-before-make (BBM)... | |
| Highest density module in its class for ability to switch signals up to 1000 V DC (up to 144 two-wire channels in 1U footprint) Built-in configuration relays expand the individual... | |
| Highest density RF switches and matrices 50 W maximum switching power Can be mixed and matched to create application specific configurations Ideal for general purpose RF switching with high signal... | |
| Highest density RF switches and matrices 50 W maximum switching power Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators Can be mixed... | |
| Ideal for hot switching general purpose signals up to 5 A Fail-safe interrupt forces relays open in case of external fault condition Integral shield attenuates noise and crosstalk between adjacent... | |
| Ideal for UUT loading or simulation Wide resistance range from 0.5 Ω to 1.5 MΩ 0.1 Ω step size Over-voltage, over-current, and over-temperature sensing protects unit under test External voltage... | |
| Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V RMS between open contacts) Ideal for switching... | |
| Modular 6.5 digit DMM for 1U EX1200 mainframes (EX1206A and EX1202A) Tightly integrated into mainframes, allowing high-speed, synchronized scanning measurements without the need for external cabling. Input can be routed... | |
| Modular 6.5 digit DMM for 3U EX1200 mainframes (EX1208A) Tightly integrated into mainframe, allowing high-speed, synchronized scanning measurements without the need for external cabling. Input can be routed directly to... | |
| Reduce corporate-wide software overhead and time to production Standardize on ONE common, open-platform interface for all internal RF/Microwave or power projects Modular design allows for scalable solutions in increments of... | |
| Switch signals from Dc to 26.5 GHz Up to 9 (1 x 6) in only 1U rack size Building blocks range from dual SPDT relays to SP6T relays, transfer switches... | |
| Ultra high-density multiplexing/scannin g (1x576 2-wire channels in full rack mainframe) Two individual (1x48) 2-wire multiplexer banks programmably combinable to form a 1x96 multiplexer Configure as 2- or 4-wire multiplexers... | |
| Up to 96 differential channels per full rack mainframe Constantly monitor input signals for fault conditions Flexible configurations for detecting edges, out-of-bounds conditions and measuring pulse widths Inputs can be... | |
| Up to four SP4T RF multiplexer trees, > 3 GHz bandwidth Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators 50 W maximum... |