Highest density RF switches and matrices
50 W maximum switching power
Can be mixed and matched to create application specific configurations
Ideal for general purpose RF switching with high signal fidelity and total system bandwidths > 1 GHz
No unterminated stub effects
Excellent crosstalk and isolation specifications
The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along with short, low-loss coaxial runs from connector directly to relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR.
- Highest density RF switches and matrices
- 50 W maximum switching power
- Can be mixed and matched to create application specific configurations
- Ideal for general purpose RF switching with high signal fidelity and total system bandwidths > 1 GHz
- No unterminated stub effects
- Excellent crosstalk and isolation specifications
The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along with short, low-loss coaxial runs from connector directly to relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR.