Can be mixed and matched to create application specific configurations
Ideal for general purpose switching of up to 300 V (AC/DC) or 2 A
Can be used to switch a common point to either power or ground (Form C)
Connect together using external wiring for flexible switch design
Easy to use configuration software facilitates end-to-end path-level switching for simplified programming
The EX1200-5002 is a high-density general purpose 2 A switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. For example, three relays on an EX1200-5002 module can be configured as a SP4T tree and seven relays can be configured as a SP8T tree. Up to 192 individual SPDT or 480 SPST relays can be accommodated in a full rack mainframe.
- Can be mixed and matched to create application specific configurations
- Ideal for general purpose switching of up to 300 V (AC/DC) or 2 A
- Can be used to switch a common point to either power or ground (Form C)
- Connect together using external wiring for flexible switch design
- Easy to use configuration software facilitates end-to-end path-level switching for simplified programming
The EX1200-5002 is a high-density general purpose 2 A switch module designed for systems where individual relays can be used to route signals to/from the units under test (UUT) or combined externally to form user-defined configurations. These relays are commonly used to create complex signal distribution networks that can be reconfigured through different wiring in test adapters. For example, three relays on an EX1200-5002 module can be configured as a SP4T tree and seven relays can be configured as a SP8T tree. Up to 192 individual SPDT or 480 SPST relays can be accommodated in a full rack mainframe.