Wolfspeed Datasheets for Diode Arrays
Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more
| Product Name | Notes |
|---|---|
| Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero... | |
| Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero... | |
| Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current... | |
| Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency... | |
| Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching... |