Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 770895-C2D10120D
Series: Zero Recovery
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: C2D10120D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT10SCD120BCT; IDW10G120C5B; IDW30S120FKSA1; IDW30S120XK;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE ARR SIC 1200V 10A TO247-3
SIC SCHOTTKY DIODE, COMMON CATHODE, 10A, TO-247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:36A; Total Capacitive Charge:56nC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | C2D10120D-ND | 770895-C2D10120D | C2D10120D | 73P9868 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - C2D10120D | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, Common Cathode, 10A, To-247; Product Range Wolfspeed |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247 | ||
| Diode Type | Schottky; Silicon Carbide Schottky | |||
| VF | 1.8 volts | 1.8 volts |