Wolfspeed 600-V, SiC Schottky, TO-247-3 package (2 x 8 A) C3D16060D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600-V, SiC Schottky, TO-247-3 package (2 x 8 A) - C3D16060D - Wolfspeed
Durham, NC, United States
600-V, SiC Schottky, TO-247-3 package (2 x 8 A)
C3D16060D
600-V, SiC Schottky, TO-247-3 package (2 x 8 A) C3D16060D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - C3D16060D - 1158485-C3D16060D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C3D16060D
1158485-C3D16060D
Diodes, Rectifiers - Arrays - C3D16060D 1158485-C3D16060D
Manufacturer: Cree Inc. Win Source Part Number: 1158485-C3D16060D Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1158485-C3D16060D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive Schottky 600V 46A Diode and Rectifier
286-C3D16060D
Automotive Schottky 600V 46A Diode and Rectifier 286-C3D16060D
Rectifier Diode Schottky 600V 46A Automotive 3-Pin(3+Tab) TO-247 Product overview: C3D16060D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 600V, 46A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 46A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D16060D can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 600V 46A Automotive 3-Pin(3+Tab) TO-247 Product overview: C3D16060D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 600V, 46A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 46A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D16060D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - C3D16060D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C3D16060D-ND
Diode Arrays C3D16060D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 8A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 8A (DC) Through Hole TO-247-3

Buy Now Datasheet
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A - 163-C3D16060D - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A
163-C3D16060D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A 163-C3D16060D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D16060D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D16060D
Discrete Semiconductor Products - Diodes - Rectifiers C3D16060D
DIODE ARR SIC SCHOT 600V TO247-3

DIODE ARR SIC SCHOT 600V TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D16060D
Schottky Diodes & Rectifiers C3D16060D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A

Buy Now Datasheet
Diode Arrays - C3D16060D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C3D16060D
Diode Arrays C3D16060D
DIODE ARRAY SCHOTTKY 600V TO247

DIODE ARRAY SCHOTTKY 600V TO247

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number C3D16060D 1158485-C3D16060D 286-C3D16060D C3D16060D-ND 163-C3D16060D C3D16060D C3D16060D C3D16060D
Product Name 600-V, SiC Schottky, TO-247-3 package (2 x 8 A) Diodes, Rectifiers - Arrays - C3D16060D Automotive Schottky 600V 46A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2x8A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Package TO-247 TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247-3 TO-247; TO-247-3
IF 22000 mA 46000 mA
VRRM 600 volts
Diode Type Schottky Schottky
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data