Wolfspeed 650-V, SiC Schottky, TO-247-3 package (2 x 10 A) C3D20065D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650-V, SiC Schottky, TO-247-3 package (2 x 10 A) - C3D20065D - Wolfspeed
Durham, NC, United States
650-V, SiC Schottky, TO-247-3 package (2 x 10 A)
C3D20065D
650-V, SiC Schottky, TO-247-3 package (2 x 10 A) C3D20065D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 650-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Singapore, Singapore
650V 10A Diode and Rectifier
286-C3D20065D
650V 10A Diode and Rectifier 286-C3D20065D
DIODE ARR SIC 650V 10A TO247-3 Product overview: C3D20065D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D20065D can be used for catalog matching and distributor lookup.

DIODE ARR SIC 650V 10A TO247-3 Product overview: C3D20065D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D20065D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9158880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9158880
Schottky Diodes & Rectifiers 9158880
2x SiC Schott Diode CC 650V 28Ax2 TO247

2x SiC Schott Diode CC 650V 28Ax2 TO247

Supplier's Site
Schottky Diodes & Rectifiers - 9158880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9158880P
Schottky Diodes & Rectifiers 9158880P
2x SiC Schott Diode CC 650V 28Ax2 TO247

2x SiC Schott Diode CC 650V 28Ax2 TO247

Supplier's Site
Schottky Diodes & Rectifiers - 1456284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1456284
Schottky Diodes & Rectifiers 1456284
2x SiC Schott Diode CC 650V 28Ax2 TO247

2x SiC Schott Diode CC 650V 28Ax2 TO247

Supplier's Site
Diode Arrays - C3D20065D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C3D20065D-ND
Diode Arrays C3D20065D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - C3D20065D - 914511-C3D20065D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C3D20065D
914511-C3D20065D
Diodes, Rectifiers - Arrays - C3D20065D 914511-C3D20065D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 914511-C3D20065D Series: Z-Rec® Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A (DC) Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: C3D20065 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 914511-C3D20065D
Series: Z-Rec®
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A (DC) Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: C3D20065
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Sic Schottky Diode, Aec-Q101, To-247; Product Range Wolfspeed - 98Y6015 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, Aec-Q101, To-247; Product Range Wolfspeed
98Y6015
Sic Schottky Diode, Aec-Q101, To-247; Product Range Wolfspeed 98Y6015
SIC SCHOTTKY DIODE, AEC-Q101, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:55A; Total Capacitive Charge:24nC; Diode Case Style:TO-247 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, AEC-Q101, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:55A; Total Capacitive Charge:24nC; Diode Case Style:TO-247 RoHS Compliant: Yes

Supplier's Site
Diode Arrays - C3D20065D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C3D20065D
Diode Arrays C3D20065D
DIODE ARRAY SCHOTTKY 650V TO247

DIODE ARRAY SCHOTTKY 650V TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D20065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D20065D
Discrete Semiconductor Products - Diodes - Rectifiers C3D20065D
DIODE ARR SIC 650V 10A TO247-3

DIODE ARR SIC 650V 10A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D20065D
Schottky Diodes & Rectifiers C3D20065D
Schottky Diodes & Rectifiers Schottky Diode 2X10A, 650V

Schottky Diodes & Rectifiers Schottky Diode 2X10A, 650V

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number C3D20065D 286-C3D20065D 9158880 9158880P C3D20065D-ND 914511-C3D20065D 98Y6015 C3D20065D C3D20065D C3D20065D
Product Name 650-V, SiC Schottky, TO-247-3 package (2 x 10 A) 650V 10A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - C3D20065D Sic Schottky Diode, Aec-Q101, To-247; Product Range Wolfspeed Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-247 Tube TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-274-3
IF 28000 mA 55000 mA
VRRM 650 volts 650 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data