Benefits
Features
DIODE ARR SIC 1200V 27A TO247-3 Product overview: C4D40120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 27A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 27A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D40120D can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 1158515-C4D40120D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 27A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 1200V TO247
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x20A
DIODE ARR SIC 1200V 27A TO247-3
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | C4D40120D | 286-C4D40120D | 1158515-C4D40120D | C4D40120D-ND | C4D40120D | C4D40120D | C4D40120D |
| Product Name | Z-Rec® Rectifier | 1200V 27A Diode and Rectifier | Diodes, Rectifiers - Arrays - C4D40120D | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247-3 | TO-247 | |
| IF | 54000 mA | ||||||
| VRRM | 1200 volts | ||||||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |