Wolfspeed 10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A) C4D10120D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A) - C4D10120D - Wolfspeed
Durham, NC, United States
10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A)
C4D10120D
10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A) C4D10120D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • Zero reverse-recovery current
  • High-frequency operation
  • Temperature-independent switching behavior
Supplier's Site Datasheet
Diode Arrays - C4D10120D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C4D10120D-ND
Diode Arrays C4D10120D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 9A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 9A Through Hole TO-247-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8099008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099008P
Schottky Diodes & Rectifiers 8099008P
Wolfspeed C4D10120D Diode

Wolfspeed C4D10120D Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8099008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099008
Schottky Diodes & Rectifiers 8099008
Wolfspeed C4D10120D Diode

Wolfspeed C4D10120D Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1777119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777119
Schottky Diodes & Rectifiers 1777119
Wolfspeed C4D10120D Diode

Wolfspeed C4D10120D Diode

Supplier's Site
Singapore, Singapore
1200V 9A Diode and Rectifier
286-C4D10120D
1200V 9A Diode and Rectifier 286-C4D10120D
DIODE ARR SIC 1200V 9A TO247-3 Product overview: C4D10120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 9A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D10120D can be used for catalog matching and distributor lookup.

DIODE ARR SIC 1200V 9A TO247-3 Product overview: C4D10120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 9A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D10120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - C4D10120D - 771019-C4D10120D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C4D10120D
771019-C4D10120D
Diodes, Rectifiers - Arrays - C4D10120D 771019-C4D10120D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 771019-C4D10120D Series: Z-Rec Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 150μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 9A Family Name: C4D10120D Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 5A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IDW10G120C5B; APT10SCD120BCT; IDW10G120C5BFKSA1; SCS230KE2AHRC; Introduction Date: September 02, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 771019-C4D10120D
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 150μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 9A
Family Name: C4D10120D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IDW10G120C5B; APT10SCD120BCT; IDW10G120C5BFKSA1; SCS230KE2AHRC;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C4D10120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D10120D
Discrete Semiconductor Products - Diodes - Rectifiers C4D10120D
DIODE ARR SIC 1200V 9A TO247-3

DIODE ARR SIC 1200V 9A TO247-3

Supplier's Site
Diode Arrays - C4D10120D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C4D10120D
Diode Arrays C4D10120D
DIODE ARRAY SCHOTTKY 1200V TO247

DIODE ARRAY SCHOTTKY 1200V TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D10120D
Schottky Diodes & Rectifiers C4D10120D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x5A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x5A

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 1200V TO247 - 163-C4D10120D - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 1200V TO247
163-C4D10120D
DIODE ARRAY SCHOTTKY 1200V TO247 163-C4D10120D
DIODE ARRAY SCHOTTKY 1200V TO247

DIODE ARRAY SCHOTTKY 1200V TO247

Supplier's Site

Technical Specifications

  Wolfspeed DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Schottky Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays
Product Number C4D10120D C4D10120D-ND 8099008P 8099008 286-C4D10120D 771019-C4D10120D C4D10120D C4D10120D C4D10120D 163-C4D10120D
Product Name 10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A) Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1200V 9A Diode and Rectifier Diodes, Rectifiers - Arrays - C4D10120D Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 1200V TO247
Package TO-247 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 Tube TO-247 TO-247; TO-247-3 TO-247-3 TO-247; TO-247-3
IF 18000 mA 18000 mA
VRRM 1200 volts
Arrangement Common Catode Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details