Wolfspeed 650-V, SiC Schottky, TO-247-3 package (2 x 15 A) C3D30065D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650-V, SiC Schottky, TO-247-3 package (2 x 15 A) - C3D30065D - Wolfspeed
Durham, NC, United States
650-V, SiC Schottky, TO-247-3 package (2 x 15 A)
C3D30065D
650-V, SiC Schottky, TO-247-3 package (2 x 15 A) C3D30065D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 650-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Diode Arrays - C3D30065D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C3D30065D-ND
Diode Arrays C3D30065D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 39A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 39A (DC) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D30065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D30065D
Discrete Semiconductor Products - Diodes - Rectifiers C3D30065D
DIODE ARR SIC 650V 39A TO247-3

DIODE ARR SIC 650V 39A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D30065D
Schottky Diodes & Rectifiers C3D30065D
Schottky Diodes & Rectifiers 30A ZRecTM (2x16A) 650V SiC

Schottky Diodes & Rectifiers 30A ZRecTM (2x16A) 650V SiC

Buy Now Datasheet
Sic Schottky Diode, 650V, 78A, To247; Product Range Wolfspeed - 02AC3563 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 78A, To247; Product Range Wolfspeed
02AC3563
Sic Schottky Diode, 650V, 78A, To247; Product Range Wolfspeed 02AC3563
SIC SCHOTTKY DIODE, 650V, 78A, TO247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:78A; Total Capacitive Charge:44.5nC; Diode Case Style:TO-247 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 78A, TO247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:78A; Total Capacitive Charge:44.5nC; Diode Case Style:TO-247 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Wolfspeed DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number C3D30065D C3D30065D-ND C3D30065D C3D30065D 02AC3563
Product Name 650-V, SiC Schottky, TO-247-3 package (2 x 15 A) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Sic Schottky Diode, 650V, 78A, To247; Product Range Wolfspeed
Package TO-247 TO-247; TO-247-3 TO-247 TO-247-3 TO-247; TO-247
IF 36000 mA 78000 mA
VRRM 650 volts 650 volts
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 7384816P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details