Wolfspeed 20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A) C4D20120D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A) - C4D20120D - Wolfspeed
Durham, NC, United States
20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A)
C4D20120D
20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A) C4D20120D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1.2-kV Schottky rectifier
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Singapore, Singapore
1200V 16A Diode and Rectifier
286-C4D20120D
1200V 16A Diode and Rectifier 286-C4D20120D
DIODE ARR SIC 1200V 16A TO247-3 Product overview: C4D20120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D20120D can be used for catalog matching and distributor lookup.

DIODE ARR SIC 1200V 16A TO247-3 Product overview: C4D20120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D20120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - C4D20120D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C4D20120D-ND
Diode Arrays C4D20120D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 16A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 16A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - C4D20120D - 1158514-C4D20120D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C4D20120D
1158514-C4D20120D
Diodes, Rectifiers - Arrays - C4D20120D 1158514-C4D20120D
Manufacturer: Cree Inc. Win Source Part Number: 1158514-C4D20120D Family Name: C4D20120D Manufacturer Homepage: www.cree.com/ Alternative Parts (Cross-Reference): SDP60S120D; IDW30G120C5B; STPSC20H12CWL; STPSC40H12CWL; Introduction Date: September 02, 2015 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1158514-C4D20120D
Family Name: C4D20120D
Manufacturer Homepage: www.cree.com/
Alternative Parts (Cross-Reference): SDP60S120D; IDW30G120C5B; STPSC20H12CWL; STPSC40H12CWL;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - C4D20120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D20120D
Discrete Semiconductor Products - Diodes - Rectifiers C4D20120D
DIODE ARR SIC 1200V 16A TO247-3

DIODE ARR SIC 1200V 16A TO247-3

Supplier's Site
Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed - 99W8828 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed
99W8828
Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed 99W8828
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:68A; Total Capacitive Charge:52nC; Diode Case Style:TO-247 RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:68A; Total Capacitive Charge:52nC; Diode Case Style:TO-247 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D20120D
Schottky Diodes & Rectifiers C4D20120D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x10A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x10A

Buy Now Datasheet
Diode Arrays - C4D20120D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C4D20120D
Diode Arrays C4D20120D
DIODE ARRAY SCHOTTKY 1200V TO247

DIODE ARRAY SCHOTTKY 1200V TO247

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number C4D20120D 286-C4D20120D C4D20120D-ND 1158514-C4D20120D C4D20120D 99W8828 C4D20120D C4D20120D
Product Name 20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A) 1200V 16A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - C4D20120D Discrete Semiconductor Products - Diodes - Rectifiers Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed Schottky Diodes & Rectifiers Diode Arrays
Package TO-247 Tube TO-247; TO-247-3 TO-247 TO-247; TO-247 TO-247-3 TO-247; TO-247-3
IF 33000 mA 68000 mA
VRRM 1200 volts 1200 volts
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data