Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 22A Through Hole TO-247-3
Rectifier Diode Schottky 1.2KV 62A 3-Pin(3+Tab) TO-247 Product overview: C2D20120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2KV, 62A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 62A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C2D20120D can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 202052-C2D20120D
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: Zero Recovery?
Packaging: Tube
Mounting Style: Through Hole, Radial
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 22A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
DIODE ARR SIC 1200V 22A TO247-3
DIODE ARRAY SCHOTTKY 1200V TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | C2D20120D-ND | 286-C2D20120D | 202052-C2D20120D | C2D20120D | C2D20120D |
| Product Name | Diode Arrays | Schottky 1.2KV 62A Diode and Rectifier | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | TO-247; TO-247-3 | TO-247 | TO-247 | TO-247; TO-247-3 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky |