Wolfspeed 15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package C4D15120D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package - C4D15120D - Wolfspeed
Durham, NC, United States
15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package
C4D15120D
15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package C4D15120D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1.2 kV Schottky rectifier
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
  • Extremely fast switching
Supplier's Site Datasheet
Singapore, Singapore
1200V Diode and Rectifier
286-C4D15120D
1200V Diode and Rectifier 286-C4D15120D
DIODE ARR SIC 1200V TO247-3 Product overview: C4D15120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D15120D can be used for catalog matching and distributor lookup.

DIODE ARR SIC 1200V TO247-3 Product overview: C4D15120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D15120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - C4D15120D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C4D15120D-ND
Diode Arrays C4D15120D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 24.5V (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 24.5V (DC) Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - C4D15120D - 1158513-C4D15120D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C4D15120D
1158513-C4D15120D
Diodes, Rectifiers - Arrays - C4D15120D 1158513-C4D15120D
Manufacturer: Cree Inc. Win Source Part Number: 1158513-C4D15120D Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1158513-C4D15120D
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D15120D
Schottky Diodes & Rectifiers C4D15120D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 15A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 15A

Buy Now Datasheet
Diode Arrays - C4D15120D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C4D15120D
Diode Arrays C4D15120D
DIODE SCHOTTKY 1.2KV 24.5A TO247

DIODE SCHOTTKY 1.2KV 24.5A TO247

Supplier's Site Datasheet
Sic Schottky Diode, 1.2Kv, 24.5A, To-247; Product Range Wolfspeed - 51AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 24.5A, To-247; Product Range Wolfspeed
51AC8935
Sic Schottky Diode, 1.2Kv, 24.5A, To-247; Product Range Wolfspeed 51AC8935
SIC SCHOTTKY DIODE, 1.2KV, 24.5A, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:24.5A; Total Capacitive Charge:37nC; No. of Pins:3 Pin RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 24.5A, TO-247; Product Range:Z-Rec Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:24.5A; Total Capacitive Charge:37nC; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C4D15120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D15120D
Discrete Semiconductor Products - Diodes - Rectifiers C4D15120D
DIODE ARR SIC 1200V TO247-3

DIODE ARR SIC 1200V TO247-3

Supplier's Site

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number C4D15120D 286-C4D15120D C4D15120D-ND 1158513-C4D15120D C4D15120D C4D15120D 51AC8935 C4D15120D
Product Name 15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package 1200V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - C4D15120D Schottky Diodes & Rectifiers Diode Arrays Sic Schottky Diode, 1.2Kv, 24.5A, To-247; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247 Tube TO-247; TO-247-3 TO-247-3 TO-247; TO-247-3 TO-247
IF 24000 mA 24500 mA
VRRM 1200 volts 1200 volts
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data