Victaulic Co. of America Datasheets for Roll Forming Machines
Roll forming machines bend metal sheet into channels and other cross-sectional shapes. They use paired rollers called roll stations to form metal parts with long lengths, often in large quantities. Roll forming equipment that is used to shape steel can fabricate parts with greater strength-to-weight ratios than can be obtained via alternative methods.
Roll Forming Machines: Learn more
| Product Name | Notes |
|---|---|
| First intelligent roll grooving tool Fully-automated, hydraulic shop tool is shipped fully assembled with proximity scanner, control stand and rolls for standard grooving (4 – 24″|DN100 – DN600) Schedule 40... | |
| Completely self-contained unit with integral gear motor, safety guards, safety foot switch and power cord/plug Equipped with a unique pivot arm design, making roll changing quick and easy without removing... | |
| Hand pump operation with a unique pivot arm design reduces handle effort Enhanced tracking rolls help to keep the pipe on the tool during the roll grooving process The fully-motorized,... | |
| Mobile light-duty roll grooving tool with an integral motor/drive unit mounted to portable hand truck Reduces pipe handling by allowing the tool to be wheeled directly to the pipe preparation... | |
| The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Enhanced tracking rolls help to keep the pipe on the tool during the roll grooving process... | |
| The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Equipped with a unique pivot arm design, making roll changes quick and easy, without removing shafts... | |
| The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Roll changes are quick and easy, without removing shafts Enhanced tracking rolls help to keep the... | |
| The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Support bases are required to groove 30″| DN750 and larger pipe sizes; each support base is... | |
| The VE450FSD is designed for field production grooving and not continuous fabrication shop production grooving Enhanced tracking rolls help to keep the pipe on the tool during the roll grooving... | |
| Tool head mounts to any tripod stand with a Ridgid® 300 bolt pattern or the flat bed of a work truck Hydraulic hand pump can be mounted on either side... | |
| Tool is manually operated using the supplied crank Enhanced tracking rolls allow bi-directional grooving and helps to hold the tool on the pipe end during the roll grooving process Optional... | |
| Tool is manually operated using the supplied crank Enhanced tracking rolls allow bi-directional grooving Optional power drive adapter kit available to alternately groove pipe using a Ridgid® 300 power drive... | |
| Tool is manually operated using the supplied crank Enhanced tracking rolls allow bi-directional grooving Power Requirements: None Weight: 17 lbs. | 8 kg | |
| Tool is operated using a standard 3/8″| 9.5 mm square ratchet drive (not included) Drive Requirements: Mounts to Victaulic® VPD752 or Ridgid® 300 Power Drive; optional bases available Weight: 37... | |
| VE416FS is designed for field grooving of OGS pipe and should not be used for continuous field production grooving; For field production grooving capabilities, use a VE450FSD tool, see pg. | |
| VE416FSD/VE417FSD is designed for field grooving of OGS pipe and should not be used for continuous field production grooving; For field production grooving capabilities, use a VE450FSD tool, see pg. |