Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128K X 8 CPG, 3.3V 300MIL 32SOJ | |
| 128K X 8 STATIC RAM | |
| 512 K (32 K X 16) SRAM | |
| 512-KBIT (32 K 16) STATIC RAM | |
| CY7C028 - 3.3V 64K X 16 DUAL-POR | |
| CY7C09389 - 3.3 V 64 K X 18 SYNC | |
| DUAL PORT RAM | |
| DUAL PORT SRAM, 64KX16, 25NS, CM | |
| DUAL-PORT SRAM, 128KX18, 4NS | |
| DUAL-PORT SRAM, 128KX18 | |
| DUAL-PORT SRAM, 128KX36 | |
| DUAL-PORT SRAM, 128KX9, 15NS | |
| DUAL-PORT SRAM, 128KX9, 18NS | |
| DUAL-PORT SRAM, 16KX16, 12NS | |
| DUAL-PORT SRAM, 16KX16, 15NS | |
| DUAL-PORT SRAM, 16KX16, 7.5NS | |
| DUAL-PORT SRAM, 16KX18, 25NS | |
| DUAL-PORT SRAM, 16KX18, 9NS | |
| DUAL-PORT SRAM, 16KX36 | |
| DUAL-PORT SRAM, 256KX18, 4NS | |
| DUAL-PORT SRAM, 256KX36, 5NS | |
| DUAL-PORT SRAM, 32KX16, 7.5NS | |
| DUAL-PORT SRAM, 32KX18, 4NS | |
| DUAL-PORT SRAM, 32KX36, 4.4NS | |
| DUAL-PORT SRAM, 32KX36, 4NS | |
| DUAL-PORT SRAM, 512KX18, 4.7NS | |
| DUAL-PORT SRAM, 64KX16, 12NS | |
| DUAL-PORT SRAM, 64KX16, 20NS, CM | |
| DUAL-PORT SRAM, 64KX16, 7.5NS | |
| DUAL-PORT SRAM, 64KX18, 4NS | |
| DUAL-PORT SRAM, 64KX18, 6.5NS | |
| DUAL-PORT SRAM, 64KX18, 7.5NS | |
| DUAL-PORT SRAM, 64KX18, 9NS | |
| DUAL-PORT SRAM, 64KX36, 4.4NS | |
| DUAL-PORT SRAM, 64KX36, 4NS PBGA | |
| DUAL-PORT SRAM, 64KX36, 4NS | |
| DUAL-PORT SRAM, 64KX36 | |
| DUAL-PORT SRAM, 8KX16, 15NS | |
| DUAL-PORT SRAM, 8KX16, 25NS | |
| DUAL-PORT SRAM, 8KX16, 35NS | |
| DUAL-PORT SRAM, 8KX16, 55NS | |
| DUAL-PORT SRAM, 8KX18, 9NS | |
| FOUR-PORT SRAM, 16KX18 | |
| FOUR-PORT SRAM, 64KX18 | |
| IC SRAM 1.152MBIT 100MHZ 144TQFP | |
| IC SRAM 1.152MBIT 12NS 100TQFP | |
| IC SRAM 1.152MBIT 12NS 144TQFP | |
| IC SRAM 1.152MBIT PAR 100TQFP | |
| IC SRAM 1.152MBIT PAR 144TQFP | |
| IC SRAM 1.152MBIT PAR 172FBGA | |
| IC SRAM 1.152MBIT PAR 272PBGA | |
| IC SRAM 128KBIT PARALLEL 100TQFP | |
| IC SRAM 128KBIT PARALLEL 50MHZ | |
| IC SRAM 128KBIT PARALLEL 84PLCC | |
| IC SRAM 128KX8 PD ASYNC 32-SOJ | |
| IC SRAM 12MBIT PARALLEL 119PBGA | |
| IC SRAM 144K PARALLEL 100TQFP | |
| IC SRAM 144KBIT 15NS 100TQFP | |
| IC SRAM 1M PARALLEL 100TQFP | |
| IC SRAM 1MBIT PARALLEL 100TQFP | |
| IC SRAM 1MBIT PARALLEL 28SOJ | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 32TSOP II | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 1MBIT PARALLEL 48VFBGA | |
| IC SRAM 256KBIT 12NS 100LQFP | |
| IC SRAM 256KBIT 12NS 100TQFP | |
| IC SRAM 256KBIT 20NS 100LQFP | |
| IC SRAM 256KBIT PARALLEL 100TQFP | |
| IC SRAM 288KBIT 12NS 100TQFP | |
| IC SRAM 288KBIT PARALLEL 100TQFP | |
| IC SRAM 2MBIT 133MHZ 172FBGA | |
| IC SRAM 2MBIT PARALLEL 120TQFP | |
| IC SRAM 2MBIT PARALLEL 144FBGA | |
| IC SRAM 2MBIT PARALLEL 172FBGA | |
| IC SRAM 2MBIT PARALLEL 176TQFP | |
| IC SRAM 2MBIT PARALLEL 36SOJ | |
| IC SRAM 2MBIT PARALLEL 44TQFP | |
| IC SRAM 2MBIT PARALLEL 44TSOP II | |
| IC SRAM 2MBIT PARALLEL 48FBGA | |
| IC SRAM 2MBIT PARALLEL 48VFBGA | |
| IC SRAM 4.5MBIT PARALLEL 120TQFP | |
| IC SRAM 4.5MBIT PARALLEL 172FBGA | |
| IC SRAM 4.5MBIT PARALLEL 176TQFP | |
| IC SRAM 512K PARALLEL 100TQFP | |
| IC SRAM 512KBIT 12NS 100TQFP | |
| IC SRAM 512KBIT 20NS 100LQFP | |
| IC SRAM 512KBIT PAR 44TSOP II | |
| IC SRAM 512KBIT PARALLEL 100TQFP | |
| IC SRAM 512KBIT PARALLEL 44SOJ | |
| IC SRAM 576KBIT PARALLEL 100TQFP | |
| IC SRAM 576KBIT PARALLEL 144TQFP | |
| IC SRAM 576KBIT PARALLEL 172FBGA | |
| IC SRAM 64K PARALLEL 100TQFP | |
| IC SRAM 64KBIT PARALLEL 100TQFP | |
| IC SRAM 72KBIT PARALLEL 100TQFP | |
| IC SRAM 9MBIT PARALLEL 144FBGA | |
| IC SRAM 9MBIT PARALLEL 172FBGA | |
| NO WARRANTY | |
| SRAM CHIP ASYNC DUAL 5V 1M BIT 1 | |
| SRAM CHIP ASYNC SINGLE 3.3V 1M B | |
| SRAM CHIP ASYNC SINGLE 3.3V 2M B | |
| STANDARD SRAM, 128KX16 | |
| STANDARD SRAM, 128KX8 | |
| STANDARD SRAM, 1MX1, 12NS | |
| STANDARD SRAM, 1MX1, 15NS | |
| STANDARD SRAM, 1MX1, 25NS | |
| STANDARD SRAM, 256KX4, 15NS | |
| STANDARD SRAM, 256KX4, 20NS | |
| STANDARD SRAM, 32KX16, 15NS | |
| STANDARD SRAM, 32KX16 | |
| STANDARD SRAM, 512KX24, 10NS | |
| STANDARD SRAM, 512KX24, 8NS |
| << Prev | Next >> |