Rochester Electronics Memory - SRAM - CY62128DV30LL-70ZAIT CY62128DV30LL-70ZAIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867589-CY62128DV30LL -70ZAIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867589-CY62128DV30LL -70ZAIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128DV30LL-70ZAIT - 867589-CY62128DV30LL-70ZAIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128DV30LL-70ZAIT
867589-CY62128DV30LL-70ZAIT
Memory - SRAM - CY62128DV30LL-70ZAIT 867589-CY62128DV30LL-70ZAIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867589-CY62128DV30LL -70ZAIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867589-CY62128DV30LL-70ZAIT
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-TSOP
Package: Bulk
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX8

STANDARD SRAM, 128KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867589-CY62128DV30LL-70ZAIT CY62128DV30LL-70ZAIT
Product Name Memory - SRAM - CY62128DV30LL-70ZAIT Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers