Rochester Electronics Memory - SRAM - CY62128DV30LL-55SI CY62128DV30LL-55SI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916315-CY62128DV30LL -55SI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: Bulk Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916315-CY62128DV30LL -55SI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: Bulk Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128DV30LL-55SI - 916315-CY62128DV30LL-55SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128DV30LL-55SI
916315-CY62128DV30LL-55SI
Memory - SRAM - CY62128DV30LL-55SI 916315-CY62128DV30LL-55SI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916315-CY62128DV30LL -55SI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: Bulk Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916315-CY62128DV30LL-55SI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC
Package: Bulk
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX8

STANDARD SRAM, 128KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916315-CY62128DV30LL-55SI CY62128DV30LL-55SI
Product Name Memory - SRAM - CY62128DV30LL-55SI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details