Rochester Electronics Memory - SRAM - CY62126DV30LL-55BVI CY62126DV30LL-55BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867585-CY62126DV30LL -55BVI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867585-CY62126DV30LL -55BVI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62126DV30LL-55BVI - 867585-CY62126DV30LL-55BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62126DV30LL-55BVI
867585-CY62126DV30LL-55BVI
Memory - SRAM - CY62126DV30LL-55BVI 867585-CY62126DV30LL-55BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867585-CY62126DV30LL -55BVI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867585-CY62126DV30LL-55BVI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8)
Package: Bulk
Package: 48-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 64KX16, 55NS

STANDARD SRAM, 64KX16, 55NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867585-CY62126DV30LL-55BVI CY62126DV30LL-55BVI
Product Name Memory - SRAM - CY62126DV30LL-55BVI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details