Infineon Technologies AG Memory CY62128ELL-45SXIT

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY62128ELL-45SXITTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

Buy Now Datasheet
Memory - 448-CY62128ELL-45SXITDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

Buy Now Datasheet
Memory - 448-CY62128ELL-45SXITCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-CY62128ELL-45SXIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY62128ELL-45SXIT
Memory IC and Storage Component 774-CY62128ELL-45SXIT
IC SRAM 1MBIT PARALLEL 32SOIC Product overview: CY62128ELL-45SXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62128ELL-45SXI T can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOIC Product overview: CY62128ELL-45SXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY62128ELL-45SXIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site Datasheet
Sram, 1Mbit, 45Ns, 32-Soic; Memory Size Cypress Infineon Technologies - 19M2396 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 45Ns, 32-Soic; Memory Size Cypress Infineon Technologies
19M2396
Sram, 1Mbit, 45Ns, 32-Soic; Memory Size Cypress Infineon Technologies 19M2396
SRAM, 1Mbit, 45ns, 32-SOIC; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:45ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 1Mbit, 45ns, 32-SOIC; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:45ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sram, 1Mbit, 128K X 8Bit, 45Ns, Soic-32; Memory Size Cypress Infineon Technologies - 22AC8078 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 128K X 8Bit, 45Ns, Soic-32; Memory Size Cypress Infineon Technologies
22AC8078
Sram, 1Mbit, 128K X 8Bit, 45Ns, Soic-32; Memory Size Cypress Infineon Technologies 22AC8078
SRAM, 1MBIT, 128K X 8BIT, 45NS, SOIC-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:45ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 1MBIT, 128K X 8BIT, 45NS, SOIC-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:45ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Memory - CY62128ELL-45SXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-SOIC

SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY62128ELL-45SXITTR-ND 774-CY62128ELL-45SXIT CY62128ELL-45SXIT CY62128ELL-45SXIT 19M2396 CY62128ELL-45SXIT
Product Name Memory Memory IC and Storage Component Memory Memory Sram, 1Mbit, 45Ns, 32-Soic; Memory Size Cypress Infineon Technologies Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "32-SOIC (0.445"", 11.30mm Width)" SOIC; 32-SOIC (0.445", 11.30mm Width) SOIC SOIC; 32-SOIC (0.445\", 11.30mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 7164S55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers