Rochester Electronics Memory - SRAM - CY62126DV30LL-55BVXI CY62126DV30LL-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867586-CY62126DV30LL -55BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867586-CY62126DV30LL -55BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62126DV30LL-55BVXI - 867586-CY62126DV30LL-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62126DV30LL-55BVXI
867586-CY62126DV30LL-55BVXI
Memory - SRAM - CY62126DV30LL-55BVXI 867586-CY62126DV30LL-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867586-CY62126DV30LL -55BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867586-CY62126DV30LL-55BVXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8)
Package: Bulk
Package: 48-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 64KX16, 55NS

STANDARD SRAM, 64KX16, 55NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867586-CY62126DV30LL-55BVXI CY62126DV30LL-55BVXI
Product Name Memory - SRAM - CY62126DV30LL-55BVXI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
Memory - 3015357 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details