Infineon Technologies AG Memory CY14V101PS-SF108XI

Description
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 108MHz 16-SOIC
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 108MHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY14V101PS-SF108XI-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 108MHz 16-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 108MHz 16-SOIC

Buy Now Datasheet
 - CY14V101PS-SF108XI - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 128KX8, CMOS, PDSO16

Non-Volatile SRAM, 128KX8, CMOS, PDSO16

Supplier's Site Datasheet
Nv Sram, 1Mbit, Soic-16; Memory Size Cypress Infineon Technologies - 16AC3228 - Newark, An Avnet Company
Chicago, IL, United States
Nv Sram, 1Mbit, Soic-16; Memory Size Cypress Infineon Technologies
16AC3228
Nv Sram, 1Mbit, Soic-16; Memory Size Cypress Infineon Technologies 16AC3228
NV SRAM, 1MBIT, SOIC-16; Memory Size:1Mbit; Memory Organisation:128K x 8bit; Read Access Time:10ns; Write Access Time:10ns; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

NV SRAM, 1MBIT, SOIC-16; Memory Size:1Mbit; Memory Organisation:128K x 8bit; Read Access Time:10ns; Write Access Time:10ns; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet
IC NVSRAM 1MBIT SPI 16SOIC

IC NVSRAM 1MBIT SPI 16SOIC

Supplier's Site Datasheet
Memory - CY14V101PS-SF108XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 108 MHz 16-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 108 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY14V101PS-SF108XI-ND CY14V101PS-SF108XI 16AC3228 CY14V101PS-SF108XI CY14V101PS-SF108XI
Product Name Memory Nv Sram, 1Mbit, Soic-16; Memory Size Cypress Infineon Technologies Memory Memory
Memory Category NVRAM; NVSRAM SRAM Chip SRAM Chip NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S47AFM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details