Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867588-CY62128DV30LL
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-TSOP
Package: Bulk
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867588-CY62128DV30LL-55ZAXIT | CY62128DV30LL-55ZAXIT |
| Product Name | Memory - SRAM - CY62128DV30LL-55ZAXIT | Memory |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |