ATEX / IECEx
Zone
0
1
2
20
21
22
For use in
x
x
ATEX / IECEx
Zone
0
1
2
20
21
22
For use in
x
x
| R. STAHL, Inc. | R. STAHL, Inc. | |
|---|---|---|
| Product Category | Lighting Fixtures | Lighting Fixtures |
| Product Number | TEF 2430 | TEF 2430 |
| Product Name | Perimeter Light LED | LED Obstruction Light Low Intensity |
| Application | Outdoor | Outdoor |
| Fixture Type | Other; Perimeter Light | Other; Luminaires |
| Lamp Type | LED | LED |
| Features | Explosion-proof | Bulb Included; Explosion-proof |