R. STAHL, Inc. Pendant Light Fittings 6050

Description
Saltwater-resistant enclosure, aluminium alloy, optionally with painting Maintenance-free operation and long service life with induction lamp or LED Mounting with ring bolts or tiltable mounting bracket With connection box for easy installation IP68 (10 m depth of immersion for 30 min) at size 1 ATEX / IECEx / GOST Zone 0 1 2 20 21 22 For use in x x x x
Description
Saltwater-resistant enclosure, aluminium alloy, optionally with painting Maintenance-free operation and long service life with induction lamp or LED Mounting with ring bolts or tiltable mounting bracket With connection box for easy installation IP68 (10 m depth of immersion for 30 min) at size 1 ATEX / IECEx / GOST Zone 0 1 2 20 21 22 For use in x x x x

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fittings - 6050 - R. STAHL, Inc.
Stafford, TX, USA
Pendant Light Fittings
6050
Pendant Light Fittings 6050
Saltwater-resistant enclosure, aluminium alloy, optionally with painting Maintenance-free operation and long service life with induction lamp or LED Mounting with ring bolts or tiltable mounting bracket With connection box for easy installation IP68 (10 m depth of immersion for 30 min) at size 1 ATEX / IECEx / GOST Zone 0 1 2 20 21 22 For use in x x x x
  • Saltwater-resistant enclosure, aluminium alloy, optionally with painting
  • Maintenance-free operation and long service life with induction lamp or LED
  • Mounting with ring bolts or tiltable mounting bracket
  • With connection box for easy installation
  • IP68 (10 m depth of immersion for 30 min) at size 1

ATEX / IECEx / GOST
Zone
0
1
2
20
21
22
For use in
x
x
x
x

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number 6050
Product Name Pendant Light Fittings
Application Outdoor
Fixture Type Other; Pendant Lights
Lamp Type LED
Features Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details