R. STAHL, Inc. Obstruction Light TEF 2940

Description
Obstruction light Features Integrated terminal box - no need for extra connection box 20 years warrenty on lantern Extremely durable to mechanical deterioration Designed for use in both arctic and tropical waters Small dmensions / Low weight Resistant to vibrations Lens of through-coloured glass, -no de-colouration throughout the lifetime of the lanters The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56, integrated drainplug in bottom of lantern Can be mounted against all types of metal by using attached insulation washersApplications Docks / Pipes Bridges / Bridges navigation light
Description
Obstruction light Features Integrated terminal box - no need for extra connection box 20 years warrenty on lantern Extremely durable to mechanical deterioration Designed for use in both arctic and tropical waters Small dmensions / Low weight Resistant to vibrations Lens of through-coloured glass, -no de-colouration throughout the lifetime of the lanters The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56, integrated drainplug in bottom of lantern Can be mounted against all types of metal by using attached insulation washersApplications Docks / Pipes Bridges / Bridges navigation light

Suppliers

Company
Product
Description
Supplier Links
Obstruction Light - TEF 2940 - R. STAHL, Inc.
Stafford, TX, USA
Obstruction Light
TEF 2940
Obstruction Light TEF 2940
Obstruction light Features Integrated terminal box - no need for extra connection box 20 years warrenty on lantern Extremely durable to mechanical deterioration Designed for use in both arctic and tropical waters Small dmensions / Low weight Resistant to vibrations Lens of through-coloured glass, -no de-colouration throughout the lifetime of the lanters The lens can easily be cleaned for paint, bird droppings, pollution and oil Access to bulb from top - enabling quick replacement of light source IP56, integrated drainplug in bottom of lantern Can be mounted against all types of metal by using attached insulation washersApplications Docks / Pipes Bridges / Bridges navigation light

Obstruction light
Features
Integrated terminal box - no need for extra connection box
20 years warrenty on lantern
Extremely durable to mechanical deterioration
Designed for use in both arctic and tropical waters
Small dmensions / Low weight
Resistant to vibrations
Lens of through-coloured glass, -no de-colouration throughout the lifetime of the lanters
The lens can easily be cleaned for paint, bird droppings, pollution and oil
Access to bulb from top - enabling quick replacement of light source
IP56, integrated drainplug in bottom of lantern
Can be mounted against all types of metal by using attached insulation washersApplications
Docks / Pipes
Bridges / Bridges navigation light

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number TEF 2940
Product Name Obstruction Light
Application Outdoor
Fixture Type Other; Obstruction Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details