R. STAHL, Inc. Hand Lamp 6148

Description
For incandescent lamps up to 60 W Can be supplied with or without fitted connection lead Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes Series 6147 hand lamp can be used for local working illumination in locations with explosive gas or dust atmosphere.
Description
For incandescent lamps up to 60 W Can be supplied with or without fitted connection lead Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes Series 6147 hand lamp can be used for local working illumination in locations with explosive gas or dust atmosphere.

Suppliers

Company
Product
Description
Supplier Links
Hand Lamp - 6148 - R. STAHL, Inc.
Stafford, TX, USA
Hand Lamp
6148
Hand Lamp 6148
For incandescent lamps up to 60 W Can be supplied with or without fitted connection lead Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes Series 6147 hand lamp can be used for local working illumination in locations with explosive gas or dust atmosphere.
  • For incandescent lamps up to 60 W
  • Can be supplied with or without fitted connection lead
  • Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes

Series 6147 hand lamp can be used for local working illumination in locations with explosive gas or dust atmosphere.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number 6148
Product Name Hand Lamp
Application Outdoor
Fixture Type Other; Hand Lamp
Lamp Type Incandescent
Features Bulb Included; Explosion-proof; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details