R. STAHL, Inc. Emergency Luminaire For Fluorescent Lamps For Central Battery Units EXLUX 6006

Description
As wall, ceiling and pendant light fitting or pole mounted light fitting Version with 2 lamps: 36 W and 58 W Central locking All-pole disconnection by means of an N/C switch when the lamp is opened with address module for luminaire control and monitoring The luminaires Series EXLUX 6006 are equipped with an address module for control and monitoring. When used with a central battery unit the luminaires are suitable for emergency lighting and for lighting of emergency escape routes. In case of power failure the luminaire will be switched from 2-lamp to 1-lamp operation.
Description
As wall, ceiling and pendant light fitting or pole mounted light fitting Version with 2 lamps: 36 W and 58 W Central locking All-pole disconnection by means of an N/C switch when the lamp is opened with address module for luminaire control and monitoring The luminaires Series EXLUX 6006 are equipped with an address module for control and monitoring. When used with a central battery unit the luminaires are suitable for emergency lighting and for lighting of emergency escape routes. In case of power failure the luminaire will be switched from 2-lamp to 1-lamp operation.

Suppliers

Company
Product
Description
Supplier Links
Emergency Luminaire For Fluorescent Lamps For Central Battery Units - EXLUX 6006 - R. STAHL, Inc.
Stafford, TX, USA
Emergency Luminaire For Fluorescent Lamps For Central Battery Units
EXLUX 6006
Emergency Luminaire For Fluorescent Lamps For Central Battery Units EXLUX 6006
As wall, ceiling and pendant light fitting or pole mounted light fitting Version with 2 lamps: 36 W and 58 W Central locking All-pole disconnection by means of an N/C switch when the lamp is opened with address module for luminaire control and monitoring The luminaires Series EXLUX 6006 are equipped with an address module for control and monitoring. When used with a central battery unit the luminaires are suitable for emergency lighting and for lighting of emergency escape routes. In case of power failure the luminaire will be switched from 2-lamp to 1-lamp operation.
  • As wall, ceiling and pendant light fitting or pole mounted light fitting
  • Version with 2 lamps: 36 W and 58 W
  • Central locking
  • All-pole disconnection by means of an N/C switch when the lamp is opened
  • with address module for luminaire control and monitoring

The luminaires Series EXLUX 6006 are equipped with an address module for control and monitoring. When used with a central battery unit the luminaires are suitable for emergency lighting and for lighting of emergency escape routes. In case of power failure the luminaire will be switched from 2-lamp to 1-lamp operation.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number EXLUX 6006
Product Name Emergency Luminaire For Fluorescent Lamps For Central Battery Units
Application Outdoor
Fixture Type Other; Emergency Lights
Lamp Type Fluorescent
Features Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details