R. STAHL, Inc. Sheet-Steel Recessed Light Fittings in Flat Version 6012 / 6412

Description
As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012) The light fittings Series 6012 and 6412 with an overall height of only 80 mm are perfect to use as ceiling light fittings, especially in paint spraying and coating systems but also in clean rooms.
Description
As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012) The light fittings Series 6012 and 6412 with an overall height of only 80 mm are perfect to use as ceiling light fittings, especially in paint spraying and coating systems but also in clean rooms.

Suppliers

Company
Product
Description
Supplier Links
Sheet-Steel Recessed Light Fittings in Flat Version - 6012 / 6412 - R. STAHL, Inc.
Stafford, TX, USA
Sheet-Steel Recessed Light Fittings in Flat Version
6012 / 6412
Sheet-Steel Recessed Light Fittings in Flat Version 6012 / 6412
As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012) The light fittings Series 6012 and 6412 with an overall height of only 80 mm are perfect to use as ceiling light fittings, especially in paint spraying and coating systems but also in clean rooms.
  • As 2- or 4-lamp version
  • As recessed light fittings in flat version with 80 mm height
  • Powder-coated sheet-steel or stainless steel
  • Central lock
  • All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012)

The light fittings Series 6012 and 6412 with an overall height of only 80 mm are perfect to use as ceiling light fittings, especially in paint spraying and coating systems but also in clean rooms.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number 6012 / 6412
Product Name Sheet-Steel Recessed Light Fittings in Flat Version
Application Outdoor
Fixture Type Recessed
Lamp Type Fluorescent
Features Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details