Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
23
24
25
26
27
28
29
30
31
32
33
34
35
40
50
60
70
80
90
100
150
200
250
300
350
500
1000
1500
2000
2500
3000
5000
5409
| Product Name | Notes |
|---|---|
| 010 UNIV I/O 30DP NO EARS LTCH | |
| 010 UNIV I/O 30DP SLOT LTCH | |
| 014 UNIV I/O 30DP NO EARS LTCH | |
| 016 UNIV I/O 30DP NO EARS LTCH | |
| 016 UNIV I/O 30DP SLOT LTCH | |
| 020 UNIV I/O 30DP NO EARS LTCH | |
| 020 UNIV I/O 30DP NO EARS | |
| 020 UNIV I/O 30DP SLOT LTCH | |
| 024 UNIV I/O 30DP NO EARS LTCH | |
| 044 UNIV I/O STRAIN RELIEF | |
| 050 UNIV I/O STRAIN RELIEF | |
| 10 UNIV I/O, NO EARS,LEAD FREE | |
| 14 UNIV I/O, NO EARS,LEAD FREE | |
| 16 UNIV I/O, NO EARS,LEAD FREE | |
| 50 UNIV I/O, NO EARS,LEAD FREE | |
| 50 UNIV I/O, SLOTTED,LEAD FREE | |
| A-L 2MM RECPT ASSY | |
| A/L UNIV I/O PIN CONN | |
| Connector | |
| Connectors | |
| Contact | |
| Electronic Component | |
| Heavy Duty Power Connectors Carrier Hood | |
| HEAVY DUTY RECTANGULAR CONN | |
| HNO.D-C-BU.AU.0,14 | |
| HNO.D-C-STI.AG.0,14 | |
| HP.3.AWG.2 | |
| HSK.STI.C 1,5 MM | |
| HSS-C-BU.AG 2,5 | |
| I/O Connectors | |
| IC & Component Sockets 69P PLCC TO DIP-6 | |
| IC & Component Sockets ADAPTER SOCKET | |
| IC & Component Sockets INSERT PLATE PLCC | |
| IC & Component Sockets MSOP TO DIP ADAPT | |
| IC & Component Sockets NON CATALOG 8/01 | |
| Jumper Wires | |
| KOAX-VT-AWZG | |
| KX.Bu.3,0/7,3/10,8 | |
| KX.Sti.0,3/3,5/6,1 | |
| MARC FLOAT MT.KIT | |
| PP PAK-RETAINING PIN | |
| PP15/30-RETAINING PIN-1 HIGH | |
| PP15/30-RETAINING PIN-2+ HIGH | |
| PP15/45 CLIP | |
| PP15/45-2P BLOK-LOK-SHORT | |
| PP15/45-4P BLOK-LOK-LONG | |
| PP75-180-RETAINING PIN | |
| RF | |
| SCHELLENSET 4,5MM | |
| Specific Applications Sockets - Solder t | |
| SPRIOL PIN .094DIA.X1LG | |
| STA.6.Fe.S | |
| STA.6.Sti.S | |
| Unspecified Connectors |
| << Prev | Next >> |