Win Source Part Number: 1034234-1-1103338-3
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HD-Z, HTS
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast
Housing Color: Gray
Standard Package: 40
Style: Side Entry
Size: 8
Thread Size: PG29
Dimension: 4.724" L x 1.693" W x 3.071" H (120.00mm x 43.00mm x 78.00mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: HD-Z.64.STS-ZB.1.29,
Base Product Number: 1103338
Lock Location: Locking Clip (1) on Hood
HD-Z.64.STS-ZB.1.29 ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1034234-1-1103338-3 | 1-1103338-3 | 09H3838 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases | Unspecified Connectors | Hd-Z.64.sts-Zb.1.29 Rohs Compliant Hts - Te Connectivity |