Retaining pins for Powerpole® 15/45 series housings prevent separation of stacked housings by inserting into the circular opening between pairs. The 1 Block High variant measures 0.093 to 0.103 inches (2.360 to 2.62 mm) in diameter and 0.250 inches (6.350 mm) in length.
Keep stacked Powerpole® 15-45 series housings from separating. Retaining pins are inserted in the circular opening between two housings stacked side by side. 1 Block High
Connector Retaining Pin For Powerpole® 15, 30, 45 Series
Powerpole® Power Connector, 0.175 in. (Max.) Dia. Insulation Wire
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 110G16 | 110G16 | 2243-110G16-ND | 70162044 |
| Product Name | Powerpole ® 15-45 Retaining Pin 1 Block High | Contacts | Blade Type Power Connector Accessories | Connector, Power; UL 94V-0; 0.175 in. |
| Current Rating | 45.0 to 55.0 amps |