TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1-1102243-7

Description
Win Source Part Number: 1163921-1-1102243-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB.6, HTS Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Standard Package: 40 Style: Top Entry Size: 3 Thread Size: PG16 Dimension: 2.362" L x 1.693" W x 1.890" H (60.00mm x 43.00mm x 48.00mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -HTSS-1-1102243-7-SI ,-1-1102243-7-SI,-HT SS-1-1102243-7-SI-ND ,HB.6.STO.1.16.G Base Product Number: 1102243 Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet
Description
Win Source Part Number: 1163921-1-1102243-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB.6, HTS Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Standard Package: 40 Style: Top Entry Size: 3 Thread Size: PG16 Dimension: 2.362" L x 1.693" W x 1.890" H (60.00mm x 43.00mm x 48.00mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -HTSS-1-1102243-7-SI ,-1-1102243-7-SI,-HT SS-1-1102243-7-SI-ND ,HB.6.STO.1.16.G Base Product Number: 1102243 Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases - 1163921-1-1102243-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases
1163921-1-1102243-7
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1163921-1-1102243-7
Win Source Part Number: 1163921-1-1102243-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB.6, HTS Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Standard Package: 40 Style: Top Entry Size: 3 Thread Size: PG16 Dimension: 2.362" L x 1.693" W x 1.890" H (60.00mm x 43.00mm x 48.00mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -HTSS-1-1102243-7-SI ,-1-1102243-7-SI,-HT SS-1-1102243-7-SI-ND ,HB.6.STO.1.16.G Base Product Number: 1102243 Lock Location: Locking Clip (1) on Base Bottom

Win Source Part Number: 1163921-1-1102243-7
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HB.6, HTS
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Standard Package: 40
Style: Top Entry
Size: 3
Thread Size: PG16
Dimension: 2.362" L x 1.693" W x 1.890" H (60.00mm x 43.00mm x 48.00mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -HTSS-1-1102243-7-SI,-1-1102243-7-SI,-HTSS-1-1102243-7-SI-ND,HB.6.STO.1.16.G
Base Product Number: 1102243
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
1-1102243-7
Unspecified Connectors 1-1102243-7
Unspecified Connectors

Unspecified Connectors

Buy Now
Hb.6.sto.1.16.g Rohs Compliant Hts - Te Connectivity - 09H3206 - Newark, An Avnet Company
Chicago, IL, United States
Hb.6.sto.1.16.g Rohs Compliant Hts - Te Connectivity
09H3206
Hb.6.sto.1.16.g Rohs Compliant Hts - Te Connectivity 09H3206
HB.6.STO.1.16.G ROHS COMPLIANT: YES

HB.6.STO.1.16.G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1163921-1-1102243-7 1-1102243-7 09H3206
Product Name Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases Unspecified Connectors Hb.6.sto.1.16.g Rohs Compliant Hts - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details