TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1-1102537-7

Description
Win Source Part Number: 1006937-1-1102537-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HD.25, HTS Connector Type: Hood Package: Bulk Housing Material: Aluminum Housing Color: Gray Standard Package: 5 Style: Top Entry Size: 5 Thread Size: PG21 Dimension: 3.130" L x 1.142" W x 2.791" H (79.50mm x 29.00mm x 70.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: HD.25.STO.1.21,2266- 1-1102537-7 Base Product Number: 1102537 Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet
Description
Win Source Part Number: 1006937-1-1102537-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HD.25, HTS Connector Type: Hood Package: Bulk Housing Material: Aluminum Housing Color: Gray Standard Package: 5 Style: Top Entry Size: 5 Thread Size: PG21 Dimension: 3.130" L x 1.142" W x 2.791" H (79.50mm x 29.00mm x 70.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: HD.25.STO.1.21,2266- 1-1102537-7 Base Product Number: 1102537 Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases - 1006937-1-1102537-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases
1006937-1-1102537-7
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1006937-1-1102537-7
Win Source Part Number: 1006937-1-1102537-7 Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HD.25, HTS Connector Type: Hood Package: Bulk Housing Material: Aluminum Housing Color: Gray Standard Package: 5 Style: Top Entry Size: 5 Thread Size: PG21 Dimension: 3.130" L x 1.142" W x 2.791" H (79.50mm x 29.00mm x 70.90mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: HD.25.STO.1.21,2266- 1-1102537-7 Base Product Number: 1102537 Lock Location: Locking Clip (1) on Base Bottom

Win Source Part Number: 1006937-1-1102537-7
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HD.25, HTS
Connector Type: Hood
Package: Bulk
Housing Material: Aluminum
Housing Color: Gray
Standard Package: 5
Style: Top Entry
Size: 5
Thread Size: PG21
Dimension: 3.130" L x 1.142" W x 2.791" H (79.50mm x 29.00mm x 70.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: HD.25.STO.1.21,2266-1-1102537-7
Base Product Number: 1102537
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
Unspecified Connectors - 1-1102537-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1-1102537-7
Unspecified Connectors 1-1102537-7
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1-1102537-7
Unspecified Connectors 1-1102537-7
Unspecified Connectors

Unspecified Connectors

Buy Now
Hd.25.sto.1.21 Amp - Te Connectivity - 09H3640 - Newark, An Avnet Company
Chicago, IL, United States
Hd.25.sto.1.21 Amp - Te Connectivity
09H3640
Hd.25.sto.1.21 Amp - Te Connectivity 09H3640
HD.25.STO.1.21

HD.25.STO.1.21

Supplier's Site
Hd.25.sto.1.21 Amp - Te Connectivity - 40AJ8943 - Newark, An Avnet Company
Chicago, IL, United States
Hd.25.sto.1.21 Amp - Te Connectivity
40AJ8943
Hd.25.sto.1.21 Amp - Te Connectivity 40AJ8943
HD.25.STO.1.21

HD.25.STO.1.21

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1006937-1-1102537-7 1-1102537-7 09H3640
Product Name Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases Unspecified Connectors Hd.25.sto.1.21 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details