TE Connectivity Unspecified Connectors 1-1103638-1

Description
Unspecified Connectors
Request a Quote Datasheet
Description
Unspecified Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
1-1103638-1
Unspecified Connectors 1-1103638-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Heavy Duty Connector Inserts, Modules - A106817-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A106817-ND
Heavy Duty Connector Inserts, Modules A106817-ND
Male Insert Gray 16+Ground Position Screw

Male Insert Gray 16+Ground Position Screw

Buy Now Datasheet
Rectangular Insert, Plug, 16 Position, Screw; Product Range Hts - Te Connectivity - 19J2330 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 16 Position, Screw; Product Range Hts - Te Connectivity
19J2330
Rectangular Insert, Plug, 16 Position, Screw; Product Range Hts - Te Connectivity 19J2330
RECTANGULAR INSERT, PLUG, 16 POSITION, SCREW; Product Range:HTS Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Voltage AC:380V RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 16 POSITION, SCREW; Product Range:HTS Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw; Voltage AC:380V RoHS Compliant: Yes

Supplier's Site
Hts - Te Connectivity - 16R8097 - Newark, An Avnet Company
Chicago, IL, United States
Hts - Te Connectivity
16R8097
Hts - Te Connectivity 16R8097
Hts - Te Connectivity

Hts - Te Connectivity

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1103638-1 A106817-ND 19J2330 16R8097
Product Name Unspecified Connectors Heavy Duty Connector Inserts, Modules Rectangular Insert, Plug, 16 Position, Screw; Product Range Hts - Te Connectivity Hts - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Voltage Rating 400 volts 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details